Texas Instruments SN74AUC2G66 Dual Bilateral Analog Switch SN74AUC2G66DCTR

Description
Dual Bilateral Analog Switch 8-SM8 -40 to 85
Request a Quote Datasheet
Description
Dual Bilateral Analog Switch 8-SM8 -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN74AUC2G66 Dual Bilateral Analog Switch - SN74AUC2G66DCTR - Texas Instruments
Dallas, TX, United States
SN74AUC2G66 Dual Bilateral Analog Switch
SN74AUC2G66DCTR
SN74AUC2G66 Dual Bilateral Analog Switch SN74AUC2G66DCTR
Dual Bilateral Analog Switch 8-SM8 -40 to 85

Dual Bilateral Analog Switch 8-SM8 -40 to 85

Buy Now Datasheet
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - SN74AUC2G66DCTR - 065349-SN74AUC2G66DCTR - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - SN74AUC2G66DCTR
065349-SN74AUC2G66DCTR
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - SN74AUC2G66DCTR 065349-SN74AUC2G66DCTR
Manufacturer: Texas Instruments Win Source Part Number: 065349-SN74AUC2G66DC TR Packaging: Reel - TR Number of Circuits: 2 Switch Circuit: SPST - NO -3db Bandwidth: 50MHz Crosstalk: -60dB @ 1MHz Channel-to-Channel Matching (ΔRon): 1 Ohm (Max) Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Max On Resistance: 15 Ohm Case / Package: SM8 Single Supply Voltage (V+): 0.8 V to 2.7 V Max Switch Time (Ton,Toff): 2.3ns, 2ns Channel Capacitance(CS off, CD off): 2.5pF Max Leakage Current (IS off): 1μA Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 065349-SN74AUC2G66DCTR
Packaging: Reel - TR
Number of Circuits: 2
Switch Circuit: SPST - NO
-3db Bandwidth: 50MHz
Crosstalk: -60dB @ 1MHz
Channel-to-Channel Matching (ΔRon): 1 Ohm (Max)
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Max On Resistance: 15 Ohm
Case / Package: SM8
Single Supply Voltage (V+): 0.8 V to 2.7 V
Max Switch Time (Ton,Toff): 2.3ns, 2ns
Channel Capacitance(CS off, CD off): 2.5pF
Max Leakage Current (IS off): 1μA
Popularity: Medium
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Singapore, Singapore
2.5V SSOP Analog Switch and Multiplexer IC
747-SN74AUC2G66DCTR
2.5V SSOP Analog Switch and Multiplexer IC 747-SN74AUC2G66DCTR
2-Ch Analog Switch, SPST, 2.5V, 15R, SSOP, Tape & Reel Product overview: SN74AUC2G66DCTR from Texas Instruments is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.5V, SSOP. Search-friendly keywords include Analog Switch and Multiplexer IC, Analog Switches, Multiplexers, Demultiplexers, electronic component, datasheet, replacement part, 2.5V, SSOP. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 747-SN74AUC2G66DCTR can be used for catalog matching and distributor lookup.

2-Ch Analog Switch, SPST, 2.5V, 15R, SSOP, Tape & Reel Product overview: SN74AUC2G66DCTR from Texas Instruments is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.5V, SSOP. Search-friendly keywords include Analog Switch and Multiplexer IC, Analog Switches, Multiplexers, Demultiplexers, electronic component, datasheet, replacement part, 2.5V, SSOP. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 747-SN74AUC2G66DCTR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Analog Switches, Multiplexers, Demultiplexers - 296-19053-2-ND - DigiKey
Thief River Falls, MN, United States
Analog Switches, Multiplexers, Demultiplexers
296-19053-2-ND
Analog Switches, Multiplexers, Demultiplexers 296-19053-2-ND
2 Circuit IC Switch 1:1 15Ohm SM8

2 Circuit IC Switch 1:1 15Ohm SM8

Buy Now Datasheet
Analog Switches, Multiplexers, Demultiplexers - 296-19053-1-ND - DigiKey
Thief River Falls, MN, United States
Analog Switches, Multiplexers, Demultiplexers
296-19053-1-ND
Analog Switches, Multiplexers, Demultiplexers 296-19053-1-ND
2 Circuit IC Switch 1:1 15Ohm SM8

2 Circuit IC Switch 1:1 15Ohm SM8

Buy Now Datasheet
Analog Switches, Multiplexers, Demultiplexers - 296-19053-6-ND - DigiKey
Thief River Falls, MN, United States
Analog Switches, Multiplexers, Demultiplexers
296-19053-6-ND
Analog Switches, Multiplexers, Demultiplexers 296-19053-6-ND
2 Circuit IC Switch 1:1 15Ohm SM8

2 Circuit IC Switch 1:1 15Ohm SM8

Buy Now Datasheet
Interface - Analog Switches, Multiplexers, Demultiplexers - SN74AUC2G66DCTR - Lingto Electronic Limited
Shenzhen, China
Interface - Analog Switches, Multiplexers, Demultiplexers
SN74AUC2G66DCTR
Interface - Analog Switches, Multiplexers, Demultiplexers SN74AUC2G66DCTR
IC SWITCH DUAL 1X1 SM8

IC SWITCH DUAL 1X1 SM8

Supplier's Site Datasheet
Analog Switches, Multiplexers, Demultiplexers - SN74AUC2G66DCTR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Analog Switches, Multiplexers, Demultiplexers
SN74AUC2G66DCTR
Analog Switches, Multiplexers, Demultiplexers SN74AUC2G66DCTR
2 Circuit IC Switch 1:1 15Ohm SM8

2 Circuit IC Switch 1:1 15Ohm SM8

Buy Now

Technical Specifications

  Texas Instruments Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category IC Analog Switches IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers
Product Number SN74AUC2G66DCTR 065349-SN74AUC2G66DCTR 747-SN74AUC2G66DCTR 296-19053-2-ND SN74AUC2G66DCTR SN74AUC2G66DCTR
Product Name SN74AUC2G66 Dual Bilateral Analog Switch Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - SN74AUC2G66DCTR 2.5V SSOP Analog Switch and Multiplexer IC Analog Switches, Multiplexers, Demultiplexers Interface - Analog Switches, Multiplexers, Demultiplexers Analog Switches, Multiplexers, Demultiplexers
Standards and Certifications RoHS RoHS RoHS
Supply Voltage (VS) 0.8000 to 2.7 volts 0.8000 to 2.7 volts 0.8000 to 2.7 volts 0.8000 to 2.7 volts
Propagation Delay 0.4000 to 1 ns
Min Operating Current 0.0100 mA 0.0100 mA
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products