Texas Instruments High-Performance Analog 5V 200MHz VQFN Analog Switch and Multiplexer IC SN74CBT3245ARGYR

Description
8-Ch FET Bus Switch, 5V, 200MHz, SPST, VQFN Product overview: SN74CBT3245ARGYR from Texas Instruments is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, 200MHz, VQFN. Search-friendly keywords include Analog Switch and Multiplexer IC, Encoders, Decoders, Multiplexers & Demultiplexers, electronic component, datasheet, replacement part, 5V, 200MHz, VQFN. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 743-SN74CBT3245ARGYR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
8-Ch FET Bus Switch, 5V, 200MHz, SPST, VQFN Product overview: SN74CBT3245ARGYR from Texas Instruments is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, 200MHz, VQFN. Search-friendly keywords include Analog Switch and Multiplexer IC, Encoders, Decoders, Multiplexers & Demultiplexers, electronic component, datasheet, replacement part, 5V, 200MHz, VQFN. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 743-SN74CBT3245ARGYR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
5V 200MHz VQFN Analog Switch and Multiplexer IC
743-SN74CBT3245ARGYR
5V 200MHz VQFN Analog Switch and Multiplexer IC 743-SN74CBT3245ARGYR
8-Ch FET Bus Switch, 5V, 200MHz, SPST, VQFN Product overview: SN74CBT3245ARGYR from Texas Instruments is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, 200MHz, VQFN. Search-friendly keywords include Analog Switch and Multiplexer IC, Encoders, Decoders, Multiplexers & Demultiplexers, electronic component, datasheet, replacement part, 5V, 200MHz, VQFN. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 743-SN74CBT3245ARGYR can be used for catalog matching and distributor lookup.

8-Ch FET Bus Switch, 5V, 200MHz, SPST, VQFN Product overview: SN74CBT3245ARGYR from Texas Instruments is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, 200MHz, VQFN. Search-friendly keywords include Analog Switch and Multiplexer IC, Encoders, Decoders, Multiplexers & Demultiplexers, electronic component, datasheet, replacement part, 5V, 200MHz, VQFN. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 743-SN74CBT3245ARGYR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Signal Switches, Multiplexers, Decoders - 296-13923-2-ND - DigiKey
Thief River Falls, MN, United States
Signal Switches, Multiplexers, Decoders
296-13923-2-ND
Signal Switches, Multiplexers, Decoders 296-13923-2-ND
Bus Switch 8 x 1:1 20-VQFN (3.5x4.5)

Bus Switch 8 x 1:1 20-VQFN (3.5x4.5)

Buy Now Datasheet
Logic - Logic - Signal Switches, Multiplexers, Decoders - SN74CBT3245ARGYR - 030016-SN74CBT3245ARGYR - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Signal Switches, Multiplexers, Decoders - SN74CBT3245ARGYR
030016-SN74CBT3245ARGYR
Logic - Logic - Signal Switches, Multiplexers, Decoders - SN74CBT3245ARGYR 030016-SN74CBT3245ARGYR
Manufacturer: Texas Instruments Win Source Part Number: 030016-SN74CBT3245AR GYR Packaging: Reel - TR Type: Bus Switch Mounting: SMD (SMT) Independent Circuits: 1 Voltage Supply Source: Single Supply Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 20-VQFN (3.5x4.5) Supply Voltage - Operating: 4 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 030016-SN74CBT3245ARGYR
Packaging: Reel - TR
Type: Bus Switch
Mounting: SMD (SMT)
Independent Circuits: 1
Voltage Supply Source: Single Supply
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 20-VQFN (3.5x4.5)
Supply Voltage - Operating: 4 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Logic - Signal Switches, Multiplexers, Decoders - SN74CBT3245ARGYR - Lingto Electronic Limited
Shenzhen, China
Logic - Signal Switches, Multiplexers, Decoders
SN74CBT3245ARGYR
Logic - Signal Switches, Multiplexers, Decoders SN74CBT3245ARGYR
IC BUS SWITCH 8 X 1:1 20VQFN

IC BUS SWITCH 8 X 1:1 20VQFN

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Lingto Electronic Limited
Product Category IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers
Product Number 743-SN74CBT3245ARGYR 296-13923-2-ND 030016-SN74CBT3245ARGYR SN74CBT3245ARGYR
Product Name 5V 200MHz VQFN Analog Switch and Multiplexer IC Signal Switches, Multiplexers, Decoders Logic - Logic - Signal Switches, Multiplexers, Decoders - SN74CBT3245ARGYR Logic - Signal Switches, Multiplexers, Decoders
Standards and Certifications RoHS
Supply Voltage (VS) 5 volts 4 to 5.5 volts
Bandwidth 200 MHz
Min Operating Current 0.0500 mA
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Signal Switches, Multiplexers, Decoders - 74AC253SCX - Lingto Electronic Limited
Specs
Configuration 2 x 4:1
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Multiplexer & Demultiplexer ICs - 1904708 - RS Components, Ltd.
Specs
Configuration 4x1; Single 4:1
Package Type μmax
Number of Pins 10
View Details
SN74CBT16292 12-Bit 1-OF-2 FET Multiplexer/Demultiplexer With Internal Pulldown Resistors - 74CBT16292DGVRG4 - Texas Instruments
Specs
Configuration 12 x SPDT (12 x 1:2)
Applications Catalog
Supply Voltage (VS) 4 to 5.5 volts
View Details