Texas Instruments SN74AUC2G53 Single Pole, Double-Throw (SPDT) Analog Switch or 2:1 Analog Multiplexer/Demultiplexer SN74AUC2G53DCUR

Description
Single Pole, Double-Throw (SPDT) Analog Switch or 2:1 Analog Multiplexer/Demultip lexer 8-US8 -40 to 85
Request a Quote Datasheet
Description
Single Pole, Double-Throw (SPDT) Analog Switch or 2:1 Analog Multiplexer/Demultip lexer 8-US8 -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN74AUC2G53 Single Pole, Double-Throw (SPDT) Analog Switch or 2:1 Analog Multiplexer/Demultiplexer - SN74AUC2G53DCUR - Texas Instruments
Dallas, TX, United States
SN74AUC2G53 Single Pole, Double-Throw (SPDT) Analog Switch or 2:1 Analog Multiplexer/Demultiplexer
SN74AUC2G53DCUR
SN74AUC2G53 Single Pole, Double-Throw (SPDT) Analog Switch or 2:1 Analog Multiplexer/Demultiplexer SN74AUC2G53DCUR
Single Pole, Double-Throw (SPDT) Analog Switch or 2:1 Analog Multiplexer/Demultip lexer 8-US8 -40 to 85

Single Pole, Double-Throw (SPDT) Analog Switch or 2:1 Analog Multiplexer/Demultiplexer 8-US8 -40 to 85

Buy Now Datasheet
Analog Switches, Multiplexers, Demultiplexers - 296-19051-2-ND - DigiKey
Thief River Falls, MN, United States
Analog Switches, Multiplexers, Demultiplexers
296-19051-2-ND
Analog Switches, Multiplexers, Demultiplexers 296-19051-2-ND
1 Circuit IC Switch 2:1 15Ohm 8-VSSOP

1 Circuit IC Switch 2:1 15Ohm 8-VSSOP

Buy Now Datasheet
Analog Switches, Multiplexers, Demultiplexers - 296-19051-6-ND - DigiKey
Thief River Falls, MN, United States
Analog Switches, Multiplexers, Demultiplexers
296-19051-6-ND
Analog Switches, Multiplexers, Demultiplexers 296-19051-6-ND
1 Circuit IC Switch 2:1 15Ohm 8-VSSOP

1 Circuit IC Switch 2:1 15Ohm 8-VSSOP

Buy Now Datasheet
Analog Switches, Multiplexers, Demultiplexers - 296-19051-1-ND - DigiKey
Thief River Falls, MN, United States
Analog Switches, Multiplexers, Demultiplexers
296-19051-1-ND
Analog Switches, Multiplexers, Demultiplexers 296-19051-1-ND
1 Circuit IC Switch 2:1 15Ohm 8-VSSOP

1 Circuit IC Switch 2:1 15Ohm 8-VSSOP

Buy Now Datasheet
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - SN74AUC2G53DCUR - 1099512-SN74AUC2G53DCUR - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - SN74AUC2G53DCUR
1099512-SN74AUC2G53DCUR
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - SN74AUC2G53DCUR 1099512-SN74AUC2G53DCUR
Manufacturer: Texas Instruments Win Source Part Number: 1099512-SN74AUC2G53D CUR Packaging: Reel - TR Number of Circuits: 1 Switch Circuit: SPST - NO -3db Bandwidth: 50MHz Crosstalk: -60dB @ 1MHz Channel-to-Channel Matching (ΔRon): 1 Ohm (Max) Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Max On Resistance: 15 Ohm Case / Package: US8 Single Supply Voltage (V+): 0.8 V to 2.7 V Max Switch Time (Ton,Toff): 2.2ns, 2.3ns Channel Capacitance(CS off, CD off): 2pF Max Leakage Current (IS off): 1μA Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 1099512-SN74AUC2G53DCUR
Packaging: Reel - TR
Number of Circuits: 1
Switch Circuit: SPST - NO
-3db Bandwidth: 50MHz
Crosstalk: -60dB @ 1MHz
Channel-to-Channel Matching (ΔRon): 1 Ohm (Max)
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Max On Resistance: 15 Ohm
Case / Package: US8
Single Supply Voltage (V+): 0.8 V to 2.7 V
Max Switch Time (Ton,Toff): 2.2ns, 2.3ns
Channel Capacitance(CS off, CD off): 2pF
Max Leakage Current (IS off): 1μA
Popularity: Medium
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
2.5V 198MHz Analog Switch and Multiplexer IC
747-SN74AUC2G53DCUR
2.5V 198MHz Analog Switch and Multiplexer IC 747-SN74AUC2G53DCUR
2.5V 1-Ch 2:1 SPDT Analog Switch, 198MHz BW, VSSOP Product overview: SN74AUC2G53DCUR from Texas Instruments is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.5V, 198MHz. Search-friendly keywords include Analog Switch and Multiplexer IC, Analog Switches, Multiplexers, Demultiplexers, electronic component, datasheet, replacement part, 2.5V, 198MHz. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 747-SN74AUC2G53DCUR can be used for catalog matching and distributor lookup.

2.5V 1-Ch 2:1 SPDT Analog Switch, 198MHz BW, VSSOP Product overview: SN74AUC2G53DCUR from Texas Instruments is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.5V, 198MHz. Search-friendly keywords include Analog Switch and Multiplexer IC, Analog Switches, Multiplexers, Demultiplexers, electronic component, datasheet, replacement part, 2.5V, 198MHz. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 747-SN74AUC2G53DCUR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Interface - Analog Switches, Multiplexers, Demultiplexers - SN74AUC2G53DCUR - Lingto Electronic Limited
Shenzhen, China
Interface - Analog Switches, Multiplexers, Demultiplexers
SN74AUC2G53DCUR
Interface - Analog Switches, Multiplexers, Demultiplexers SN74AUC2G53DCUR
IC SWITCH SPDT SINGLE 8VSSOP

IC SWITCH SPDT SINGLE 8VSSOP

Supplier's Site Datasheet
Analog Switches, Multiplexers, Demultiplexers - SN74AUC2G53DCUR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Analog Switches, Multiplexers, Demultiplexers
SN74AUC2G53DCUR
Analog Switches, Multiplexers, Demultiplexers SN74AUC2G53DCUR
1 Circuit IC Switch 2:1 15Ohm 8-VSSOP

1 Circuit IC Switch 2:1 15Ohm 8-VSSOP

Buy Now

Technical Specifications

  Texas Instruments DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers
Product Number SN74AUC2G53DCUR 296-19051-2-ND 1099512-SN74AUC2G53DCUR 747-SN74AUC2G53DCUR SN74AUC2G53DCUR SN74AUC2G53DCUR
Product Name SN74AUC2G53 Single Pole, Double-Throw (SPDT) Analog Switch or 2:1 Analog Multiplexer/Demultiplexer Analog Switches, Multiplexers, Demultiplexers Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - SN74AUC2G53DCUR 2.5V 198MHz Analog Switch and Multiplexer IC Interface - Analog Switches, Multiplexers, Demultiplexers Analog Switches, Multiplexers, Demultiplexers
Applications Catalog
Standards and Certifications RoHS RoHS RoHS
Supply Voltage (VS) 0.8000 to 2.7 volts 0.8000 to 2.7 volts 0.8000 to 2.7 volts 0.8000 to 2.7 volts
Min Operating Current 0.0100 mA 0.0100 mA
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 C (-40 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products