Texas Instruments High-Performance Analog 3.3V 500MHz VQFN Analog Switch and Multiplexer IC SN74CB3Q3245RGYR

Description
8-Ch FET Bus Switch, 3.3V, 500MHz, 0.2ns Delay, VQFN Product overview: SN74CB3Q3245RGYR from Texas Instruments is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V, 500MHz, VQFN. Search-friendly keywords include Analog Switch and Multiplexer IC, Encoders, Decoders, Multiplexers & Demultiplexers, electronic component, datasheet, replacement part, 3.3V, 500MHz, VQFN. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 743-SN74CB3Q3245RGYR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
8-Ch FET Bus Switch, 3.3V, 500MHz, 0.2ns Delay, VQFN Product overview: SN74CB3Q3245RGYR from Texas Instruments is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V, 500MHz, VQFN. Search-friendly keywords include Analog Switch and Multiplexer IC, Encoders, Decoders, Multiplexers & Demultiplexers, electronic component, datasheet, replacement part, 3.3V, 500MHz, VQFN. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 743-SN74CB3Q3245RGYR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
3.3V 500MHz VQFN Analog Switch and Multiplexer IC
743-SN74CB3Q3245RGYR
3.3V 500MHz VQFN Analog Switch and Multiplexer IC 743-SN74CB3Q3245RGYR
8-Ch FET Bus Switch, 3.3V, 500MHz, 0.2ns Delay, VQFN Product overview: SN74CB3Q3245RGYR from Texas Instruments is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V, 500MHz, VQFN. Search-friendly keywords include Analog Switch and Multiplexer IC, Encoders, Decoders, Multiplexers & Demultiplexers, electronic component, datasheet, replacement part, 3.3V, 500MHz, VQFN. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 743-SN74CB3Q3245RGYR can be used for catalog matching and distributor lookup.

8-Ch FET Bus Switch, 3.3V, 500MHz, 0.2ns Delay, VQFN Product overview: SN74CB3Q3245RGYR from Texas Instruments is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V, 500MHz, VQFN. Search-friendly keywords include Analog Switch and Multiplexer IC, Encoders, Decoders, Multiplexers & Demultiplexers, electronic component, datasheet, replacement part, 3.3V, 500MHz, VQFN. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 743-SN74CB3Q3245RGYR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Logic - Logic - Signal Switches, Multiplexers, Decoders - SN74CB3Q3245RGYR - 132548-SN74CB3Q3245RGYR - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Signal Switches, Multiplexers, Decoders - SN74CB3Q3245RGYR
132548-SN74CB3Q3245RGYR
Logic - Logic - Signal Switches, Multiplexers, Decoders - SN74CB3Q3245RGYR 132548-SN74CB3Q3245RGYR
Manufacturer: Texas Instruments Win Source Part Number: 132548-SN74CB3Q3245R GYR Packaging: Reel - TR Type: Bus Switch Mounting: SMD (SMT) Independent Circuits: 1 Voltage Supply Source: Single Supply Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 20-VQFN (3.5x4.5) Supply Voltage - Operating: 2.3 V to 3.6 V Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 132548-SN74CB3Q3245RGYR
Packaging: Reel - TR
Type: Bus Switch
Mounting: SMD (SMT)
Independent Circuits: 1
Voltage Supply Source: Single Supply
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 20-VQFN (3.5x4.5)
Supply Voltage - Operating: 2.3 V to 3.6 V
Popularity: Medium
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Signal Switches, Multiplexers, Decoders - 296-19131-6-ND - DigiKey
Thief River Falls, MN, United States
Signal Switches, Multiplexers, Decoders
296-19131-6-ND
Signal Switches, Multiplexers, Decoders 296-19131-6-ND
Bus Switch 8 x 1:1 20-VQFN (3.5x4.5)

Bus Switch 8 x 1:1 20-VQFN (3.5x4.5)

Buy Now Datasheet
Signal Switches, Multiplexers, Decoders - 296-19131-2-ND - DigiKey
Thief River Falls, MN, United States
Signal Switches, Multiplexers, Decoders
296-19131-2-ND
Signal Switches, Multiplexers, Decoders 296-19131-2-ND
Bus Switch 8 x 1:1 20-VQFN (3.5x4.5)

Bus Switch 8 x 1:1 20-VQFN (3.5x4.5)

Buy Now Datasheet
Signal Switches, Multiplexers, Decoders - 296-19131-1-ND - DigiKey
Thief River Falls, MN, United States
Signal Switches, Multiplexers, Decoders
296-19131-1-ND
Signal Switches, Multiplexers, Decoders 296-19131-1-ND
Bus Switch 8 x 1:1 20-VQFN (3.5x4.5)

Bus Switch 8 x 1:1 20-VQFN (3.5x4.5)

Buy Now Datasheet
Logic - Signal Switches, Multiplexers, Decoders - SN74CB3Q3245RGYR - Lingto Electronic Limited
Shenzhen, China
Logic - Signal Switches, Multiplexers, Decoders
SN74CB3Q3245RGYR
Logic - Signal Switches, Multiplexers, Decoders SN74CB3Q3245RGYR
IC BUS SWITCH 8 X 1:1 20VQFN

IC BUS SWITCH 8 X 1:1 20VQFN

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Lingto Electronic Limited
Product Category IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers
Product Number 743-SN74CB3Q3245RGYR 132548-SN74CB3Q3245RGYR 296-19131-6-ND SN74CB3Q3245RGYR
Product Name 3.3V 500MHz VQFN Analog Switch and Multiplexer IC Logic - Logic - Signal Switches, Multiplexers, Decoders - SN74CB3Q3245RGYR Signal Switches, Multiplexers, Decoders Logic - Signal Switches, Multiplexers, Decoders
Standards and Certifications RoHS
Supply Voltage (VS) 2.3 to 3.6 volts 2.3 to 3.6 volts
Bandwidth 500 MHz
Min Operating Current 1 mA
Unlock Full Specs
to access all available technical data