Texas Instruments High-Performance Analog Logic - Logic - Signal Switches, Multiplexers, Decoders - SN74CBT6800CDGVR SN74CBT6800CDGVR

Description
Manufacturer: Texas Instruments Win Source Part Number: 794983-SN74CBT6800CD GVR Series: 74CBT Packaging: Reel package Type: Bus Switch Operating Temperature Range: -40°C ~ 85°C Package: 24-TFSOP (0.173", 4.40mm Width) Mounting: SMD Operating Supply Voltage: 4 V ~ 5.5 V Independent Circuits: 1 Voltage Supply Source: Single Supply Family Name: SN74CBT6800 Categories: Integrated Circuits (ICs) Manufacturer Package: 24-TVSOP Alternative Parts (Cross-Reference): 74FST6800DT; 74FST6800Q; 74FST6800Q8; CBT6810PWDH; Introduction Date: August 01, 2003 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Limited
Request a Quote
Description
Manufacturer: Texas Instruments Win Source Part Number: 794983-SN74CBT6800CD GVR Series: 74CBT Packaging: Reel package Type: Bus Switch Operating Temperature Range: -40°C ~ 85°C Package: 24-TFSOP (0.173", 4.40mm Width) Mounting: SMD Operating Supply Voltage: 4 V ~ 5.5 V Independent Circuits: 1 Voltage Supply Source: Single Supply Family Name: SN74CBT6800 Categories: Integrated Circuits (ICs) Manufacturer Package: 24-TVSOP Alternative Parts (Cross-Reference): 74FST6800DT; 74FST6800Q; 74FST6800Q8; CBT6810PWDH; Introduction Date: August 01, 2003 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Limited
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The SN74CBT6800CDGVR is a high-speed, TTL-compatible FET bus switch designed for low ON-state resistance and minimal propagation delay. It features a 10-bit configuration with a single output-enable input, allowing bidirectional data flow between the A and B ports. The device includes active undershoot protection circuitry, safeguarding against undershoot events up to -2 V, and precharges the B port to a user-selectable bias voltage (BIASV) to reduce live-insertion noise. Operating within a voltage range of 4 V to 5.5 V, the SN74CBT6800CDGVR supports various signaling levels from 0 to 5 V and is suitable for both digital and analog applications, including PCI interfaces and bus isolation. The device has low input/output capacitance, minimizing signal distortion, and low power consumption, with a maximum ICC of 3 µA. It also supports partial-power-down mode operation, ensuring no backflow of damaging current when powered down. The device is available in a 24-pin TVSOP package.

Datasheet Summary
Powered by GS/AI

The SN74CBT6800CDGVR is a high-speed, TTL-compatible FET bus switch designed for low ON-state resistance and minimal propagation delay. It features a 10-bit configuration with a single output-enable input, allowing bidirectional data flow between the A and B ports. The device includes active undershoot protection circuitry, safeguarding against undershoot events up to -2 V, and precharges the B port to a user-selectable bias voltage (BIASV) to reduce live-insertion noise. Operating within a voltage range of 4 V to 5.5 V, the SN74CBT6800CDGVR supports various signaling levels from 0 to 5 V and is suitable for both digital and analog applications, including PCI interfaces and bus isolation. The device has low input/output capacitance, minimizing signal distortion, and low power consumption, with a maximum ICC of 3 µA. It also supports partial-power-down mode operation, ensuring no backflow of damaging current when powered down. The device is available in a 24-pin TVSOP package.

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Signal Switches, Multiplexers, Decoders - SN74CBT6800CDGVR - 794983-SN74CBT6800CDGVR - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Signal Switches, Multiplexers, Decoders - SN74CBT6800CDGVR
794983-SN74CBT6800CDGVR
Logic - Logic - Signal Switches, Multiplexers, Decoders - SN74CBT6800CDGVR 794983-SN74CBT6800CDGVR
Manufacturer: Texas Instruments Win Source Part Number: 794983-SN74CBT6800CD GVR Series: 74CBT Packaging: Reel package Type: Bus Switch Operating Temperature Range: -40°C ~ 85°C Package: 24-TFSOP (0.173", 4.40mm Width) Mounting: SMD Operating Supply Voltage: 4 V ~ 5.5 V Independent Circuits: 1 Voltage Supply Source: Single Supply Family Name: SN74CBT6800 Categories: Integrated Circuits (ICs) Manufacturer Package: 24-TVSOP Alternative Parts (Cross-Reference): 74FST6800DT; 74FST6800Q; 74FST6800Q8; CBT6810PWDH; Introduction Date: August 01, 2003 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 794983-SN74CBT6800CDGVR
Series: 74CBT
Packaging: Reel package
Type: Bus Switch
Operating Temperature Range: -40°C ~ 85°C
Package: 24-TFSOP (0.173", 4.40mm Width)
Mounting: SMD
Operating Supply Voltage: 4 V ~ 5.5 V
Independent Circuits: 1
Voltage Supply Source: Single Supply
Family Name: SN74CBT6800
Categories: Integrated Circuits (ICs)
Manufacturer Package: 24-TVSOP
Alternative Parts (Cross-Reference): 74FST6800DT; 74FST6800Q; 74FST6800Q8; CBT6810PWDH;
Introduction Date: August 01, 2003
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Singapore, Singapore
5V 200MHz Analog Switch and Multiplexer IC
743-SN74CBT6800CDGVR
5V 200MHz Analog Switch and Multiplexer IC 743-SN74CBT6800CDGVR
10-Ch FET Bus Switch, 5V, 200MHz, SPST, CMOS, TFSOP Product overview: SN74CBT6800CDGVR from Texas Instruments is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, 200MHz. Search-friendly keywords include Analog Switch and Multiplexer IC, Encoders, Decoders, Multiplexers & Demultiplexers, electronic component, datasheet, replacement part, 5V, 200MHz. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 743-SN74CBT6800CDGVR can be used for catalog matching and distributor lookup.

10-Ch FET Bus Switch, 5V, 200MHz, SPST, CMOS, TFSOP Product overview: SN74CBT6800CDGVR from Texas Instruments is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, 200MHz. Search-friendly keywords include Analog Switch and Multiplexer IC, Encoders, Decoders, Multiplexers & Demultiplexers, electronic component, datasheet, replacement part, 5V, 200MHz. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 743-SN74CBT6800CDGVR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Signal Switches, Multiplexers, Decoders - 296-19234-2-ND - DigiKey
Thief River Falls, MN, United States
Signal Switches, Multiplexers, Decoders
296-19234-2-ND
Signal Switches, Multiplexers, Decoders 296-19234-2-ND
Bus Switch 10 x 1:1 24-TVSOP

Bus Switch 10 x 1:1 24-TVSOP

Buy Now Datasheet
Logic - Signal Switches, Multiplexers, Decoders - SN74CBT6800CDGVR - Lingto Electronic Limited
Shenzhen, China
Logic - Signal Switches, Multiplexers, Decoders
SN74CBT6800CDGVR
Logic - Signal Switches, Multiplexers, Decoders SN74CBT6800CDGVR
IC BUS SWITCH 10 X 1:1 24TVSOP

IC BUS SWITCH 10 X 1:1 24TVSOP

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Lingto Electronic Limited
Product Category IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers
Product Number 794983-SN74CBT6800CDGVR 743-SN74CBT6800CDGVR 296-19234-2-ND SN74CBT6800CDGVR
Product Name Logic - Logic - Signal Switches, Multiplexers, Decoders - SN74CBT6800CDGVR 5V 200MHz Analog Switch and Multiplexer IC Signal Switches, Multiplexers, Decoders Logic - Signal Switches, Multiplexers, Decoders
Supply Voltage (VS) 4 to 5.5 volts 5 volts
Operating Temperature -40 to 85 C (-40 to 185 F) -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Standards and Certifications RoHS
Bandwidth 200 MHz
Unlock Full Specs
to access all available technical data