onsemi TRANSISTORS - Transistors (BJT) - Single - MJD122G MJD122G

Description
Manufacturer: ON Semiconductor Win Source Part Number: 1077378-MJD122G Packaging: Tube/Rail Mounting: SMD (SMT) Frequency - Transition: 4MHz Transistor Polarity: NPN - Darlington Family Name: MJD122 Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -65°C to 150°C (TJ) Case / Package: DPAK-3 Maximum Current Collector: 8A VCEO Maximum Collector-Emitter Breakdown Voltage: 100V Max Vce (sat): 4V @ 80mA, 8A Collector Cut-off Current(Max): 10μA Typical Gain (hFE) (Min): 1000 @ 4A, 4V Maximum Power Dissipation: 1.75W Alternative Parts (Cross-Reference): CJD122; CJD122 Lead Free; CJD122 TR; CJD122 BK; Introduction Date: August 31, 1995 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2028 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Limited Application Field: Used in Industrial, Automotive
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 1077378-MJD122G Packaging: Tube/Rail Mounting: SMD (SMT) Frequency - Transition: 4MHz Transistor Polarity: NPN - Darlington Family Name: MJD122 Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -65°C to 150°C (TJ) Case / Package: DPAK-3 Maximum Current Collector: 8A VCEO Maximum Collector-Emitter Breakdown Voltage: 100V Max Vce (sat): 4V @ 80mA, 8A Collector Cut-off Current(Max): 10μA Typical Gain (hFE) (Min): 1000 @ 4A, 4V Maximum Power Dissipation: 1.75W Alternative Parts (Cross-Reference): CJD122; CJD122 Lead Free; CJD122 TR; CJD122 BK; Introduction Date: August 31, 1995 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2028 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Limited Application Field: Used in Industrial, Automotive
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors (BJT) - Single - MJD122G - 1077378-MJD122G - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - MJD122G
1077378-MJD122G
TRANSISTORS - Transistors (BJT) - Single - MJD122G 1077378-MJD122G
Manufacturer: ON Semiconductor Win Source Part Number: 1077378-MJD122G Packaging: Tube/Rail Mounting: SMD (SMT) Frequency - Transition: 4MHz Transistor Polarity: NPN - Darlington Family Name: MJD122 Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -65°C to 150°C (TJ) Case / Package: DPAK-3 Maximum Current Collector: 8A VCEO Maximum Collector-Emitter Breakdown Voltage: 100V Max Vce (sat): 4V @ 80mA, 8A Collector Cut-off Current(Max): 10μA Typical Gain (hFE) (Min): 1000 @ 4A, 4V Maximum Power Dissipation: 1.75W Alternative Parts (Cross-Reference): CJD122; CJD122 Lead Free; CJD122 TR; CJD122 BK; Introduction Date: August 31, 1995 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2028 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Limited Application Field: Used in Industrial, Automotive

Manufacturer: ON Semiconductor
Win Source Part Number: 1077378-MJD122G
Packaging: Tube/Rail
Mounting: SMD (SMT)
Frequency - Transition: 4MHz
Transistor Polarity: NPN - Darlington
Family Name: MJD122
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -65°C to 150°C (TJ)
Case / Package: DPAK-3
Maximum Current Collector: 8A
VCEO Maximum Collector-Emitter Breakdown Voltage: 100V
Max Vce (sat): 4V @ 80mA, 8A
Collector Cut-off Current(Max): 10μA
Typical Gain (hFE) (Min): 1000 @ 4A, 4V
Maximum Power Dissipation: 1.75W
Alternative Parts (Cross-Reference): CJD122; CJD122 Lead Free; CJD122 TR; CJD122 BK;
Introduction Date: August 31, 1995
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2028
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Limited
Application Field: Used in Industrial, Automotive

Buy Now Datasheet
Darlington Pairs - 6881509 - RS Components, Ltd.
Corby, Northants, United Kingdom
Darlington Pairs
6881509
Darlington Pairs 6881509
Trans Darlington NPN 100V 8A DPAK

Trans Darlington NPN 100V 8A DPAK

Supplier's Site
Darlington Pairs - 1035056 - RS Components, Ltd.
Corby, Northants, United Kingdom
Darlington Pairs
1035056
Darlington Pairs 1035056
Trans Darlington NPN 100V 8A DPAK

Trans Darlington NPN 100V 8A DPAK

Supplier's Site
Singapore, Singapore
100V 8A 1750mW DPAK Bipolar Transistor
276-MJD122G
100V 8A 1750mW DPAK Bipolar Transistor 276-MJD122G
Trans Darlington NPN 100V 8A 1750mW 3-Pin(2+Tab) DPAK Tube Product overview: MJD122G from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 8A, 1750mW, DPAK. Search-friendly keywords include transistor, BJT, switching, amplification, 100V, 8A, 1750mW, DPAK, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-MJD122G can be used for catalog matching and distributor lookup.

Trans Darlington NPN 100V 8A 1750mW 3-Pin(2+Tab) DPAK Tube Product overview: MJD122G from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 8A, 1750mW, DPAK. Search-friendly keywords include transistor, BJT, switching, amplification, 100V, 8A, 1750mW, DPAK, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-MJD122G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single Bipolar Transistors - MJD122GOS-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
MJD122GOS-ND
Single Bipolar Transistors MJD122GOS-ND
Bipolar (BJT) Transistor NPN - Darlington 100V 8A 4MHz 20W Surface Mount DPAK

Bipolar (BJT) Transistor NPN - Darlington 100V 8A 4MHz 20W Surface Mount DPAK

Buy Now Datasheet
Sheung Wan, Hong Kong
Darlington Transistors
MJD122G
Darlington Transistors MJD122G
Darlington Transistors 8A 100V Bipolar Power NPN

Darlington Transistors 8A 100V Bipolar Power NPN

Buy Now Datasheet
Single Bipolar Transistors - MJD122G - ODG (Origin Data Global)
Shenzhen, China
Single Bipolar Transistors
MJD122G
Single Bipolar Transistors MJD122G
TRANS NPN DARL 100V 8A DPAK

TRANS NPN DARL 100V 8A DPAK

Supplier's Site Datasheet
Bipolar Transistor, Npn, 100V; Transistor Polarity Onsemi - 42K1269 - Newark, An Avnet Company
Chicago, IL, United States
Bipolar Transistor, Npn, 100V; Transistor Polarity Onsemi
42K1269
Bipolar Transistor, Npn, 100V; Transistor Polarity Onsemi 42K1269
BIPOLAR TRANSISTOR, NPN, 100V; Transistor Polarity:NPN; Collector Emitter Voltage Max:100V; Continuous Collector Current:8A; Power Dissipation:1.75W; Transistor Mounting:Surface Mount; No. of Pins:3Pins; Transition Frequency:- RoHS Compliant: Yes

BIPOLAR TRANSISTOR, NPN, 100V; Transistor Polarity:NPN; Collector Emitter Voltage Max:100V; Continuous Collector Current:8A; Power Dissipation:1.75W; Transistor Mounting:Surface Mount; No. of Pins:3Pins; Transition Frequency:- RoHS Compliant: Yes

Supplier's Site Datasheet
Transistor, Darlington, 100V, 8A, D-Pak; Transistor Polarity Onsemi - 38K5595 - Newark, An Avnet Company
Chicago, IL, United States
Transistor, Darlington, 100V, 8A, D-Pak; Transistor Polarity Onsemi
38K5595
Transistor, Darlington, 100V, 8A, D-Pak; Transistor Polarity Onsemi 38K5595
TRANSISTOR, DARLINGTON, 100V, 8A, D-PAK; Transistor Polarity:NPN; Collector Emitter Voltage V(br)ceo:100V; Transition Frequency ft:-; Power Dissipation Pd:1.75W; DC Collector Current:8A; DC Current Gain hFE:2500hFE; Transistor Case RoHS Compliant: Yes

TRANSISTOR, DARLINGTON, 100V, 8A, D-PAK; Transistor Polarity:NPN; Collector Emitter Voltage V(br)ceo:100V; Transition Frequency ft:-; Power Dissipation Pd:1.75W; DC Collector Current:8A; DC Current Gain hFE:2500hFE; Transistor Case RoHS Compliant: Yes

Supplier's Site Datasheet
Futian, Shenzhen, China
Triode/MOS Tube/Transistor >> Darlington Transistors
MJD122G
Triode/MOS Tube/Transistor >> Darlington Transistors MJD122G
100V 1000@4V,4A NPN 8A 20W TO-252-2(DPAK) Darlington Transistors ROHS

100V 1000@4V,4A NPN 8A 20W TO-252-2(DPAK) Darlington Transistors ROHS

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - MJD122G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
MJD122G
Discrete Semiconductor Products - Transistors - Bipolar (BJT) MJD122G
TRANS NPN DARL 100V 8A DPAK

TRANS NPN DARL 100V 8A DPAK

Supplier's Site

Technical Specifications

  Win Source Electronics RS Components, Ltd. ERSAELECTRONICS PTE. LTD. DigiKey VAST STOCK CO., LIMITED ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company LCSC Electronics Technology (HK) Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Darlington Transistors Darlington Transistors Bipolar RF Transistors Transistors Darlington Transistors Bipolar RF Transistors Bipolar RF Transistors Darlington Transistors Darlington Transistors Bipolar RF Transistors
Product Number 1077378-MJD122G 6881509 276-MJD122G MJD122GOS-ND MJD122G MJD122G 42K1269 38K5595 MJD122G MJD122G
Product Name TRANSISTORS - Transistors (BJT) - Single - MJD122G Darlington Pairs 100V 8A 1750mW DPAK Bipolar Transistor Single Bipolar Transistors Darlington Transistors Single Bipolar Transistors Bipolar Transistor, Npn, 100V; Transistor Polarity Onsemi Transistor, Darlington, 100V, 8A, D-Pak; Transistor Polarity Onsemi Triode/MOS Tube/Transistor >> Darlington Transistors Discrete Semiconductor Products - Transistors - Bipolar (BJT)
Polarity NPN; NPN - Darlington NPN NPN NPN - Darlington; NPN NPN NPN
VCEO 100 volts 100 volts 100 volts 100 volts 100 volts
IC(max) 8000 milliamps 8000 milliamps 8000 milliamps 8000 milliamps 8000 milliamps 8000 milliamps
PD 1750 milliwatts 1750 milliwatts 1750 milliwatts 20000 milliwatts
TJ -65 to 150 C (-85 to 302 F) -65 to 150 C (-85 to 302 F) -65 to 150 C (-85 to 302 F)
Unlock Full Specs
to access all available technical data