Manufacturer: STMicroelectronics
Win Source Part Number: 038586-BDW94C
Packaging: Tube/Rail
Mounting: Through Hole
Transistor Polarity: PNP - Darlington
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: 150°C (TJ)
Case / Package: TO-220AB
Maximum Current Collector: 12A
VCEO Maximum Collector-Emitter Breakdown Voltage: 100V
Max Vce (sat): 3V @ 100mA, 10A
Collector Cut-off Current(Max): 1mA
Typical Gain (hFE) (Min): 750 @ 5A, 3V
Maximum Power Dissipation: 80W
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Balance
Application Field: Used in Audio, Motor Drive & Control, Industrial, Power Management
Trans Darlington PNP 100V 12A TO220
Trans Darlington PNP 100V 12A TO220
Bipolar (BJT) Transistor PNP - Darlington 100V 12A 80W Through Hole TO-220
TRANS PNP DARL 100V 12A TO220
Bipolar (BJT) Single Transistor, Darlington, PNP, 100 V, 80 W, 12 A, 20000 RoHS Compliant: Yes
TRANS PNP DARL 100V 12A TO220
Darlington Transistors PNP Power Darlington
| Win Source Electronics | RS Components, Ltd. | DigiKey | ODG (Origin Data Global) | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|
| Product Category | Transistors | Darlington Transistors | Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Darlington Transistors |
| Product Number | 038586-BDW94C | 4859058 | 497-7181-5-ND | BDW94C | 25M7708 | BDW94C | BDW94C |
| Product Name | TRANSISTORS - Transistors (BJT) - Single - BDW94C | Darlington Pairs | Single Bipolar Transistors | Single Bipolar Transistors | Bipolar (Bjt) Single Transistor, Darlington, Pnp, 100 V, 80 W, 12 A, 20000 Rohs Compliant Stmicroelectronics | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | Darlington Transistors |
| Polarity | PNP; PNP - Darlington | PNP | PNP | PNP - Darlington; PNP | PNP | ||
| Package Type | TO-220; SOT3; TO-220AB | TO-220; To-220 | TO-220; TO-220-3 | TO-220; TO-220-3 | TO-3 | ||
| Number of units in IC | 1 | ||||||
| IC(max) | 12000 milliamps | 12000 milliamps |