PNP Darlington Pwr Trans 250V 15A TO247
PNP Darlington Pwr Trans 250V 15A TO247
PNP Darlington Pwr Trans 250V 15A TO247
Manufacturer: ON Semiconductor
Win Source Part Number: 1223778-MJH11021G
Packaging: Tube
Mounting Style: Through Hole
Operating Temperature Range: -65°C ~ 150°C (TJ)
Package: TO-247-3
Power - Max: 150W
Transistor Type: PNP - Darlington
Frequency - Transition: 3MHz
Family Name: MJH11021
Categories: Discrete Semiconductor Products
Manufacturer Homepage: www.onsemi.com
Manufacturer Package: TO-247
Current - Collector (Ic) (Maximum): 15A
Voltage - Collector Emitter Breakdown (Maximum): 250V
Vce Saturation (Maximum) @ Ib, Ic: 4V @ 150mA, 15A
Current - Collector Cutoff (Maximum): 1mA
DC Current Gain (hFE) (Minimum) @ Ic, Vce: 400 @ 10A, 5V
Alternative Parts (Cross-Reference): NTE2650;
Introduction Date: October 01, 1996
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2024
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Limited
Application Field: Used in Industrial, Power Management, Motor Drive & Control
PNP Darlington Transistor 250V 15A TO-247 Product overview: MJH11021G from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 250V, 15A. Search-friendly keywords include transistor, BJT, switching, amplification, 250V, 15A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-MJH11021G can be used for catalog matching and distributor lookup.
Bipolar (BJT) Transistor PNP - Darlington 250V 15A 3MHz 150W Through Hole TO-247-3
Darlington Transistors 15A 250V Bipolar Power PNP
ACTIVEPOWER BIPOLAR TRANSISTOR, 15A I(C), 250V V(BR)CEO, 1-ELEMENT, PNP, SILICON, TO-247, PLASTIC/EPOXY, 3 PIN. FREE 2 YEAR RADWELL WARRANTY
TRANS PNP DARL 250V 15A TO247-3
DARLINGTON TRANSISTOR, PNP, -250V, TO-247; Transistor Polarity:PNP; Collector Emitter Voltage Max:250V; Continuous Collector Current:15A; Power Dissipation:150W; Transistor Mounting:Through Hole; No. of Pins:4Pins; Product Range:- RoHS Compliant: Yes
TRANS PNP DARL 250V 15A TO247-3
| RS Components, Ltd. | RS Components, Ltd. | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | VAST STOCK CO., LIMITED | Radwell International | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Darlington Transistors | Darlington Transistors | RF Transistors | Bipolar RF Transistors | Transistors | Darlington Transistors | RF Transistors | Bipolar RF Transistors | Darlington Transistors | Bipolar RF Transistors |
| Product Number | 7905393 | 7905393P | 1223778-MJH11021G | 276-MJH11021G | MJH11021GOS-ND | MJH11021G | 18725896 | MJH11021G | 26K4485 | MJH11021G |
| Product Name | Darlington Pairs | Darlington Pairs | TRANSISTORS - Transistors (BJT) - Single - MJH11021G | 250V 15A Bipolar Transistor | Single Bipolar Transistors | Darlington Transistors | Transistor | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | Darlington Transistor, Pnp, -250V, To-247; Transistor Polarity Onsemi | Single Bipolar Transistors |
| Polarity | PNP | PNP | PNP | PNP | PNP | PNP | PNP - Darlington; PNP | |||
| Package Type | TO-247; To-247 | TO-247; TO-247 | TO-247; SOT3 | TO-247; TO-247-3 | TO-3; TO-247 | TO-247; TO-247-3 | ||||
| Number of units in IC | 1 | 1 | ||||||||
| Packing Method | Tube; Tube | Tube; Tube | ||||||||
| TJ | -65 to 150 C (-85 to 302 F) | -65 C (-85 F) | -65 to 150 C (-85 to 302 F) |