onsemi 10A 60V TO-220 Bipolar Transistor 2N6387G

Description
10A 60V NPN Darlington Power BJT, TO-220 Product overview: 2N6387G from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10A, 60V, TO-220. Search-friendly keywords include transistor, BJT, switching, amplification, 10A, 60V, TO-220, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2N6387G can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
10A 60V NPN Darlington Power BJT, TO-220 Product overview: 2N6387G from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10A, 60V, TO-220. Search-friendly keywords include transistor, BJT, switching, amplification, 10A, 60V, TO-220, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2N6387G can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
10A 60V TO-220 Bipolar Transistor
276-2N6387G
10A 60V TO-220 Bipolar Transistor 276-2N6387G
10A 60V NPN Darlington Power BJT, TO-220 Product overview: 2N6387G from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10A, 60V, TO-220. Search-friendly keywords include transistor, BJT, switching, amplification, 10A, 60V, TO-220, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2N6387G can be used for catalog matching and distributor lookup.

10A 60V NPN Darlington Power BJT, TO-220 Product overview: 2N6387G from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10A, 60V, TO-220. Search-friendly keywords include transistor, BJT, switching, amplification, 10A, 60V, TO-220, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2N6387G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Darlington Pairs - 1867907P - RS Components, Ltd.
Corby, Northants, United Kingdom
Darlington Pairs
1867907P
Darlington Pairs 1867907P
ON Semiconductor, 2N6387G

ON Semiconductor, 2N6387G

Supplier's Site
Darlington Pairs - 1867344 - RS Components, Ltd.
Corby, Northants, United Kingdom
Darlington Pairs
1867344
Darlington Pairs 1867344
ON Semiconductor, 2N6387G

ON Semiconductor, 2N6387G

Supplier's Site
Darlington Pairs - 1867907 - RS Components, Ltd.
Corby, Northants, United Kingdom
Darlington Pairs
1867907
Darlington Pairs 1867907
ON Semiconductor, 2N6387G

ON Semiconductor, 2N6387G

Supplier's Site
TRANSISTORS - Transistors (BJT) - Single - 2N6387G - 762293-2N6387G - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - 2N6387G
762293-2N6387G
TRANSISTORS - Transistors (BJT) - Single - 2N6387G 762293-2N6387G
Manufacturer: ON Semiconductor Win Source Part Number: 762293-2N6387G Packaging: Tube Mounting Style: Through Hole Operating Temperature Range: -65°C ~ 150°C (TJ) Package: TO-220-3 Power - Max: 2W Transistor Type: NPN - Darlington Family Name: 2N6387 Categories: Discrete Semiconductor Products Manufacturer Package: TO-220AB Current - Collector (Ic) (Maximum): 10A Voltage - Collector Emitter Breakdown (Maximum): 60V Vce Saturation (Maximum) @ Ib, Ic: 3V @ 100mA, 10A Current - Collector Cutoff (Maximum): 1mA DC Current Gain (hFE) (Minimum) @ Ic, Vce: 1000 @ 5A, 3V Alternative Parts (Cross-Reference): 2SD1276Q; 2SD1276; 2SD1276R; ; Introduction Date: August 31, 1995 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2027 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Limited

Manufacturer: ON Semiconductor
Win Source Part Number: 762293-2N6387G
Packaging: Tube
Mounting Style: Through Hole
Operating Temperature Range: -65°C ~ 150°C (TJ)
Package: TO-220-3
Power - Max: 2W
Transistor Type: NPN - Darlington
Family Name: 2N6387
Categories: Discrete Semiconductor Products
Manufacturer Package: TO-220AB
Current - Collector (Ic) (Maximum): 10A
Voltage - Collector Emitter Breakdown (Maximum): 60V
Vce Saturation (Maximum) @ Ib, Ic: 3V @ 100mA, 10A
Current - Collector Cutoff (Maximum): 1mA
DC Current Gain (hFE) (Minimum) @ Ic, Vce: 1000 @ 5A, 3V
Alternative Parts (Cross-Reference): 2SD1276Q; 2SD1276; 2SD1276R; ;
Introduction Date: August 31, 1995
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2027
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Single Bipolar Transistors - 2N6387GOS-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
2N6387GOS-ND
Single Bipolar Transistors 2N6387GOS-ND
Bipolar (BJT) Transistor NPN - Darlington 60V 10A 2W Through Hole TO-220

Bipolar (BJT) Transistor NPN - Darlington 60V 10A 2W Through Hole TO-220

Buy Now Datasheet
Sheung Wan, Hong Kong
Darlington Transistors
2N6387G
Darlington Transistors 2N6387G
Darlington Transistors 10A 60V Bipolar Power NPN

Darlington Transistors 10A 60V Bipolar Power NPN

Buy Now Datasheet
Single Bipolar Transistors - 2N6387G - ODG (Origin Data Global)
Shenzhen, China
Single Bipolar Transistors
2N6387G
Single Bipolar Transistors 2N6387G
TRANS NPN DARL 60V 10A TO220

TRANS NPN DARL 60V 10A TO220

Supplier's Site Datasheet
Darlington Transistor, Npn, 60V, To-220; Transistor Polarity Onsemi - 42K3176 - Newark, An Avnet Company
Chicago, IL, United States
Darlington Transistor, Npn, 60V, To-220; Transistor Polarity Onsemi
42K3176
Darlington Transistor, Npn, 60V, To-220; Transistor Polarity Onsemi 42K3176
DARLINGTON TRANSISTOR, NPN, 60V, TO-220; Transistor Polarity:NPN; Collector Emitter Voltage Max:60V; Continuous Collector Current:10A; Power Dissipation:2W; Transistor Mounting:Through Hole; No. of Pins:3Pins; Transition Frequency:- RoHS Compliant: Yes

DARLINGTON TRANSISTOR, NPN, 60V, TO-220; Transistor Polarity:NPN; Collector Emitter Voltage Max:60V; Continuous Collector Current:10A; Power Dissipation:2W; Transistor Mounting:Through Hole; No. of Pins:3Pins; Transition Frequency:- RoHS Compliant: Yes

Supplier's Site
Trans Darlington NPN 60V 10A 3-Pin(3+Tab) TO-220AB Rail - 598-2N6387G - Utmel Electronic Limited
Hong Kong, China
Trans Darlington NPN 60V 10A 3-Pin(3+Tab) TO-220AB Rail
598-2N6387G
Trans Darlington NPN 60V 10A 3-Pin(3+Tab) TO-220AB Rail 598-2N6387G
Trans Darlington NPN 60V 10A 3-Pin(3+Tab) TO-220AB Rail

Trans Darlington NPN 60V 10A 3-Pin(3+Tab) TO-220AB Rail

Supplier's Site
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - 2N6387G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
2N6387G
Discrete Semiconductor Products - Transistors - Bipolar (BJT) 2N6387G
TRANS NPN DARL 60V 10A TO220

TRANS NPN DARL 60V 10A TO220

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. RS Components, Ltd. RS Components, Ltd. Win Source Electronics DigiKey VAST STOCK CO., LIMITED ODG (Origin Data Global) Newark, An Avnet Company Utmel Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Bipolar RF Transistors Darlington Transistors Darlington Transistors Transistors Transistors Darlington Transistors Bipolar RF Transistors Darlington Transistors Darlington Transistors Bipolar RF Transistors
Product Number 276-2N6387G 1867907P 1867344 762293-2N6387G 2N6387GOS-ND 2N6387G 2N6387G 42K3176 598-2N6387G 2N6387G
Product Name 10A 60V TO-220 Bipolar Transistor Darlington Pairs Darlington Pairs TRANSISTORS - Transistors (BJT) - Single - 2N6387G Single Bipolar Transistors Darlington Transistors Single Bipolar Transistors Darlington Transistor, Npn, 60V, To-220; Transistor Polarity Onsemi Trans Darlington NPN 60V 10A 3-Pin(3+Tab) TO-220AB Rail Discrete Semiconductor Products - Transistors - Bipolar (BJT)
Polarity NPN NPN NPN NPN NPN - Darlington; NPN NPN NPN; NPN
IC(max) 10000 milliamps 10000 milliamps 10000 milliamps 10000 milliamps 10000 milliamps
VCEO 60 volts 60 volts 60 volts 60 volts 60 volts
VCBO 60 volts
PD 2000 milliwatts 2000 milliwatts 2000 milliwatts
Unlock Full Specs
to access all available technical data