Bipolar (BJT) Transistor NPN - Darlington 100V 2A 2W Through Hole TO-220
Manufacturer: STMicroelectronics
Win Source Part Number: 032176-TIP112
Packaging: Tube/Rail
Mounting: Through Hole
Transistor Polarity: NPN - Darlington
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: 150°C (TJ)
Case / Package: TO-220AB
Maximum Current Collector: 2A
VCEO Maximum Collector-Emitter Breakdown Voltage: 100V
Max Vce (sat): 2.5V @ 8mA, 2A
Collector Cut-off Current(Max): 2mA
Typical Gain (hFE) (Min): 1000 @ 1A, 4V
Maximum Power Dissipation: 2W
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Limited
Application Field: Used in Industrial
Trans Darlington NPN 100V 2A TO220
Trans Darlington NPN 100V 2A TO220
TRANSISTOR, NPN DARL 100V 2A
Bipolar (BJT) Single Transistor, Darlington, NPN, 100 V, 2 W, 2 A, 1000 RoHS Compliant: Yes
TRANS NPN DARL 100V 2A TO220
Darlington Transistors NPN Power Darlington
| DigiKey | Win Source Electronics | RS Components, Ltd. | Allied Electronics, Inc. | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|
| Product Category | Transistors | Transistors | Darlington Transistors | Darlington Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Darlington Transistors |
| Product Number | 497-2533-5-ND | 032176-TIP112 | 4369779 | 70013737 | 95M9095 | TIP112 | TIP112 |
| Product Name | Single Bipolar Transistors | TRANSISTORS - Transistors (BJT) - Single - TIP112 | Darlington Pairs | TRANSISTOR, NPN DARL 100V 2A | Bipolar (Bjt) Single Transistor, Darlington, Npn, 100 V, 2 W, 2 A, 1000 Rohs Compliant Stmicroelectronics | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | Darlington Transistors |
| Polarity | NPN | NPN; NPN - Darlington | NPN | NPN | NPN | ||
| Package Type | TO-220; TO-220-3 | TO-220; SOT3; TO-220AB | TO-220; To-220 | TO-220 | TO-3 | ||
| Number of units in IC | 1 | ||||||
| hfe | 500 |