Darlington Array x7 NPN 50V 0.5A SO16
Darlington Array x7 NPN 50V 0.5A SO16
Darlington Array x7 NPN 50V 0.5A SO16
Power Switch/Driver 1:1 NPN 500mA 16-SO
Power Switch/Driver 1:1 NPN 500mA 16-SO
Power Switch/Driver 1:1 NPN 500mA 16-SO
Bipolar (BJT) Array Transistor, Darlington, Dual NPN, 50 V, 500 mA, 1000, SOIC RoHS Compliant: Yes
Bipolar (BJT) Array Transistor, Darlington, Dual NPN, 50 V, 500 mA, 1000, SOIC RoHS Compliant: Yes
Darlington Transistors Seven NPN Array
| RS Components, Ltd. | RS Components, Ltd. | DigiKey | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Darlington Transistors | Darlington Transistors | Transistors | Bipolar RF Transistors | Darlington Transistors |
| Product Number | 6868155 | 6868155P | 497-2341-1-ND | 06X1086 | ULN2001D1013TR |
| Product Name | Darlington Pairs | Darlington Pairs | Bipolar Transistor Arrays | Bipolar (Bjt) Array Transistor, Darlington, Dual Npn, 50 V, 500 Ma, 1000, Soic Rohs Compliant Stmicroelectronics | Darlington Transistors |
| Polarity | NPN | NPN | NPN | NPN |