Texas Instruments Standard Linear and Logic Darlington Pairs ULN2003AID

Description
Trans Darlington NPN 50V 0.5A SOIC16
Request a Quote Datasheet
Description
Trans Darlington NPN 50V 0.5A SOIC16
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Darlington Pairs - 6659197 - RS Components, Ltd.
Corby, Northants, United Kingdom
Darlington Pairs
6659197
Darlington Pairs 6659197
Trans Darlington NPN 50V 0.5A SOIC16

Trans Darlington NPN 50V 0.5A SOIC16

Supplier's Site
Darlington Pairs - 6659197P - RS Components, Ltd.
Corby, Northants, United Kingdom
Darlington Pairs
6659197P
Darlington Pairs 6659197P
Trans Darlington NPN 50V 0.5A SOIC16

Trans Darlington NPN 50V 0.5A SOIC16

Supplier's Site
Darlington Pairs - 9236661 - RS Components, Ltd.
Corby, Northants, United Kingdom
Darlington Pairs
9236661
Darlington Pairs 9236661
Trans Darlington NPN 50V 0.5A SOIC16

Trans Darlington NPN 50V 0.5A SOIC16

Supplier's Site
TRANSISTORS - Transistors (BJT) - Arrays - ULN2003AID - 1277074-ULN2003AID - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Arrays - ULN2003AID
1277074-ULN2003AID
TRANSISTORS - Transistors (BJT) - Arrays - ULN2003AID 1277074-ULN2003AID
Manufacturer: Texas Instruments Win Source Part Number: 1277074-ULN2003AID Packaging: Tube Mounting Style: SMD Transistor Type: 7 NPN Darlington Categories: Discrete Semiconductor Products Supplier Device Package: 16-SOIC Temperature Range - Operating: -40°C ~ 105°C Manufacturer Homepage: www.ti.com Manufacturer Package: 16-SOIC Current - Collector (Ic) (Maximum): 500mA Voltage - Collector Emitter Breakdown (Maximum): 50V Current - Collector Cutoff (Maximum): 50μA Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Limited Family Part Number: ULN2003AI Manufacturer Pack Quantity: 40 MSL Level: 1 (Unlimited) Vce Saturation (Maximum) at Ib, Ic: 1.6V at 500μA, 350mA

Manufacturer: Texas Instruments
Win Source Part Number: 1277074-ULN2003AID
Packaging: Tube
Mounting Style: SMD
Transistor Type: 7 NPN Darlington
Categories: Discrete Semiconductor Products
Supplier Device Package: 16-SOIC
Temperature Range - Operating: -40°C ~ 105°C
Manufacturer Homepage: www.ti.com
Manufacturer Package: 16-SOIC
Current - Collector (Ic) (Maximum): 500mA
Voltage - Collector Emitter Breakdown (Maximum): 50V
Current - Collector Cutoff (Maximum): 50μA
Popularity: Medium
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Limited
Family Part Number: ULN2003AI
Manufacturer Pack Quantity: 40
MSL Level: 1 (Unlimited)
Vce Saturation (Maximum) at Ib, Ic: 1.6V at 500μA, 350mA

Buy Now
Bipolar Transistor Arrays - 296-27170-5-ND - DigiKey
Thief River Falls, MN, United States
Bipolar Transistor Arrays
296-27170-5-ND
Bipolar Transistor Arrays 296-27170-5-ND
Power Switch/Driver 1:1 NPN 500mA 16-SOIC

Power Switch/Driver 1:1 NPN 500mA 16-SOIC

Buy Now Datasheet
Semiconductor ((Nw)); Msl Texas Instruments - 29AH8393 - Newark, An Avnet Company
Chicago, IL, United States
Semiconductor ((Nw)); Msl Texas Instruments
29AH8393
Semiconductor ((Nw)); Msl Texas Instruments 29AH8393
SEMICONDUCTOR ((NW)); MSL:MSL 1 - Unlimited; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes

SEMICONDUCTOR ((NW)); MSL:MSL 1 - Unlimited; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes

Supplier's Site
Sheung Wan, Hong Kong
Darlington Transistors
ULN2003AID
Darlington Transistors ULN2003AID
Darlington Transistors Hi-Vltg Hi-Crnt Darl Transistor Arrays

Darlington Transistors Hi-Vltg Hi-Crnt Darl Transistor Arrays

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Power Distribution Switches, Load Drivers - ULN2003AID - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Power Distribution Switches, Load Drivers
ULN2003AID
Integrated Circuits (ICs) - Power Management (PMIC) - Power Distribution Switches, Load Drivers ULN2003AID
TRANS 7NPN DARL 50V 0.5A 16SOIC

TRANS 7NPN DARL 50V 0.5A 16SOIC

Supplier's Site

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. Win Source Electronics DigiKey Newark, An Avnet Company VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Darlington Transistors Darlington Transistors RF Transistors Transistors Transistors Darlington Transistors RF Transistors
Product Number 6659197 6659197P 1277074-ULN2003AID 296-27170-5-ND 29AH8393 ULN2003AID ULN2003AID
Product Name Darlington Pairs Darlington Pairs TRANSISTORS - Transistors (BJT) - Arrays - ULN2003AID Bipolar Transistor Arrays Semiconductor ((Nw)); Msl Texas Instruments Darlington Transistors Integrated Circuits (ICs) - Power Management (PMIC) - Power Distribution Switches, Load Drivers
Polarity NPN NPN NPN NPN
Unlock Full Specs
to access all available technical data

Similar Products

GaAs Fet Switches - KS206 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 4000 MHz
View Details
Single FETs, MOSFETs - 64-4051-ND - DigiKey
Infineon Technologies AG
Specs
Polarity N-Channel
Package Type TO-252 (DPAK); TO-252-3, DPAK (2 Leads + Tab), SC-63
View Details
2 suppliers