onsemi Single Bipolar Transistors MJD127T4G

Description
Bipolar (BJT) Transistor PNP - Darlington 100V 8A 4MHz 1.75W Surface Mount DPAK
Request a Quote Datasheet
Description
Bipolar (BJT) Transistor PNP - Darlington 100V 8A 4MHz 1.75W Surface Mount DPAK
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Bipolar Transistors - MJD127T4GOSTR-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
MJD127T4GOSTR-ND
Single Bipolar Transistors MJD127T4GOSTR-ND
Bipolar (BJT) Transistor PNP - Darlington 100V 8A 4MHz 1.75W Surface Mount DPAK

Bipolar (BJT) Transistor PNP - Darlington 100V 8A 4MHz 1.75W Surface Mount DPAK

Buy Now Datasheet
Single Bipolar Transistors - MJD127T4GOSCT-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
MJD127T4GOSCT-ND
Single Bipolar Transistors MJD127T4GOSCT-ND
Bipolar (BJT) Transistor PNP - Darlington 100V 8A 4MHz 1.75W Surface Mount DPAK

Bipolar (BJT) Transistor PNP - Darlington 100V 8A 4MHz 1.75W Surface Mount DPAK

Buy Now Datasheet
Single Bipolar Transistors - MJD127T4GOSDKR-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
MJD127T4GOSDKR-ND
Single Bipolar Transistors MJD127T4GOSDKR-ND
Bipolar (BJT) Transistor PNP - Darlington 100V 8A 4MHz 1.75W Surface Mount DPAK

Bipolar (BJT) Transistor PNP - Darlington 100V 8A 4MHz 1.75W Surface Mount DPAK

Buy Now Datasheet
Darlington Pairs - 463111P - RS Components, Ltd.
Corby, Northants, United Kingdom
Darlington Pairs
463111P
Darlington Pairs 463111P
Trans Darlington PNP 100V 8A DPAK

Trans Darlington PNP 100V 8A DPAK

Supplier's Site
Darlington Pairs - 1007572 - RS Components, Ltd.
Corby, Northants, United Kingdom
Darlington Pairs
1007572
Darlington Pairs 1007572
Trans Darlington PNP 100V 8A DPAK

Trans Darlington PNP 100V 8A DPAK

Supplier's Site
Singapore, Singapore
100V 8A DPAK Bipolar Transistor
276-MJD127T4G
100V 8A DPAK Bipolar Transistor 276-MJD127T4G
PNP Darlington Transistor 100V 8A DPAK Tape & Reel Product overview: MJD127T4G from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 8A, DPAK. Search-friendly keywords include transistor, BJT, switching, amplification, 100V, 8A, DPAK, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-MJD127T4G can be used for catalog matching and distributor lookup.

PNP Darlington Transistor 100V 8A DPAK Tape & Reel Product overview: MJD127T4G from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 8A, DPAK. Search-friendly keywords include transistor, BJT, switching, amplification, 100V, 8A, DPAK, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-MJD127T4G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors (BJT) - Single - MJD127T4G - 003597-MJD127T4G - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - MJD127T4G
003597-MJD127T4G
TRANSISTORS - Transistors (BJT) - Single - MJD127T4G 003597-MJD127T4G
Manufacturer: ON Semiconductor Win Source Part Number: 003597-MJD127T4G Packaging: Reel - TR Mounting: SMD (SMT) Frequency - Transition: 4MHz Transistor Polarity: PNP - Darlington Family Name: MJD127 Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -65°C to 150°C (TJ) Case / Package: DPAK-3 Maximum Current Collector: 8A VCEO Maximum Collector-Emitter Breakdown Voltage: 100V Max Vce (sat): 4V @ 80mA, 8A Collector Cut-off Current(Max): 10μA Typical Gain (hFE) (Min): 1000 @ 4A, 4V Maximum Power Dissipation: 1.75W Alternative Parts (Cross-Reference): CJD127; CJD127 Lead Free; MJD127T4; MJD127-TP; Introduction Date: August 31, 1995 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2028 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Sufficient Application Field: Used in Industrial, Power Management, Automotive

Manufacturer: ON Semiconductor
Win Source Part Number: 003597-MJD127T4G
Packaging: Reel - TR
Mounting: SMD (SMT)
Frequency - Transition: 4MHz
Transistor Polarity: PNP - Darlington
Family Name: MJD127
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -65°C to 150°C (TJ)
Case / Package: DPAK-3
Maximum Current Collector: 8A
VCEO Maximum Collector-Emitter Breakdown Voltage: 100V
Max Vce (sat): 4V @ 80mA, 8A
Collector Cut-off Current(Max): 10μA
Typical Gain (hFE) (Min): 1000 @ 4A, 4V
Maximum Power Dissipation: 1.75W
Alternative Parts (Cross-Reference): CJD127; CJD127 Lead Free; MJD127T4; MJD127-TP;
Introduction Date: August 31, 1995
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2028
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Sufficient
Application Field: Used in Industrial, Power Management, Automotive

Buy Now Datasheet
Darlington Transistor, Pnp, -100V, D-Pak; Transistor Polarity Onsemi - 10N9470 - Newark, An Avnet Company
Chicago, IL, United States
Darlington Transistor, Pnp, -100V, D-Pak; Transistor Polarity Onsemi
10N9470
Darlington Transistor, Pnp, -100V, D-Pak; Transistor Polarity Onsemi 10N9470
DARLINGTON TRANSISTOR, PNP, -100V, D-PAK; Transistor Polarity:PNP; Collector Emitter Voltage Max:100V; Continuous Collector Current:8A; Power Dissipation:20W; Transistor Mounting:Surface Mount; No. of Pins:4Pins; Product Range:- RoHS Compliant: Yes

DARLINGTON TRANSISTOR, PNP, -100V, D-PAK; Transistor Polarity:PNP; Collector Emitter Voltage Max:100V; Continuous Collector Current:8A; Power Dissipation:20W; Transistor Mounting:Surface Mount; No. of Pins:4Pins; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet
Darlington Transistor, Pnp, -100V, D-Pak, Full Reel; Transistor Polarity Onsemi - 45J1483 - Newark, An Avnet Company
Chicago, IL, United States
Darlington Transistor, Pnp, -100V, D-Pak, Full Reel; Transistor Polarity Onsemi
45J1483
Darlington Transistor, Pnp, -100V, D-Pak, Full Reel; Transistor Polarity Onsemi 45J1483
DARLINGTON TRANSISTOR, PNP, -100V, D-PAK, FULL REEL; Transistor Polarity:PNP; Collector Emitter Voltage Max:100V; Continuous Collector Current:8A; Power Dissipation:20W; Transistor Mounting:Surface Mount; No. of Pins:4Pins RoHS Compliant: Yes

DARLINGTON TRANSISTOR, PNP, -100V, D-PAK, FULL REEL; Transistor Polarity:PNP; Collector Emitter Voltage Max:100V; Continuous Collector Current:8A; Power Dissipation:20W; Transistor Mounting:Surface Mount; No. of Pins:4Pins RoHS Compliant: Yes

Supplier's Site
Transistor, Pnp, -100V, -8A, To-252-3; Transistor Polarity Onsemi - 90W4488 - Newark, An Avnet Company
Chicago, IL, United States
Transistor, Pnp, -100V, -8A, To-252-3; Transistor Polarity Onsemi
90W4488
Transistor, Pnp, -100V, -8A, To-252-3; Transistor Polarity Onsemi 90W4488
TRANSISTOR, PNP, -100V, -8A, TO-252-3; Transistor Polarity:PNP; Collector Emitter Voltage V(br)ceo:-100V; Transition Frequency ft:4MHz; Power Dissipation Pd:20W; DC Collector Current:-8A; DC Current Gain hFE:100hFE; Transistor Case RoHS Compliant: Yes

TRANSISTOR, PNP, -100V, -8A, TO-252-3; Transistor Polarity:PNP; Collector Emitter Voltage V(br)ceo:-100V; Transition Frequency ft:4MHz; Power Dissipation Pd:20W; DC Collector Current:-8A; DC Current Gain hFE:100hFE; Transistor Case RoHS Compliant: Yes

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - MJD127T4G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
MJD127T4G
Discrete Semiconductor Products - Transistors - Bipolar (BJT) MJD127T4G
TRANS PNP DARL 100V 8A DPAK

TRANS PNP DARL 100V 8A DPAK

Supplier's Site
Single Bipolar Transistors - MJD127T4G - ODG (Origin Data Global)
Shenzhen, China
Single Bipolar Transistors
MJD127T4G
Single Bipolar Transistors MJD127T4G
TRANS PNP DARL 100V 8A DPAK

TRANS PNP DARL 100V 8A DPAK

Supplier's Site Datasheet
TRANS PNP DARL 100V 8A DPAK - 598-MJD127T4G - Utmel Electronic Limited
Hong Kong, China
TRANS PNP DARL 100V 8A DPAK
598-MJD127T4G
TRANS PNP DARL 100V 8A DPAK 598-MJD127T4G
TRANS PNP DARL 100V 8A DPAK

TRANS PNP DARL 100V 8A DPAK

Supplier's Site
Sheung Wan, Hong Kong
Darlington Transistors
MJD127T4G
Darlington Transistors MJD127T4G
Darlington Transistors 8A 100V Bipolar Power PNP

Darlington Transistors 8A 100V Bipolar Power PNP

Buy Now Datasheet
Futian, Shenzhen, China
Triode/MOS Tube/Transistor >> Darlington Transistors
MJD127T4G
Triode/MOS Tube/Transistor >> Darlington Transistors MJD127T4G
100V 1000@4V,4A PNP 8A 1.75W TO-252-2(DPAK) Darlington Transistors ROHS

100V 1000@4V,4A PNP 8A 1.75W TO-252-2(DPAK) Darlington Transistors ROHS

Supplier's Site Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. RS Components, Ltd. ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) Utmel Electronic Limited VAST STOCK CO., LIMITED LCSC Electronics Technology (HK) Limited
Product Category Transistors Darlington Transistors Darlington Transistors Bipolar RF Transistors Darlington Transistors Darlington Transistors Transistors Bipolar RF Transistors Bipolar RF Transistors Transistors Darlington Transistors Darlington Transistors
Product Number MJD127T4GOSTR-ND 463111P 1007572 276-MJD127T4G 003597-MJD127T4G 10N9470 90W4488 MJD127T4G MJD127T4G 598-MJD127T4G MJD127T4G MJD127T4G
Product Name Single Bipolar Transistors Darlington Pairs Darlington Pairs 100V 8A DPAK Bipolar Transistor TRANSISTORS - Transistors (BJT) - Single - MJD127T4G Darlington Transistor, Pnp, -100V, D-Pak; Transistor Polarity Onsemi Transistor, Pnp, -100V, -8A, To-252-3; Transistor Polarity Onsemi Discrete Semiconductor Products - Transistors - Bipolar (BJT) Single Bipolar Transistors TRANS PNP DARL 100V 8A DPAK Darlington Transistors Triode/MOS Tube/Transistor >> Darlington Transistors
Polarity PNP PNP PNP PNP PNP; PNP - Darlington PNP PNP PNP - Darlington; PNP PNP; PNP PNP
Package Type TO-252 (DPAK); TO-252-3, DPAK (2 Leads + Tab), SC-63 TO-252 (DPAK); TO-252 TO-252 (DPAK); Dpak (to-252) SOT3; DPAK-3 TO-3 TO-3 TO-252 (DPAK); TO-252-3, DPak (2 Leads + Tab), SC-63 TO-252 (DPAK)
Number of units in IC 1 1
IC(max) 8000 milliamps 8000 milliamps 8000 milliamps 8000 milliamps 8000 milliamps 8000 milliamps
VCEO 100 volts 100 volts 100 volts 100 volts 100 volts 100 volts
Unlock Full Specs
to access all available technical data