Trans Darlington NPN 100V 16A TO252
Trans Darlington NPN 100V 16A TO252
Trans Darlington NPN 100V 16A TO252
Bipolar (BJT) Transistor NPN - Darlington 100V 8A 20W Surface Mount DPAK
Bipolar (BJT) Transistor NPN - Darlington 100V 8A 20W Surface Mount DPAK
Bipolar (BJT) Transistor NPN - Darlington 100V 8A 20W Surface Mount DPAK
100V 1000@4V,4A NPN 8A 20W TO-252-2(DPAK) Darlington Transistors ROHS
DARLINGTON TRANSISTOR, NPN, 100V, TO-252; Transistor Polarity:NPN; Collector Emitter Voltage Max:100V; Continuous Collector Current:5A; Power Dissipation:20W; Transistor Mounting:Surface Mount; No. of Pins:3Pins; Product Range:- RoHS Compliant: Yes
Bipolar (BJT) Single Transistor, NPN, 100 V, 20 W, 5 A, 1000 RoHS Compliant: Yes
TRANS NPN DARL 100V 8A DPAK
TRANS NPN DARL 100V 8A DPAK
Darlington Transistors NPN Power Darlington
| RS Components, Ltd. | RS Components, Ltd. | DigiKey | LCSC Electronics Technology (HK) Limited | Newark, An Avnet Company | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Darlington Transistors | Darlington Transistors | Transistors | Darlington Transistors | Darlington Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Darlington Transistors |
| Product Number | 6868130 | 6868130P | 497-2469-6-ND | MJD122T4 | 89K0801 | 07X1933 | MJD122T4 | MJD122T4 | MJD122T4 |
| Product Name | Darlington Pairs | Darlington Pairs | Single Bipolar Transistors | Triode/MOS Tube/Transistor >> Darlington Transistors | Darlington Transistor, Npn, 100V, To-252; Transistor Polarity Stmicroelectronics | Bipolar (Bjt) Single Transistor, Npn, 100 V, 20 W, 5 A, 1000 Rohs Compliant Stmicroelectronics | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | Single Bipolar Transistors | Darlington Transistors |
| Polarity | NPN | NPN | NPN | NPN | NPN | NPN | NPN - Darlington; NPN | ||
| Package Type | TO-252 (DPAK); Dpak (to-252) | TO-252 (DPAK); TO-252 | TO-252 (DPAK); TO-252-3, DPAK (2 Leads + Tab), SC-63 | TO-252 (DPAK) | TO-3 | TO-3 | TO-252 (DPAK); TO-252-3, DPak (2 Leads + Tab), SC-63 | ||
| Number of units in IC | 1 | 1 | |||||||
| hfe | 1000 | ||||||||
| VCEO | 100 volts | 100 volts | 100 volts | 100 volts |