ULN2004ADR, Trans Darlington NPN
ULN2004ADR, Trans Darlington NPN
ULN2004ADR, Trans Darlington NPN
Power Switch/Driver 1:1 NPN 500mA 16-SOIC
Power Switch/Driver 1:1 NPN 500mA 16-SOIC
Power Switch/Driver 1:1 NPN 500mA 16-SOIC
TRANSISTOR ARRAY IC NUMBER OF TRANSISTOR; MSL:MSL 1 - Unlimited; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes
TRANS 7NPN DARL 50V 0.5A 16SOIC
Darlington Transistors Hi-Vltg Hi-Crnt Darl Transistor Arrays
| RS Components, Ltd. | DigiKey | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Darlington Transistors | Transistors | Transistors | RF Transistors | Darlington Transistors |
| Product Number | 2184681P | 296-15067-1-ND | 29AH8398 | ULN2004ADR | ULN2004ADR |
| Product Name | Darlington Pairs | Bipolar Transistor Arrays | Transistor Array Ic Number Of Transistor; Msl Texas Instruments | Integrated Circuits (ICs) - Power Management (PMIC) - Power Distribution Switches, Load Drivers | Darlington Transistors |
| Polarity | NPN | NPN | |||
| Package Type | SOIC | "16-SOIC (0.154"", 3.90mm Width)" | TO-3 | 16-SOIC | |
| Number of units in IC | 7 |