Darlington Array x7 NPN 50V 0.5A SO16
Darlington Array x7 NPN 50V 0.5A SO16
Darlington Array x7 NPN 50V 0.5A SO16
Power Switch/Driver 1:1 NPN 500mA 16-SO
Power Switch/Driver 1:1 NPN 500mA 16-SO
Power Switch/Driver 1:1 NPN 500mA 16-SO
Darlington Transistors Seven NPN Array
| RS Components, Ltd. | RS Components, Ltd. | DigiKey | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Darlington Transistors | Darlington Transistors | Transistors | Darlington Transistors |
| Product Number | 6868152 | 6868152P | 497-2343-2-ND | ULN2002D1013TR |
| Product Name | Darlington Pairs | Darlington Pairs | Bipolar Transistor Arrays | Darlington Transistors |
| Polarity | NPN | NPN | NPN |