NPN Bipolar Darlington Transistor
Darlington NPN 30V 300mA HFE:10K SOT23
Darlington NPN 30V 300mA HFE:10K SOT23
Darlington NPN 30V 300mA HFE:10K SOT23
Bipolar (BJT) Transistor NPN - Darlington 30V 300mA 125MHz 225mW Surface Mount SOT-23-3 (TO-236)
Bipolar (BJT) Transistor NPN - Darlington 30V 300mA 125MHz 225mW Surface Mount SOT-23-3 (TO-236)
Bipolar (BJT) Transistor NPN - Darlington 30V 300mA 125MHz 225mW Surface Mount SOT-23-3 (TO-236)
NPN BJT Transistor, 30V, 300mA, SOT-23 Product overview: MMBTA13LT3G from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 300mA, SOT-23. Search-friendly keywords include transistor, BJT, switching, amplification, 30V, 300mA, SOT-23, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-MMBTA13LT3G can be used for catalog matching and distributor lookup.
TRANS NPN DARL 30V 0.3A SOT23-3
TRANS NPN DARL 30V 0.3A SOT23-3
Darlington Transistors SS DL XSTR NPN 30V
BIPOLAR TRANSISTOR, NPN, 30V; Transistor Polarity:NPN; Collector Emitter Voltage Max:30V; Continuous Collector Current:300mA; Power Dissipation:225mW; Transistor Mounting:Surface Mount; No. of Pins:3Pins; Transition Frequency:125MHz RoHS Compliant: Yes
| Rochester Electronics | RS Components, Ltd. | RS Components, Ltd. | DigiKey | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Bipolar RF Transistors | Darlington Transistors | Darlington Transistors | Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Darlington Transistors | Bipolar RF Transistors |
| Product Number | MMBTA13LT3G | 7814288P | 7814288 | MMBTA13LT3GOSDKR-ND | 276-MMBTA13LT3G | MMBTA13LT3G | MMBTA13LT3G | MMBTA13LT3G | 16M4496 |
| Product Name | Darlington Pairs | Darlington Pairs | Single Bipolar Transistors | 30V 300mA SOT-23 Bipolar Transistor | Single Bipolar Transistors | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | Darlington Transistors | Bipolar Transistor, Npn, 30V; Transistor Polarity Onsemi | |
| Polarity | NPN | NPN | NPN | NPN | NPN | NPN - Darlington; NPN | NPN | ||
| Package Type | SOT23; SOT-23 (TO-236) 3 LEAD | SOT23; SOT-23 | SOT23; Sot-23 | SOT23; TO-236-3, SC-59, SOT-23-3 | SOT23; TO-236-3, SC-59, SOT-23-3 | TO-3 | |||
| Packing Method | Tape Reel; Tape & Reel | Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR | |||||||
| Number of units in IC | 2 | 2 | |||||||
| IC(max) | 300 milliamps | 300 milliamps | 300 milliamps | 300 milliamps |