Trans Darlington NPN 100V 4A SOT32
Trans Darlington NPN 100V 4A SOT32
Bipolar (BJT) Transistor NPN - Darlington 100V 4A 40W Through Hole SOT-32-3
TRANSISTOR, DARLINGTON NPN 4A 100V, TO225AA PKG
(PRICE/EACH), TRANSISTOR, NPN, 100V, 4A, SOT32, TRANSISTOR POLARITY:NPN; COLLECTOR EMITTER VOLTAGE V(BR)CEO:100V, TRANSITION FREQUENCY FT:-, POWER DISSIPATION PD:40W; DC COLLECTOR CURRENT:4A, DC CURRENT GAIN HFE:750HFE; TRANSISTOR CASE. FREE 2 YEAR RADWELL WARRANTY
TRANSISTOR, NPN, 100V, 4A, SOT32; Transistor Polarity:NPN; Collector Emitter Voltage V(br)ceo:100V; Transition Frequency ft:-; Power Dissipation Pd:40W; DC Collector Current:4A; DC Current Gain hFE:750hFE; Transistor Case RoHS Compliant: Yes
Darlington Transistors NPN Power Darlington
TRANS NPN DARL 100V 4A SOT32-3
| RS Components, Ltd. | DigiKey | Allied Electronics, Inc. | Radwell International | Newark, An Avnet Company | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|
| Product Category | Darlington Transistors | Transistors | Darlington Transistors | RF Transistors | Transistors | Darlington Transistors | Bipolar RF Transistors |
| Product Number | 3133204 | 497-7177-5-ND | 70013762 | 137126051 | 64AH2630 | BD681 | BD681 |
| Product Name | Darlington Pairs | Single Bipolar Transistors | TRANSISTOR, DARLINGTON NPN 4A 100V, TO225AA PKG | Transistor | Transistor, Npn, 100V, 4A, Sot32; Transistor Polarity Stmicroelectronics | Darlington Transistors | Single Bipolar Transistors |
| Polarity | NPN | NPN | NPN | NPN | NPN - Darlington; NPN | ||
| Package Type | Sot-32 | TO-225AA, TO-126-3 | SOT-32 | TO-3 | TO-225AA, TO-126-3 | ||
| Number of units in IC | 1 | ||||||
| hfe | 750 | ||||||
| PD | 40000 milliwatts |