PNP Power Darlington Transistor, 100V, 5A, 65W, TO-220 Product overview: TIP127 from STMicroelectronics is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 5A, 65W, TO-220. Search-friendly keywords include transistor, BJT, switching, amplification, 100V, 5A, 65W, TO-220, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-TIP127 can be used for catalog matching and distributor lookup.
Bipolar (BJT) Transistor PNP - Darlington 100V 5A 2W Through Hole TO-220
Manufacturer: STMicroelectronics
Win Source Part Number: 032180-TIP127
Category: Discrete Semiconductor Products
Family: Transistors - Bipolar (BJT) - Single
Packaging: Tube
Mounting Style: Through Hole
Package: TO-220-3
Manufacturer Device Package: TO-220AB
Power - Max: 2W
Voltage - Collector Emitter Breakdown (Max): 100V
Current - Collector (Ic) (Max): 5A
Transistor Type: PNP - Darlington
Vce Saturation (Max) @ Ib, Ic: 4V @ 20mA, 5A
Current - Collector Cutoff (Max): 500μA
DC Current Gain (hFE) (Min) @ Ic, Vce: 1000 @ 3A, 3V
Alternative Parts (Cross-Reference): TIP127G; NTE262; TIP127-S;
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Sufficient
TRANSISTOR, DARLINGTON, PNP, 100V 5A TO-220 PKG
TRANS PNP DARL 100V 5A TO220
TRANS PNP DARL 100V 5A TO220
100V 1000@3V,3A PNP 5A 2W TO-220 Darlington Transistors ROHS
Darlington Transistors PNP Power Darlington
DARLINGTON TRANSISTOR, TO-220; Transistor Polarity:PNP; Collector Emitter Voltage V(br)ceo:-100V; Transition Frequency ft:-; Power Dissipation Pd:65W; DC Collector Current:-5A; DC Current Gain hFE:1000hFE; Transistor Case RoHS Compliant: Yes
| RS Components, Ltd. | ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Allied Electronics, Inc. | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | LCSC Electronics Technology (HK) Limited | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Darlington Transistors | Bipolar RF Transistors | Transistors | Transistors | Darlington Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Darlington Transistors | Darlington Transistors | Darlington Transistors |
| Product Number | 151946 | 276-TIP127 | 497-2571-5-ND | 032180-TIP127 | 70014121 | TIP127 | TIP127 | TIP127 | TIP127 | 34X3387 |
| Product Name | Darlington Pairs | 100V 5A 65W TO-220 Bipolar Transistor | Single Bipolar Transistors | Discrete Semiconductor Products | TRANSISTOR, DARLINGTON, PNP, 100V 5A TO-220 PKG | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | Single Bipolar Transistors | Triode/MOS Tube/Transistor >> Darlington Transistors | Darlington Transistors | Darlington Transistor, To-220; Transistor Polarity Stmicroelectronics |
| Polarity | PNP | PNP | PNP | PNP | PNP | PNP - Darlington; PNP | PNP | |||
| Package Type | TO-220; TO-220 | TO-220; TO-220-3 | TO-220; SOT3 | TO-220 | TO-220; TO-220-3 | TO-220 | TO-3; TO-220 | |||
| Number of units in IC | 1 | |||||||||
| IC(max) | 5000 milliamps | 5000 milliamps | 5000 milliamps | 5000 milliamps | -5000 milliamps | |||||
| VCEO | 100 volts | 100 volts | 100 volts | 100 volts |