onsemi Darlington Pairs MJD122T4G

Description
Trans Darlington NPN 100V 8A DPAK
Request a Quote Datasheet
Description
Trans Darlington NPN 100V 8A DPAK
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Darlington Pairs - 463189 - RS Components, Ltd.
Corby, Northants, United Kingdom
Darlington Pairs
463189
Darlington Pairs 463189
Trans Darlington NPN 100V 8A DPAK

Trans Darlington NPN 100V 8A DPAK

Supplier's Site
Darlington Pairs - 463189P - RS Components, Ltd.
Corby, Northants, United Kingdom
Darlington Pairs
463189P
Darlington Pairs 463189P
Trans Darlington NPN 100V 8A DPAK

Trans Darlington NPN 100V 8A DPAK

Supplier's Site
Darlington Pairs - 1007578 - RS Components, Ltd.
Corby, Northants, United Kingdom
Darlington Pairs
1007578
Darlington Pairs 1007578
Trans Darlington NPN 100V 8A DPAK

Trans Darlington NPN 100V 8A DPAK

Supplier's Site
TRANSISTORS - Transistors (BJT) - Single - MJD122T4G - 003595-MJD122T4G - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - MJD122T4G
003595-MJD122T4G
TRANSISTORS - Transistors (BJT) - Single - MJD122T4G 003595-MJD122T4G
Manufacturer: ON Semiconductor Win Source Part Number: 003595-MJD122T4G Packaging: Reel - TR Mounting: SMD (SMT) Frequency - Transition: 4MHz Transistor Polarity: NPN - Darlington Family Name: MJD122 Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -65°C to 150°C (TJ) Case / Package: DPAK-3 Maximum Current Collector: 8A VCEO Maximum Collector-Emitter Breakdown Voltage: 100V Max Vce (sat): 4V @ 80mA, 8A Collector Cut-off Current(Max): 10μA Typical Gain (hFE) (Min): 1000 @ 4A, 4V Maximum Power Dissipation: 1.75W Alternative Parts (Cross-Reference): CJD122; CJD122 Lead Free; CJD122 TR; Introduction Date: August 31, 1995 ECCN: EAR99 Country of Origin: China, Malaysia, Vietnam Estimated EOL Date: 2024 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Sufficient Application Field: Used in Industrial, Power Management, Automotive

Manufacturer: ON Semiconductor
Win Source Part Number: 003595-MJD122T4G
Packaging: Reel - TR
Mounting: SMD (SMT)
Frequency - Transition: 4MHz
Transistor Polarity: NPN - Darlington
Family Name: MJD122
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -65°C to 150°C (TJ)
Case / Package: DPAK-3
Maximum Current Collector: 8A
VCEO Maximum Collector-Emitter Breakdown Voltage: 100V
Max Vce (sat): 4V @ 80mA, 8A
Collector Cut-off Current(Max): 10μA
Typical Gain (hFE) (Min): 1000 @ 4A, 4V
Maximum Power Dissipation: 1.75W
Alternative Parts (Cross-Reference): CJD122; CJD122 Lead Free; CJD122 TR;
Introduction Date: August 31, 1995
ECCN: EAR99
Country of Origin: China, Malaysia, Vietnam
Estimated EOL Date: 2024
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Sufficient
Application Field: Used in Industrial, Power Management, Automotive

Buy Now Datasheet
Single Bipolar Transistors - MJD122T4GOSTR-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
MJD122T4GOSTR-ND
Single Bipolar Transistors MJD122T4GOSTR-ND
Bipolar (BJT) Transistor NPN - Darlington 100V 8A 4MHz 1.75W Surface Mount DPAK

Bipolar (BJT) Transistor NPN - Darlington 100V 8A 4MHz 1.75W Surface Mount DPAK

Buy Now Datasheet
Single Bipolar Transistors - MJD122T4GOSDKR-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
MJD122T4GOSDKR-ND
Single Bipolar Transistors MJD122T4GOSDKR-ND
Bipolar (BJT) Transistor NPN - Darlington 100V 8A 4MHz 1.75W Surface Mount DPAK

Bipolar (BJT) Transistor NPN - Darlington 100V 8A 4MHz 1.75W Surface Mount DPAK

Buy Now Datasheet
Single Bipolar Transistors - MJD122T4GOSCT-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
MJD122T4GOSCT-ND
Single Bipolar Transistors MJD122T4GOSCT-ND
Bipolar (BJT) Transistor NPN - Darlington 100V 8A 4MHz 1.75W Surface Mount DPAK

Bipolar (BJT) Transistor NPN - Darlington 100V 8A 4MHz 1.75W Surface Mount DPAK

Buy Now Datasheet
Singapore, Singapore
100V 8A 1750mW DPAK Bipolar Transistor
276-MJD122T4G
100V 8A 1750mW DPAK Bipolar Transistor 276-MJD122T4G
Trans Darlington NPN 100V 8A 1750mW 3-Pin(2+Tab) DPAK T/R Product overview: MJD122T4G from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 8A, 1750mW, DPAK. Search-friendly keywords include transistor, BJT, switching, amplification, 100V, 8A, 1750mW, DPAK, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-MJD122T4G can be used for catalog matching and distributor lookup.

Trans Darlington NPN 100V 8A 1750mW 3-Pin(2+Tab) DPAK T/R Product overview: MJD122T4G from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 8A, 1750mW, DPAK. Search-friendly keywords include transistor, BJT, switching, amplification, 100V, 8A, 1750mW, DPAK, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-MJD122T4G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Futian, Shenzhen, China
Triode/MOS Tube/Transistor >> Darlington Transistors
MJD122T4G
Triode/MOS Tube/Transistor >> Darlington Transistors MJD122T4G
100V 1000@4V,4A NPN 8A 1.75W TO-252-2(DPAK) Darlington Transistors ROHS

100V 1000@4V,4A NPN 8A 1.75W TO-252-2(DPAK) Darlington Transistors ROHS

Supplier's Site Datasheet
Single Bipolar Transistors - MJD122T4G - ODG (Origin Data Global)
Shenzhen, China
Single Bipolar Transistors
MJD122T4G
Single Bipolar Transistors MJD122T4G
TRANS NPN DARL 100V 8A DPAK

TRANS NPN DARL 100V 8A DPAK

Supplier's Site Datasheet
Darlington Transistor, Npn, 100V, D-Pak; Transistor Polarity Onsemi - 10N9469 - Newark, An Avnet Company
Chicago, IL, United States
Darlington Transistor, Npn, 100V, D-Pak; Transistor Polarity Onsemi
10N9469
Darlington Transistor, Npn, 100V, D-Pak; Transistor Polarity Onsemi 10N9469
DARLINGTON TRANSISTOR, NPN, 100V, D-PAK; Transistor Polarity:NPN; Collector Emitter Voltage Max:100V; Continuous Collector Current:8A; Power Dissipation:20W; Transistor Mounting:Surface Mount; No. of Pins:3Pins; Product Range:- RoHS Compliant: Yes

DARLINGTON TRANSISTOR, NPN, 100V, D-PAK; Transistor Polarity:NPN; Collector Emitter Voltage Max:100V; Continuous Collector Current:8A; Power Dissipation:20W; Transistor Mounting:Surface Mount; No. of Pins:3Pins; Product Range:- RoHS Compliant: Yes

Supplier's Site
Bipolar (Bjt) Single Transistor, Darlington, Npn, 100 V, 4 Mhz, 20 W, 8 A, 1000 Rohs Compliant Onsemi - 90W4487 - Newark, An Avnet Company
Chicago, IL, United States
Bipolar (Bjt) Single Transistor, Darlington, Npn, 100 V, 4 Mhz, 20 W, 8 A, 1000 Rohs Compliant Onsemi
90W4487
Bipolar (Bjt) Single Transistor, Darlington, Npn, 100 V, 4 Mhz, 20 W, 8 A, 1000 Rohs Compliant Onsemi 90W4487
Bipolar (BJT) Single Transistor, Darlington, NPN, 100 V, 4 MHz, 20 W, 8 A, 1000 RoHS Compliant: Yes

Bipolar (BJT) Single Transistor, Darlington, NPN, 100 V, 4 MHz, 20 W, 8 A, 1000 RoHS Compliant: Yes

Supplier's Site
Bipolar (Bjt) Single Transistor, Darlington, Npn, 100 V, 4 Mhz, 20 W, 8 A, 1000 Rohs Compliant Onsemi - 31Y2620 - Newark, An Avnet Company
Chicago, IL, United States
Bipolar (Bjt) Single Transistor, Darlington, Npn, 100 V, 4 Mhz, 20 W, 8 A, 1000 Rohs Compliant Onsemi
31Y2620
Bipolar (Bjt) Single Transistor, Darlington, Npn, 100 V, 4 Mhz, 20 W, 8 A, 1000 Rohs Compliant Onsemi 31Y2620
Bipolar (BJT) Single Transistor, Darlington, NPN, 100 V, 4 MHz, 20 W, 8 A, 1000 RoHS Compliant: Yes

Bipolar (BJT) Single Transistor, Darlington, NPN, 100 V, 4 MHz, 20 W, 8 A, 1000 RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Darlington Transistors
MJD122T4G
Darlington Transistors MJD122T4G
Darlington Transistors 8A 100V Bipolar Power NPN

Darlington Transistors 8A 100V Bipolar Power NPN

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - MJD122T4G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
MJD122T4G
Discrete Semiconductor Products - Transistors - Bipolar (BJT) MJD122T4G
TRANS NPN DARL 100V 8A DPAK

TRANS NPN DARL 100V 8A DPAK

Supplier's Site

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. LCSC Electronics Technology (HK) Limited ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Darlington Transistors Darlington Transistors Transistors Transistors Bipolar RF Transistors Darlington Transistors Bipolar RF Transistors Darlington Transistors Bipolar RF Transistors Darlington Transistors Bipolar RF Transistors
Product Number 463189 463189P 003595-MJD122T4G MJD122T4GOSTR-ND 276-MJD122T4G MJD122T4G MJD122T4G 10N9469 90W4487 MJD122T4G MJD122T4G
Product Name Darlington Pairs Darlington Pairs TRANSISTORS - Transistors (BJT) - Single - MJD122T4G Single Bipolar Transistors 100V 8A 1750mW DPAK Bipolar Transistor Triode/MOS Tube/Transistor >> Darlington Transistors Single Bipolar Transistors Darlington Transistor, Npn, 100V, D-Pak; Transistor Polarity Onsemi Bipolar (Bjt) Single Transistor, Darlington, Npn, 100 V, 4 Mhz, 20 W, 8 A, 1000 Rohs Compliant Onsemi Darlington Transistors Discrete Semiconductor Products - Transistors - Bipolar (BJT)
Polarity NPN NPN NPN; NPN - Darlington NPN NPN NPN - Darlington; NPN NPN NPN
Package Type TO-252 (DPAK); Dpak (to-252) TO-252 (DPAK); TO-252 SOT3; DPAK-3 TO-252 (DPAK); TO-252-3, DPAK (2 Leads + Tab), SC-63 TO-252 (DPAK) TO-252 (DPAK); TO-252-3, DPak (2 Leads + Tab), SC-63 TO-3 TO-3
Number of units in IC 1 1
hfe 1000
VCEO 100 volts 100 volts 100 volts 100 volts
Unlock Full Specs
to access all available technical data

Similar Products

Bipolar Transistors - 6697417P - RS Components, Ltd.
Specs
Polarity NPN; PNP
Package Type SOT23; SOT-23
View Details
Single Bipolar Transistors - BC846A/SNR-ND - DigiKey
Specs
Polarity NPN
Package Type SOT23; TO-236-3, SC-59, SOT-23-3
View Details
2 suppliers