Bipolar (BJT) Transistor NPN - Darlington 100V 2A 25MHz 1.75W Surface Mount DPAK
NPN Darlington Power Trans. 100V 2A DPAK
NPN Darlington Power Trans. 100V 2A DPAK
Manufacturer: ON Semiconductor
Win Source Part Number: 1077376-MJD112G
Packaging: Tube/Rail
Mounting: SMD (SMT)
Frequency - Transition: 25MHz
Transistor Polarity: NPN - Darlington
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -65°C to 150°C (TJ)
Case / Package: DPAK-3
Maximum Current Collector: 2A
VCEO Maximum Collector-Emitter Breakdown Voltage: 100V
Max Vce (sat): 3V @ 40mA, 4A
Collector Cut-off Current(Max): 20μA
Typical Gain (hFE) (Min): 1000 @ 2A, 3V
Maximum Power Dissipation: 1.75W
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Balance
NPN Darlington Transistor 100V 2A DPAK Product overview: MJD112G from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 2A, DPAK. Search-friendly keywords include transistor, BJT, switching, amplification, 100V, 2A, DPAK, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-MJD112G can be used for catalog matching and distributor lookup.
Darlington Transistors 2A 100V Bipolar Power NPN
DARLINGTON TRANSISTOR, NPN, 100V, D-PAK; Transistor Polarity:NPN; Collector Emitter Voltage V(br)ceo:100V; DC Collector Current:2A; Power Dissipation Pd:20W; Transistor Mounting:Surface Mount; No. of Pins:3Pins; Product Range:- RoHS Compliant: Yes
Bipolar (BJT) Single Transistor, Darlington, NPN, 100 V, 25 MHz, 1.75 W, 2 A, 12000 RoHS Compliant: Yes
TRANS NPN DARL 100V 2A DPAK
TRANS NPN DARL 100V 2A DPAK
| DigiKey | RS Components, Ltd. | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Transistors | Darlington Transistors | Transistors | Bipolar RF Transistors | Darlington Transistors | Darlington Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | MJD112GOS-ND | 7905319 | 1077376-MJD112G | 276-MJD112G | MJD112G | 42K1268 | 58M9087 | MJD112G | MJD112G |
| Product Name | Single Bipolar Transistors | Darlington Pairs | TRANSISTORS - Transistors (BJT) - Single - MJD112G | 100V 2A DPAK Bipolar Transistor | Darlington Transistors | Darlington Transistor, Npn, 100V, D-Pak; Transistor Polarity Onsemi | Bipolar (Bjt) Single Transistor, Darlington, Npn, 100 V, 25 Mhz, 1.75 W, 2 A, 12000 Rohs Compliant Onsemi | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | Single Bipolar Transistors |
| Polarity | NPN | NPN | NPN; NPN - Darlington | NPN | NPN | NPN | NPN - Darlington; NPN | ||
| Package Type | TO-252 (DPAK); TO-252-3, DPAK (2 Leads + Tab), SC-63 | TO-252 (DPAK); Dpak (to-252) | SOT3; DPAK-3 | TO-3 | TO-3; TO-252 (DPAK) | TO-252 (DPAK); TO-252-3, DPak (2 Leads + Tab), SC-63 | |||
| Number of units in IC | 1 | ||||||||
| IC(max) | 2000 milliamps | 2000 milliamps | 2000 milliamps | 2000 milliamps | |||||
| VCEO | 100 volts | 100 volts | 100 volts |