Bipolar (BJT) Transistor NPN - Darlington 60V 5A 2W Through Hole TO-220
TRANS NPN DARL 60V TO220-3
TRANSISTOR NPN DARLINGTON 60V 5A, TO-220 PKG
Darlington Transistors NPN Power Darlington
60V 1000@3V,3A NPN 5A 2W TO-220 Darlington Transistors ROHS
Bipolar (BJT) Single Transistor, Darlington, NPN, 60 V, 65 W, 5 A, 1000 RoHS Compliant: Yes
TRANS NPN DARL 60V 5A TO220
| DigiKey | RS Components, Ltd. | ODG (Origin Data Global) | Allied Electronics, Inc. | VAST STOCK CO., LIMITED | LCSC Electronics Technology (HK) Limited | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Transistors | Darlington Transistors | Bipolar RF Transistors | Darlington Transistors | Darlington Transistors | Darlington Transistors | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | 497-2539-5-ND | 151945 | TIP120 | 70013778 | TIP120 | TIP120 | 34X3382 | TIP120 |
| Product Name | Single Bipolar Transistors | Darlington Pairs | Single Bipolar Transistors | TRANSISTOR NPN DARLINGTON 60V 5A, TO-220 PKG | Darlington Transistors | Triode/MOS Tube/Transistor >> Darlington Transistors | Bipolar (Bjt) Single Transistor, Darlington, Npn, 60 V, 65 W, 5 A, 1000 Rohs Compliant Stmicroelectronics | Discrete Semiconductor Products - Transistors - Bipolar (BJT) |
| Polarity | NPN | NPN | NPN - Darlington; NPN | NPN | NPN | NPN | ||
| Package Type | TO-220; TO-220-3 | TO-220; TO-220 | TO-220; TO-220-3 | TO-220 | TO-220 | TO-3 | ||
| Number of units in IC | 1 | |||||||
| IC(max) | 5000 milliamps | 5000 milliamps | 5000 milliamps | |||||
| VCEO | 60 volts | 60 volts | 60 volts |