Bipolar (BJT) Transistor NPN - Darlington 80V 800mA 125MHz 350mW Surface Mount SOT-23-3
Bipolar (BJT) Transistor NPN - Darlington 80V 800mA 125MHz 350mW Surface Mount SOT-23-3
Bipolar (BJT) Transistor NPN - Darlington 80V 800mA 125MHz 350mW Surface Mount SOT-23-3
Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 1078282-MMBTA28
Packaging: Reel - TR
Mounting: SMD (SMT)
Frequency - Transition: 125MHz
Transistor Polarity: NPN - Darlington
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: 3-SSOT
Maximum Current Collector: 800mA
VCEO Maximum Collector-Emitter Breakdown Voltage: 80V
Max Vce (sat): 1.5V @ 100μA, 100mA
Collector Cut-off Current(Max): 500nA
Typical Gain (hFE) (Min): 10000 @ 100mA, 5V
Maximum Power Dissipation: 350mW
Popularity: Medium
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Balance
Quantity per package: 3k pcs
Darlington Transistors NPN Transistor Darlington Product overview: MMBTA28 from Fairchild (onsemi) is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, MOSFET Transistor, FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2088-MMBTA28 can be used for catalog matching and distributor lookup.
Transistor, Fairchild, MMBTA28
Transistor, Fairchild, MMBTA28
Transistor, Fairchild, MMBTA28
TRANS NPN DARL 80V 0.8A SOT23-3
TRANS NPN DARL 80V 0.8A SOT23-3
BIPOLAR TRANSISTOR, NPN, 80V; Transistor Polarity:NPN; Collector Emitter Voltage Max:80V; Continuous Collector Current:800mA; Power Dissipation:350mW; Transistor Mounting:Surface Mount; No. of Pins:3Pins; Transition Frequency:125MHz RoHS Compliant: Yes
BIPOLAR TRANSISTOR, NPN, 80V; Transistor Polarity:NPN; Collector Emitter Voltage Max:80V; Continuous Collector Current:800mA; Power Dissipation:350mW; Transistor Mounting:Surface Mount; No. of Pins:3Pins; Transition Frequency:125MHz RoHS Compliant: Yes
TRANSISTOR, NPN, 80V, 0.8A, SUPERSOT-3; Transistor Polarity:NPN; Collector Emitter Voltage V(br)ceo:80V; Transition Frequency ft:125MHz; Power Dissipation Pd:350mW; DC Collector Current:800mA; DC Current Gain hFE:10000hFE; TransistorRoHS Compliant: Yes
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | RS Components, Ltd. | RS Components, Ltd. | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Transistors | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Darlington Transistors | Darlington Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Transistors |
| Product Number | MMBTA28TR-ND | 1078282-MMBTA28 | 2088-MMBTA28 | 8074731P | 8074731 | MMBTA28 | MMBTA28 | 38C7418 | 46AC1352 |
| Product Name | Single Bipolar Transistors | TRANSISTORS - Transistors (BJT) - Single - MMBTA28 | MOSFET Transistor | Darlington Pairs | Darlington Pairs | Single Bipolar Transistors | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | Bipolar Transistor, Npn, 80V; Transistor Polarity Onsemi | Transistor, Npn, 80V, 0.8A, Supersot-3; Transistor Polarity Onsemi |
| Polarity | NPN | NPN; NPN - Darlington | NPN | NPN - Darlington; NPN | NPN | NPN | |||
| Package Type | SOT23; TO-236-3, SC-59, SOT-23-3 | SOT3; 3-SSOT | Reel | SOT23; SOT-23 | SOT23; Sot-23 | SOT23; TO-236-3, SC-59, SOT-23-3 | SOT23; SOT-23-3 | TO-3 | TO-3; SOT3 |
| Packing Method | Reel | Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR | |||||||
| Number of units in IC | 1 | 1 | |||||||
| IC(max) | 800 milliamps | 800 milliamps | 800 milliamps |