Bipolar (BJT) Transistor PNP - Darlington 100V 8A 20W Surface Mount DPAK
Bipolar (BJT) Transistor PNP - Darlington 100V 8A 20W Surface Mount DPAK
Bipolar (BJT) Transistor PNP - Darlington 100V 8A 20W Surface Mount DPAK
Manufacturer: STMicroelectronics
Win Source Part Number: 038295-MJD127T4
Packaging: Reel - TR
Mounting: SMD (SMT)
Transistor Polarity: PNP - Darlington
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: 150°C (TJ)
Case / Package: D-Pak
Maximum Current Collector: 8A
VCEO Maximum Collector-Emitter Breakdown Voltage: 100V
Max Vce (sat): 4V @ 80mA, 8A
Collector Cut-off Current(Max): 10μA
Typical Gain (hFE) (Min): 1000 @ 4A, 4V
Maximum Power Dissipation: 20W
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Balance
Trans Darlington PNP 100V 5A TO252
Trans Darlington PNP 100V 5A TO252
PNP BJT 100V 5A TO-252 Power Darlington Transistor Product overview: MJD127T4 from STMicroelectronics is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 5A, TO-252. Search-friendly keywords include transistor, BJT, switching, amplification, 100V, 5A, TO-252, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-MJD127T4 can be used for catalog matching and distributor lookup.
TRANS PNP DARL 100V 8A DPAK
Darlington Transistors PNP Power Darlington
TRANS PNP DARL 100V 8A DPAK
TRANS, PNP, 100V, 8A, 150DEG C, 20W; Transistor Polarity:PNP; Collector Emitter Voltage Max:100V; Continuous Collector Current:8A; Power Dissipation:20W; Transistor Mounting:Surface Mount; No. of Pins:3Pins; Transition Frequency:- RoHS Compliant: Yes
| DigiKey | Win Source Electronics | RS Components, Ltd. | RS Components, Ltd. | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Transistors | Transistors | Darlington Transistors | Darlington Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Darlington Transistors | Bipolar RF Transistors | Transistors |
| Product Number | 497-2471-2-ND | 038295-MJD127T4 | 6868142P | 1657481 | 276-MJD127T4 | MJD127T4 | MJD127T4 | MJD127T4 | 33R0843 |
| Product Name | Single Bipolar Transistors | TRANSISTORS - Transistors (BJT) - Single - MJD127T4 | Darlington Pairs | Darlington Pairs | 100V 5A TO-252 Bipolar Transistor | Single Bipolar Transistors | Darlington Transistors | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | Trans, Pnp, 100V, 8A, 150Deg C, 20W; Transistor Polarity Stmicroelectronics |
| Polarity | PNP | PNP; PNP - Darlington | PNP | PNP | PNP | PNP - Darlington; PNP | PNP | ||
| Package Type | TO-252 (DPAK); TO-252-3, DPAK (2 Leads + Tab), SC-63 | SOT3; D-Pak | TO-252 (DPAK); TO-252 | TO-252 (DPAK); Dpak (to-252) | TO-252 (DPAK); TO-252-3, DPak (2 Leads + Tab), SC-63 | TO-3 | |||
| Number of units in IC | 1 | 1 | |||||||
| IC(max) | 5000 milliamps | 8000 milliamps | 8000 milliamps | ||||||
| VCEO | 100 volts | 100 volts | 100 volts |