Bipolar (BJT) Transistor PNP - Darlington 80V 4A 40W Through Hole SOT-32-3
Manufacturer: STMicroelectronics
Win Source Part Number: 037653-BD680
Category: Discrete Semiconductor Products
Family: Transistors (BJT) - Single
Packaging: Tube
Mounting Style: Through Hole
Package: TO-225AA TO-126-3
Manufacturer Device Package: SOT-32-3
Standard Package: 50
Catalog: PNP Transistors
No: 965719
Power - Max: 40W
Voltage - Collector Emitter Breakdown (Max): 80V
Current - Collector (Ic) (Max): 4A
Transistor Type: PNP - Darlington
Current - Collector Cutoff (Max): 500µA
Vce Saturation (Max) @ Ib Ic: 2.5V @ 30mA 1.5A
DC Current Gain (hFE) (Min) @ Ic Vce: 750 @ 1.5A 3V
Family Name: BD680
Alternative Parts (Cross-Reference): BD680LeadFree; MJE702STU;
Introduction Date: September 30, 1997
ECCN: EAR99
Country of Origin: India
Estimated EOL Date: 2030
Halogen Free: Not Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Limited
Trans Darlington PNP 80V 4A SOT32
Darlington Transistors DARLINGTON TRAN
TRANS, PNP, 60V, 4A, 150DEG C, 40W; Transistor Polarity:PNP; Collector Emitter Voltage Max:60V; Continuous Collector Current:4A; Power Dissipation:40W; Transistor Mounting:Through Hole; No. of Pins:3Pins; Transition Frequency:- RoHS Compliant: Yes
TRANS PNP DARL 80V 4A SOT32-3
TRANS PNP DARL 80V 4A SOT32-3
| DigiKey | Win Source Electronics | RS Components, Ltd. | VAST STOCK CO., LIMITED | Newark, An Avnet Company | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Transistors | Darlington Transistors | Darlington Transistors | Darlington Transistors | Transistors | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | 497-5716-ND | 037653-BD680 | 1781409 | BD680 | 24M0738 | BD680 | BD680 |
| Product Name | Single Bipolar Transistors | Discrete Semiconductor Products | Darlington Pairs | Darlington Transistors | Trans, Pnp, 60V, 4A, 150Deg C, 40W; Transistor Polarity Stmicroelectronics | Single Bipolar Transistors | Discrete Semiconductor Products - Transistors - Bipolar (BJT) |
| Polarity | PNP | PNP | PNP | PNP | PNP - Darlington; PNP | ||
| Package Type | TO-225AA, TO-126-3 | SOT3 | Sot-32 | TO-3 | TO-225AA, TO-126-3 | ||
| IC(max) | 4000 milliamps | 4000 milliamps | 4000 milliamps | ||||
| Packing Method | Tube; Tube | Tube; Tube | |||||
| Number of units in IC | 1 |