STMicroelectronics, Inc. Darlington Pairs BDW93C

Description
Trans Darlington NPN 100V 12A TO220
Request a Quote Datasheet
Description
Trans Darlington NPN 100V 12A TO220
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Darlington Pairs - 4859042 - RS Components, Ltd.
Corby, Northants, United Kingdom
Darlington Pairs
4859042
Darlington Pairs 4859042
Trans Darlington NPN 100V 12A TO220

Trans Darlington NPN 100V 12A TO220

Supplier's Site
Darlington Pairs - 1024092 - RS Components, Ltd.
Corby, Northants, United Kingdom
Darlington Pairs
1024092
Darlington Pairs 1024092
Trans Darlington NPN 100V 12A TO220

Trans Darlington NPN 100V 12A TO220

Supplier's Site
Single Bipolar Transistors - 497-7180-5-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
497-7180-5-ND
Single Bipolar Transistors 497-7180-5-ND
Bipolar (BJT) Transistor NPN - Darlington 100V 12A 80W Through Hole TO-220

Bipolar (BJT) Transistor NPN - Darlington 100V 12A 80W Through Hole TO-220

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - BDW93C - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
BDW93C
Discrete Semiconductor Products - Transistors - Bipolar (BJT) BDW93C
TRANS NPN DARL 100V 12A TO220

TRANS NPN DARL 100V 12A TO220

Supplier's Site
Futian, Shenzhen, China
Triode/MOS Tube/Transistor >> Darlington Transistors
BDW93C
Triode/MOS Tube/Transistor >> Darlington Transistors BDW93C
100V 750@3V,5A NPN 12A 80W TO-220 Darlington Transistors ROHS

100V 750@3V,5A NPN 12A 80W TO-220 Darlington Transistors ROHS

Supplier's Site Datasheet
Trans Darlington NPN 100V 12A 3-Pin(3+Tab) TO-220 Tube - 761-BDW93C - Utmel Electronic Limited
Hong Kong, China
Trans Darlington NPN 100V 12A 3-Pin(3+Tab) TO-220 Tube
761-BDW93C
Trans Darlington NPN 100V 12A 3-Pin(3+Tab) TO-220 Tube 761-BDW93C
Trans Darlington NPN 100V 12A 3-Pin(3+Tab) TO-220 Tube

Trans Darlington NPN 100V 12A 3-Pin(3+Tab) TO-220 Tube

Supplier's Site
Sheung Wan, Hong Kong
Darlington Transistors
BDW93C
Darlington Transistors BDW93C
Darlington Transistors NPN Power Darlington

Darlington Transistors NPN Power Darlington

Buy Now Datasheet
Bipolar (Bjt) Single Transistor, Darlington, Npn, 100 V, 80 W, 12 A, 20000 Rohs Compliant Stmicroelectronics - 25M7705 - Newark, An Avnet Company
Chicago, IL, United States
Bipolar (Bjt) Single Transistor, Darlington, Npn, 100 V, 80 W, 12 A, 20000 Rohs Compliant Stmicroelectronics
25M7705
Bipolar (Bjt) Single Transistor, Darlington, Npn, 100 V, 80 W, 12 A, 20000 Rohs Compliant Stmicroelectronics 25M7705
Bipolar (BJT) Single Transistor, Darlington, NPN, 100 V, 80 W, 12 A, 20000 RoHS Compliant: Yes

Bipolar (BJT) Single Transistor, Darlington, NPN, 100 V, 80 W, 12 A, 20000 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. DigiKey Shenzhen Shengyu Electronics Technology Limited LCSC Electronics Technology (HK) Limited Utmel Electronic Limited VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Darlington Transistors Transistors Bipolar RF Transistors Darlington Transistors Darlington Transistors Darlington Transistors Bipolar RF Transistors
Product Number 4859042 497-7180-5-ND BDW93C BDW93C 761-BDW93C BDW93C 25M7705
Product Name Darlington Pairs Single Bipolar Transistors Discrete Semiconductor Products - Transistors - Bipolar (BJT) Triode/MOS Tube/Transistor >> Darlington Transistors Trans Darlington NPN 100V 12A 3-Pin(3+Tab) TO-220 Tube Darlington Transistors Bipolar (Bjt) Single Transistor, Darlington, Npn, 100 V, 80 W, 12 A, 20000 Rohs Compliant Stmicroelectronics
Polarity NPN NPN NPN NPN; NPN NPN
Package Type TO-220; To-220 TO-220; TO-220-3 TO-220 TO-3
Number of units in IC 1 1
Packing Method Tube; Tube Tube; Tube
IC(max) 12000 milliamps 12000 milliamps 12000 milliamps
Unlock Full Specs
to access all available technical data