The Trans Array, part number 07AH7240, is a quad NPN transistor array designed for high current and high voltage applications. It features four NPN Darlington switches, each capable of handling output currents up to 1.5 A and a collector-emitter breakdown voltage of 80 V. The device is packaged in a PowerDIP-16 format, making it suitable for various circuit designs. It includes integral suppression diodes for inductive load protection and is compatible with popular logic families, enhancing its versatility in interfacing with control logic. The product is RoHS compliant, ensuring it meets environmental standards. This transistor array is ideal for applications requiring reliable switching capabilities in high-power scenarios.
Manufacturer: STMicroelectronics
Win Source Part Number: 048492-ULN2075B
Packaging: Tube/Rail
Mounting: Through Hole
Transistor Polarity: 4 NPN Darlington (Quad)
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -20°C to 85°C (TA)
Case / Package: 16-PowerDIP (20x7.10)
Maximum Current Collector: 1.75A
VCEO Maximum Collector-Emitter Breakdown Voltage: 80V
Max Vce (sat): 1.5V @ 2.25mA, 1.5A
Maximum Power Dissipation: 1W
Popularity: Medium
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Limited
Bipolar (BJT) Transistor Array 4 NPN Darlington (Quad) 80V 1.75A 1W Through Hole 16-PowerDIP (20x7.10)
Quad Darlington Sw. NPN 80V 1.75A PDIP16
Quad Darlington Sw. NPN 80V 1.75A PDIP16
Quad Darlington Sw. NPN 80V 1.75A PDIP16
Quad Darlington Switch, 80V, 1.5A, NPN, PDIP Product overview: ULN2075B from STMicroelectronics is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 80V, 1.5A. Search-friendly keywords include transistor, BJT, switching, amplification, Quad, 80V, 1.5A, Bipolar Transistor, Bipolar Transistor Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 277-ULN2075B can be used for catalog matching and distributor lookup.
TRANS ARRAY, 4 NPN, 80V, 1.5A, POWERDIP; Transistor Polarity:Quad NPN; Collector Emitter Voltage V(br)ceo:80V; Power Dissipation Pd:1W; DC Collector Current:1.5A; DC Current Gain hFE:-; Transistor Case Style:DIP; No. of Pins:16Pins; RoHS Compliant: Yes
Darlington Transistors 1.5 Amp Quad Switch
TRANS 4NPN DARL 80V 1.75A 16DIP
TRANS 4NPN DARL 80V 1.75A 16DIP
| Win Source Electronics | DigiKey | RS Components, Ltd. | RS Components, Ltd. | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Transistors | Transistors | Darlington Transistors | Darlington Transistors | Bipolar RF Transistors | Transistors | Darlington Transistors | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | 048492-ULN2075B | 497-3084-5-ND | 633672 | 633672P | 277-ULN2075B | 07AH7240 | ULN2075B | ULN2075B | ULN2075B |
| Product Name | TRANSISTORS - Transistors (BJT) - Arrays - ULN2075B | Bipolar Transistor Arrays | Darlington Pairs | Darlington Pairs | Quad 80V 1.5A Bipolar Transistor | Trans Array, 4 Npn, 80V, 1.5A, Powerdip; Transistor Polarity Stmicroelectronics | Darlington Transistors | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | Bipolar Transistor Arrays |
| Polarity | NPN; 4 NPN Darlington (Quad) | NPN | NPN | NPN | NPN | NPN | 4 NPN Darlington (Quad); NPN | ||
| Package Type | SOT3; 16-PowerDIP (20x7.10) | "16-PowerDIP (0.300"", 7.62mm)" | Pdip | PDIP | TO-3 | 16-PowerDIP (0.300", 7.62mm) | |||
| Number of units in IC | 4 | 4 | |||||||
| IC(max) | 1750 milliamps | 1750 milliamps | 1750 milliamps | ||||||
| VCEO | 80 volts | 80 volts | 80 volts |