Bipolar (BJT) Transistor PNP - Darlington 100V 4A 40W Through Hole SOT-32-3
Trans Darlington PNP 100V 4A SOT32
Trans Darlington PNP 100V 4A SOT32
Manufacturer: STMicroelectronics
Win Source Part Number: 011460-BD682
Category: Discrete Semiconductor Products
Family: Transistors - Bipolar (BJT) - Single
Packaging: Tube
Mounting Style: Through Hole
Package: TO-225AA, TO-126-3
Manufacturer Device Package: SOT-32-3
Power - Max: 40W
Voltage - Collector Emitter Breakdown (Max): 100V
Current - Collector (Ic) (Max): 4A
Transistor Type: PNP - Darlington
Vce Saturation (Max) @ Ib, Ic: 2.5V @ 30mA, 1.5A
Current - Collector Cutoff (Max): 500μA
DC Current Gain (hFE) (Min) @ Ic, Vce: 750 @ 1.5A, 3V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Sufficient
Application Field: Used in Industrial, Power Management
TRANS PNP DARL 100V 4A SOT32-3
Darlington Transistors PNP Power Darlington
TRANSISTOR, DARLINGTON PNP 4A 100V, TO225AA PKG
TRANS PNP DARL 100V 4A SOT32-3
TRANSISTOR, PNP, -100V, -4A, SOT32; Transistor Polarity:PNP; Collector Emitter Voltage V(br)ceo:-100V; Transition Frequency ft:-; Power Dissipation Pd:40W; DC Collector Current:-4A; DC Current Gain hFE:750hFE; Transistor Case RoHS Compliant: Yes
| DigiKey | RS Components, Ltd. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Allied Electronics, Inc. | ODG (Origin Data Global) | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Transistors | Darlington Transistors | Transistors | Bipolar RF Transistors | Darlington Transistors | Darlington Transistors | Bipolar RF Transistors | Transistors |
| Product Number | 497-7178-5-ND | 2519893 | 011460-BD682 | BD682 | BD682 | 70013763 | BD682 | 64AH2631 |
| Product Name | Single Bipolar Transistors | Darlington Pairs | Discrete Semiconductor Products | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | Darlington Transistors | TRANSISTOR, DARLINGTON PNP 4A 100V, TO225AA PKG | Single Bipolar Transistors | Transistor, Pnp, -100V, -4A, Sot32; Transistor Polarity Stmicroelectronics |
| Polarity | PNP | PNP | PNP | PNP | PNP - Darlington; PNP | PNP | ||
| Package Type | TO-225AA, TO-126-3 | Sot-32 | SOT3 | SOT-32 | TO-225AA, TO-126-3 | TO-3 | ||
| Number of units in IC | 1 | |||||||
| Packing Method | Tube; Tube | |||||||
| IC(max) | 4000 milliamps | 4000 milliamps |