Manufacturer: STMicroelectronics
Win Source Part Number: 054351-TIP121
Packaging: Tube/Rail
Mounting: Through Hole
Transistor Polarity: NPN - Darlington
Family Name: TIP121
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: 150°C (TJ)
Case / Package: TO-220AB
Maximum Current Collector: 5A
VCEO Maximum Collector-Emitter Breakdown Voltage: 80V
Max Vce (sat): 4V @ 20mA, 5A
Collector Cut-off Current(Max): 500μA
Typical Gain (hFE) (Min): 1000 @ 3A, 3V
Maximum Power Dissipation: 2W
Alternative Parts (Cross-Reference): TIP121TU_NL; TIP121_NL; TIP121;
Introduction Date: November 14, 2000
ECCN: EAR99
Country of Origin: Philippines
Estimated EOL Date: 2024
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Balance
Trans Darlington NPN 80V 5A TO220
Trans Darlington NPN 80V 5A TO220
Bipolar (BJT) Transistor NPN - Darlington 80V 5A 2W Through Hole TO-220
TRANS NPN DARL 80V 5A TO220
TRANSISTOR NPN DARLINGTON 80V 5A, TO-220 PKG
TRANSISTOR, DARLINGTON, 80V, 5A, TO-220; Transistor Polarity:NPN; Collector Emitter Voltage V(br)ceo:80V; Transition Frequency ft:-; Power Dissipation Pd:65W; DC Collector Current:5A; DC Current Gain hFE:1000hFE; Transistor Case RoHS Compliant: Yes
Darlington Transistors NPN Power Darlington
TRANS NPN DARL 80V 5A TO220
| Win Source Electronics | RS Components, Ltd. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Allied Electronics, Inc. | Newark, An Avnet Company | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Transistors | Darlington Transistors | Transistors | Bipolar RF Transistors | Darlington Transistors | Darlington Transistors | Darlington Transistors | Bipolar RF Transistors |
| Product Number | 054351-TIP121 | 4859660 | 497-2537-5-ND | TIP121 | 70013772 | 64AH9000 | TIP121 | TIP121 |
| Product Name | TRANSISTORS - Transistors (BJT) - Single - TIP121 | Darlington Pairs | Single Bipolar Transistors | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | TRANSISTOR NPN DARLINGTON 80V 5A, TO-220 PKG | Transistor, Darlington, 80V, 5A, To-220; Transistor Polarity Stmicroelectronics | Darlington Transistors | Single Bipolar Transistors |
| Polarity | NPN; NPN - Darlington | NPN | NPN | NPN | NPN - Darlington; NPN | |||
| Package Type | TO-220; SOT3; TO-220AB | TO-220; To-220 | TO-220; TO-220-3 | TO-220 | TO-3; TO-220 | TO-220; TO-220-3 | ||
| Number of units in IC | 1 | |||||||
| Packing Method | Tube; Tube | |||||||
| IC(max) | 5000 milliamps | 5000 milliamps | 5000 milliamps |