NPN BJT 100V 3A DPAK Power Transistor Product overview: MJD31CG from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 3A, DPAK. Search-friendly keywords include transistor, BJT, switching, amplification, 100V, 3A, DPAK, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-MJD31CG can be used for catalog matching and distributor lookup.
Bipolar (BJT) Transistor NPN 100V 3A 3MHz 1.56W Surface Mount DPAK
Manufacturer: ON Semiconductor
Win Source Part Number: 003609-MJD31CG
Packaging: Tube/Rail
Mounting: SMD (SMT)
Frequency - Transition: 3MHz
Transistor Polarity: NPN
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -65°C to 150°C (TJ)
Case / Package: DPAK-3
Maximum Current Collector: 3A
VCEO Maximum Collector-Emitter Breakdown Voltage: 100V
Max Vce (sat): 1.2V @ 375mA, 3A
Collector Cut-off Current(Max): 50μA
Typical Gain (hFE) (Min): 10 @ 3A, 4V
Maximum Power Dissipation: 1.56W
Alternative Parts (Cross-Reference): MJD31CETF; MJD31CT4G; MJD31CRLG;
Popularity: Medium
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Balance
SMT NPN transistor,MJD31C 3A Ic 4Vce
TRANS NPN 100V 3A DPAK
Bipolar Transistors - BJT 3A 100V 15W NPN
TRANS NPN 100V 3A DPAK
100V 1.56W 10@3A,4V 3A NPN TO-252-2(DPAK) Bipolar Transistors - BJT ROHS
RF TRANSISTOR, NPN, 100V, 3MHZ DPAK; Transistor Polarity:NPN; Collector Emitter Voltage Max:100V; Continuous Collector Current:3A; Power Dissipation:1.56W; Transistor Mounting:Surface Mount; No. of Pins:3Pins; Product Range:- RoHS Compliant: Yes
Bipolar (BJT) Single Transistor, General Purpose, NPN, 100 V, 3 MHz, 1.56 W, 3 A, 10 RoHS Compliant: Yes
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | RS Components, Ltd. | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | LCSC Electronics Technology (HK) Limited | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Bipolar RF Transistors | Transistors | Transistors | Darlington Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors | RF Transistors | Bipolar RF Transistors |
| Product Number | 276-MJD31CG | MJD31CGOS-ND | 003609-MJD31CG | 1452795 | MJD31CG | MJD31CG | MJD31CG | MJD31CG | 98H0735 | 38K5597 |
| Product Name | 100V 3A DPAK Bipolar Transistor | Single Bipolar Transistors | TRANSISTORS - Transistors (BJT) - Single - MJD31CG | Darlington Pairs | Single Bipolar Transistors | Bipolar Transistors - BJT | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | Triode/MOS Tube/Transistor >> Bipolar Transistors - BJT | Rf Transistor, Npn, 100V, 3Mhz Dpak; Transistor Polarity Onsemi | Bipolar (Bjt) Single Transistor, General Purpose, Npn, 100 V, 3 Mhz, 1.56 W, 3 A, 10 Rohs Compliant Onsemi |
| Polarity | NPN | NPN | NPN; NPN | NPN | NPN; NPN | NPN | NPN | NPN | ||
| IC(max) | 3000 milliamps | 3000 milliamps | 3000 milliamps | 3000 milliamps | ||||||
| VCEO | 100 volts | 100 volts | 100 volts | 100 volts | ||||||
| VCBO | 100 volts | |||||||||
| fT | 3 MHz | 3 MHz |