Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 011209-BCV27
Packaging: Reel - TR
Mounting: SMD (SMT)
Frequency - Transition: 220MHz
Transistor Polarity: NPN - Darlington
Family Name: BCV27
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: SOT-23-3
Maximum Current Collector: 1.2A
VCEO Maximum Collector-Emitter Breakdown Voltage: 30V
Max Vce (sat): 1V @ 100μA, 100mA
Collector Cut-off Current(Max): 100nA (ICBO)
Typical Gain (hFE) (Min): 20000 @ 100mA, 5V
Maximum Power Dissipation: 350mW
Alternative Parts (Cross-Reference): BCV27_D87Z; BCV27E6327; BCV27E6433; BCV27E6327XT;
Introduction Date: November 09, 1997
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2028
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Sufficient
Application Field: Used in Power Management, Industrial
Quantity per package: 3k pcs
Bipolar (BJT) Transistor NPN - Darlington 30V 1.2A 220MHz 350mW Surface Mount SOT-23-3
Bipolar (BJT) Transistor NPN - Darlington 30V 1.2A 220MHz 350mW Surface Mount SOT-23-3
Bipolar (BJT) Transistor NPN - Darlington 30V 1.2A 220MHz 350mW Surface Mount SOT-23-3
Darlington Transistors SOT23 NPN DARLINGTON Product overview: BCV27 from Fairchild (onsemi) is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOT23. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, SOT23, MOSFET Transistor, FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2088-BCV27 can be used for catalog matching and distributor lookup.
NPN Darlington Transistor
Trans Darlington NPN 30V 1.2A SOT23
Trans Darlington NPN 30V 1.2A SOT23
Trans Darlington NPN 30V 1.2A SOT23
SMALL SIGNAL BIPOLAR TRANSISTOR,
TRANS NPN DARL 30V 1.2A SOT23-3
30V 20000@5V,100mA NPN 1.2A 350mW SOT-23 Darlington Transistors ROHS
Darlington Transistors SOT23 NPN DARLINGTON
TRANS NPN DARL 30V 1.2A SOT23-3
TRANSISTOR, FULL REEL; Transistor Polarity:NPN; Collector Emitter Voltage Max:30V; Continuous Collector Current:1.2A; Power Dissipation:350mW; Transistor Mounting:Surface Mount; No. of Pins:3Pins; Transition Frequency:220MHz RoHS Compliant: Yes
BIPOLAR TRANSISTOR, NPN, 30V; Transistor Polarity:NPN; Collector Emitter Voltage Max:30V; Continuous Collector Current:1.2A; Power Dissipation:350mW; Transistor Mounting:Surface Mount; No. of Pins:3Pins; Transition Frequency:220MHz RoHS Compliant: Yes
TRANS NPN DARL 30V 1.2A SOT23
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Rochester Electronics | RS Components, Ltd. | RS Components, Ltd. | ODG (Origin Data Global) | LCSC Electronics Technology (HK) Limited | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | Newark, An Avnet Company | Utmel Electronic Limited | |
|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Darlington Transistors | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors | Darlington Transistors | Darlington Transistors | Bipolar RF Transistors | Darlington Transistors | Darlington Transistors | Bipolar RF Transistors | Transistors | Bipolar RF Transistors | Transistors |
| Product Number | 011209-BCV27 | BCV27TR-ND | 2088-BCV27 | BCV27 | 6711125 | 6711125P | BCV27 | BCV27 | BCV27 | BCV27 | 67R2006 | 58K8749 | 598-BCV27 |
| Product Name | TRANSISTORS - Transistors (BJT) - Single - BCV27 | Single Bipolar Transistors | SOT23 MOSFET Transistor | Darlington Pairs | Darlington Pairs | Single Bipolar Transistors | Triode/MOS Tube/Transistor >> Darlington Transistors | Darlington Transistors | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | Transistor, Full Reel; Transistor Polarity Onsemi | Bipolar Transistor, Npn, 30V; Transistor Polarity Onsemi | TRANS NPN DARL 30V 1.2A SOT23 | |
| Polarity | NPN; NPN - Darlington | NPN | NPN | NPN | NPN | NPN - Darlington; NPN | NPN | NPN | NPN; NPN | ||||
| VCEO | 30 volts | 30 volts | 30 volts | 30 volts | 30 volts | ||||||||
| IC(max) | 1200 milliamps | 1200 milliamps | 1200 milliamps | 1200 milliamps | 1200 milliamps | ||||||||
| PD | 350 milliwatts | 350 milliwatts | 350 milliwatts | ||||||||||
| TJ | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) |