Manufacturer: STMicroelectronics
Win Source Part Number: 864036-BD677
Operating Temperature Range: 150°C (TJ)
Features: Bipolar (BJT) Transistor NPN - Darlington 60 V 4 A - 40 W Through Hole SOT-32-3
Package: TO-225AA, TO-126-3
Package: Tube
Mounting: Through Hole
Family Name: BD677
Categories: Discrete Semiconductor Products
Case / Package: SOT-32-3
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Limited
Quantity per package: 50
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 15 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Bipolar (BJT) Transistor NPN - Darlington 60V 4A 40W Through Hole SOT-32-3
NPN Darlington Transistor, 60V, 4A, SOT-32 Product overview: BD677 from STMicroelectronics is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 4A. Search-friendly keywords include transistor, BJT, switching, amplification, 60V, 4A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-BD677 can be used for catalog matching and distributor lookup.
Trans Darlington NPN 60V 4A SOT32
Trans Darlington NPN 60V 4A SOT32
Darlington Transistors DARLINGTON TRAN
TRANS NPN DARL 60V 4A SOT32-3
Bipolar (BJT) Single Transistor, Darlington, NPN, 60 V, 40 W, 4 A, 750 RoHS Compliant: Yes
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | RS Components, Ltd. | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|
| Product Category | Transistors | Transistors | Bipolar RF Transistors | Darlington Transistors | Darlington Transistors | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | 864036-BD677 | 497-5714-ND | 276-BD677 | 3136944 | BD677 | BD677 | 24M0736 |
| Product Name | TRANSISTORS - Transistors (BJT) - Single - BD677 | Single Bipolar Transistors | 60V 4A Bipolar Transistor | Darlington Pairs | Darlington Transistors | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | Bipolar (Bjt) Single Transistor, Darlington, Npn, 60 V, 40 W, 4 A, 750 Rohs Compliant Stmicroelectronics |
| Polarity | NPN | NPN | NPN | NPN | NPN | ||
| Package Type | SOT3; SOT-32-3 | TO-225AA, TO-126-3 | Sot-32 | TO-3 | |||
| IC(max) | 4000 milliamps | 4000 milliamps | |||||
| VCEO | 60 volts | 60 volts | |||||
| VCBO | 60 volts |