onsemi Single Bipolar Transistors MJ11012G

Description
Bipolar (BJT) Transistor NPN - Darlington 60V 30A 4MHz 200W Through Hole TO-204 (TO-3)
Request a Quote Datasheet
Description
Bipolar (BJT) Transistor NPN - Darlington 60V 30A 4MHz 200W Through Hole TO-204 (TO-3)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Bipolar Transistors - MJ11012GOS-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
MJ11012GOS-ND
Single Bipolar Transistors MJ11012GOS-ND
Bipolar (BJT) Transistor NPN - Darlington 60V 30A 4MHz 200W Through Hole TO-204 (TO-3)

Bipolar (BJT) Transistor NPN - Darlington 60V 30A 4MHz 200W Through Hole TO-204 (TO-3)

Buy Now Datasheet
Darlington Pairs - 8624954 - RS Components, Ltd.
Corby, Northants, United Kingdom
Darlington Pairs
8624954
Darlington Pairs 8624954
BJT,NPN,Darlington,3 0A,60V,TO-204-2

BJT,NPN,Darlington,30A,60V,TO-204-2

Supplier's Site
Darlington Pairs - 1630033 - RS Components, Ltd.
Corby, Northants, United Kingdom
Darlington Pairs
1630033
Darlington Pairs 1630033
BJT,NPN,Darlington,3 0A,60V,TO-204-2

BJT,NPN,Darlington,30A,60V,TO-204-2

Supplier's Site
TRANSISTORS - Transistors (BJT) - Single - MJ11012G - 788840-MJ11012G - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - MJ11012G
788840-MJ11012G
TRANSISTORS - Transistors (BJT) - Single - MJ11012G 788840-MJ11012G
Manufacturer: ON Semiconductor Win Source Part Number: 788840-MJ11012G Packaging: Tray Mounting Style: Through Hole Operating Temperature Range: -55°C ~ 200°C (TJ) Package: TO-204AA, TO-3 Power - Max: 200W Transistor Type: NPN - Darlington Frequency - Transition: 4MHz Family Name: MJ11012 Categories: Discrete Semiconductor Products Manufacturer Package: TO-3 Current - Collector (Ic) (Maximum): 30A Voltage - Collector Emitter Breakdown (Maximum): 60V Vce Saturation (Maximum) @ Ib, Ic: 4V @ 300mA, 30A Current - Collector Cutoff (Maximum): 1mA DC Current Gain (hFE) (Minimum) @ Ic, Vce: 1000 @ 20A, 5V Alternative Parts (Cross-Reference): MJ11012; PMD18K60; Introduction Date: August 31, 1995 ECCN: EAR99 Country of Origin: Mexico Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Limited

Manufacturer: ON Semiconductor
Win Source Part Number: 788840-MJ11012G
Packaging: Tray
Mounting Style: Through Hole
Operating Temperature Range: -55°C ~ 200°C (TJ)
Package: TO-204AA, TO-3
Power - Max: 200W
Transistor Type: NPN - Darlington
Frequency - Transition: 4MHz
Family Name: MJ11012
Categories: Discrete Semiconductor Products
Manufacturer Package: TO-3
Current - Collector (Ic) (Maximum): 30A
Voltage - Collector Emitter Breakdown (Maximum): 60V
Vce Saturation (Maximum) @ Ib, Ic: 4V @ 300mA, 30A
Current - Collector Cutoff (Maximum): 1mA
DC Current Gain (hFE) (Minimum) @ Ic, Vce: 1000 @ 20A, 5V
Alternative Parts (Cross-Reference): MJ11012; PMD18K60;
Introduction Date: August 31, 1995
ECCN: EAR99
Country of Origin: Mexico
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Singapore, Singapore
60V 30A 200000mW Bipolar Transistor
276-MJ11012G
60V 30A 200000mW Bipolar Transistor 276-MJ11012G
Trans Darlington NPN 60V 30A 200000mW 3-Pin(2+Tab) TO-3 Tray Product overview: MJ11012G from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 30A, 200000mW. Search-friendly keywords include transistor, BJT, switching, amplification, 60V, 30A, 200000mW, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-MJ11012G can be used for catalog matching and distributor lookup.

Trans Darlington NPN 60V 30A 200000mW 3-Pin(2+Tab) TO-3 Tray Product overview: MJ11012G from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 30A, 200000mW. Search-friendly keywords include transistor, BJT, switching, amplification, 60V, 30A, 200000mW, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-MJ11012G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Darlington Transistors
MJ11012G
Darlington Transistors MJ11012G
Darlington Transistors 30A 60V Bipolar Power NPN

Darlington Transistors 30A 60V Bipolar Power NPN

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - MJ11012G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
MJ11012G
Discrete Semiconductor Products - Transistors - Bipolar (BJT) MJ11012G
TRANS NPN DARL 60V 30A TO204

TRANS NPN DARL 60V 30A TO204

Supplier's Site
Trans Darlington NPN 60V 30A 3-Pin(2+Tab) TO-3 Tray - 598-MJ11012G - Utmel Electronic Limited
Hong Kong, China
Trans Darlington NPN 60V 30A 3-Pin(2+Tab) TO-3 Tray
598-MJ11012G
Trans Darlington NPN 60V 30A 3-Pin(2+Tab) TO-3 Tray 598-MJ11012G
Trans Darlington NPN 60V 30A 3-Pin(2+Tab) TO-3 Tray

Trans Darlington NPN 60V 30A 3-Pin(2+Tab) TO-3 Tray

Supplier's Site
Bipolar Transistor, Npn, 60V To-204; Transistor Polarity Onsemi - 42K1309 - Newark, An Avnet Company
Chicago, IL, United States
Bipolar Transistor, Npn, 60V To-204; Transistor Polarity Onsemi
42K1309
Bipolar Transistor, Npn, 60V To-204; Transistor Polarity Onsemi 42K1309
BIPOLAR TRANSISTOR, NPN, 60V TO-204; Transistor Polarity:NPN; Collector Emitter Voltage Max:60V; Continuous Collector Current:30A; Power Dissipation:200W; Transistor Mounting:Through Hole; No. of Pins:2Pins; Transition Frequency:- RoHS Compliant: Yes

BIPOLAR TRANSISTOR, NPN, 60V TO-204; Transistor Polarity:NPN; Collector Emitter Voltage Max:60V; Continuous Collector Current:30A; Power Dissipation:200W; Transistor Mounting:Through Hole; No. of Pins:2Pins; Transition Frequency:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey RS Components, Ltd. Win Source Electronics ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Utmel Electronic Limited Newark, An Avnet Company
Product Category Transistors Darlington Transistors Darlington Transistors Bipolar RF Transistors Darlington Transistors Bipolar RF Transistors Darlington Transistors Bipolar RF Transistors
Product Number MJ11012GOS-ND 8624954 788840-MJ11012G 276-MJ11012G MJ11012G MJ11012G 598-MJ11012G 42K1309
Product Name Single Bipolar Transistors Darlington Pairs TRANSISTORS - Transistors (BJT) - Single - MJ11012G 60V 30A 200000mW Bipolar Transistor Darlington Transistors Discrete Semiconductor Products - Transistors - Bipolar (BJT) Trans Darlington NPN 60V 30A 3-Pin(2+Tab) TO-3 Tray Bipolar Transistor, Npn, 60V To-204; Transistor Polarity Onsemi
Polarity NPN NPN NPN NPN; NPN NPN
Package Type TO-3; TO-204AA, TO-3 To-204aa TO-3; SOT3 TO-3
Number of units in IC 2 1
IC(max) 1 milliamps 30000 milliamps 30000 milliamps 30000 milliamps
TJ -55 to 200 C (-67 to 392 F) -55 to 200 C (-67 to 392 F)
Unlock Full Specs
to access all available technical data

Similar Products

Bipolar Transistors - 274942P - RS Components, Ltd.
Specs
Polarity PNP
Package Type SOT223; SOT-223
View Details
45 V, 500 mA PNP general-purpose transistors - BC807-40,235 - Nexperia B.V.
Specs
Package Type SOT23; SOT23 SOT23
IC(max) -500 milliamps
VCEO -45 volts
View Details
5 suppliers
Single Bipolar Transistors - BC817K16WH6327XTSA1TR-ND - DigiKey
Specs
Polarity NPN
Package Type SOT323; SC-70, SOT-323
View Details
3 suppliers