onsemi Darlington Pairs MMBTA13LT1G

Description
Darlington NPN 30V 300mA HFE:10K SOT23
Request a Quote Datasheet
Description
Darlington NPN 30V 300mA HFE:10K SOT23
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Darlington Pairs - 7814279 - RS Components, Ltd.
Corby, Northants, United Kingdom
Darlington Pairs
7814279
Darlington Pairs 7814279
Darlington NPN 30V 300mA HFE:10K SOT23

Darlington NPN 30V 300mA HFE:10K SOT23

Supplier's Site
Darlington Pairs - 7814279P - RS Components, Ltd.
Corby, Northants, United Kingdom
Darlington Pairs
7814279P
Darlington Pairs 7814279P
Darlington NPN 30V 300mA HFE:10K SOT23

Darlington NPN 30V 300mA HFE:10K SOT23

Supplier's Site
Darlington Pairs - 1787612 - RS Components, Ltd.
Corby, Northants, United Kingdom
Darlington Pairs
1787612
Darlington Pairs 1787612
Darlington NPN 30V 300mA HFE:10K SOT23

Darlington NPN 30V 300mA HFE:10K SOT23

Supplier's Site
Single Bipolar Transistors - MMBTA13LT1GOSCT-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
MMBTA13LT1GOSCT-ND
Single Bipolar Transistors MMBTA13LT1GOSCT-ND
Bipolar (BJT) Transistor NPN - Darlington 30V 300mA 125MHz 225mW Surface Mount SOT-23-3 (TO-236)

Bipolar (BJT) Transistor NPN - Darlington 30V 300mA 125MHz 225mW Surface Mount SOT-23-3 (TO-236)

Buy Now Datasheet
Single Bipolar Transistors - MMBTA13LT1GOSDKR-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
MMBTA13LT1GOSDKR-ND
Single Bipolar Transistors MMBTA13LT1GOSDKR-ND
Bipolar (BJT) Transistor NPN - Darlington 30V 300mA 125MHz 225mW Surface Mount SOT-23-3 (TO-236)

Bipolar (BJT) Transistor NPN - Darlington 30V 300mA 125MHz 225mW Surface Mount SOT-23-3 (TO-236)

Buy Now Datasheet
Single Bipolar Transistors - MMBTA13LT1GOSTR-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
MMBTA13LT1GOSTR-ND
Single Bipolar Transistors MMBTA13LT1GOSTR-ND
Bipolar (BJT) Transistor NPN - Darlington 30V 300mA 125MHz 225mW Surface Mount SOT-23-3 (TO-236)

Bipolar (BJT) Transistor NPN - Darlington 30V 300mA 125MHz 225mW Surface Mount SOT-23-3 (TO-236)

Buy Now Datasheet
Singapore, Singapore
30V 0.3A 300mW SOT-23 Bipolar Transistor
276-MMBTA13LT1G
30V 0.3A 300mW SOT-23 Bipolar Transistor 276-MMBTA13LT1G
Trans Darlington NPN 30V 0.3A 300mW 3-Pin SOT-23 T/R Product overview: MMBTA13LT1G from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 0.3A, 300mW, SOT-23. Search-friendly keywords include transistor, BJT, switching, amplification, 30V, 0.3A, 300mW, SOT-23, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-MMBTA13LT1G can be used for catalog matching and distributor lookup.

Trans Darlington NPN 30V 0.3A 300mW 3-Pin SOT-23 T/R Product overview: MMBTA13LT1G from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 0.3A, 300mW, SOT-23. Search-friendly keywords include transistor, BJT, switching, amplification, 30V, 0.3A, 300mW, SOT-23, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-MMBTA13LT1G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors (BJT) - Single - MMBTA13LT1G - 023792-MMBTA13LT1G - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - MMBTA13LT1G
023792-MMBTA13LT1G
TRANSISTORS - Transistors (BJT) - Single - MMBTA13LT1G 023792-MMBTA13LT1G
Manufacturer: ON Semiconductor Win Source Part Number: 023792-MMBTA13LT1G Packaging: Reel - TR Mounting: SMD (SMT) Frequency - Transition: 125MHz Transistor Polarity: NPN - Darlington Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: SOT-23-3 (TO-236) Maximum Current Collector: 300mA VCEO Maximum Collector-Emitter Breakdown Voltage: 30V Max Vce (sat): 1.5V @ 100μA, 100mA Collector Cut-off Current(Max): 100nA (ICBO) Typical Gain (hFE) (Min): 10000 @ 100mA, 5V Maximum Power Dissipation: 225mW Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Balance

Manufacturer: ON Semiconductor
Win Source Part Number: 023792-MMBTA13LT1G
Packaging: Reel - TR
Mounting: SMD (SMT)
Frequency - Transition: 125MHz
Transistor Polarity: NPN - Darlington
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: SOT-23-3 (TO-236)
Maximum Current Collector: 300mA
VCEO Maximum Collector-Emitter Breakdown Voltage: 30V
Max Vce (sat): 1.5V @ 100μA, 100mA
Collector Cut-off Current(Max): 100nA (ICBO)
Typical Gain (hFE) (Min): 10000 @ 100mA, 5V
Maximum Power Dissipation: 225mW
Popularity: Medium
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
 - MMBTA13LT1G - Rochester Electronics
Newburyport, MA, United States
NPN Bipolar Darlington Transistor

NPN Bipolar Darlington Transistor

Supplier's Site Datasheet
Single Bipolar Transistors - MMBTA13LT1G - ODG (Origin Data Global)
Shenzhen, China
Single Bipolar Transistors
MMBTA13LT1G
Single Bipolar Transistors MMBTA13LT1G
TRANS NPN DARL 30V 0.3A SOT23-3

TRANS NPN DARL 30V 0.3A SOT23-3

Supplier's Site Datasheet
Bipolar Transistor, Npn, 30V, Sot-23; Transistor Polarity Onsemi - 98H0743 - Newark, An Avnet Company
Chicago, IL, United States
Bipolar Transistor, Npn, 30V, Sot-23; Transistor Polarity Onsemi
98H0743
Bipolar Transistor, Npn, 30V, Sot-23; Transistor Polarity Onsemi 98H0743
BIPOLAR TRANSISTOR, NPN, 30V, SOT-23; Transistor Polarity:NPN; Collector Emitter Voltage Max:30V; Continuous Collector Current:300mA; Power Dissipation:300mW; Transistor Mounting:Surface Mount; No. of Pins:3Pins; Product Range:- RoHS Compliant: Yes

BIPOLAR TRANSISTOR, NPN, 30V, SOT-23; Transistor Polarity:NPN; Collector Emitter Voltage Max:30V; Continuous Collector Current:300mA; Power Dissipation:300mW; Transistor Mounting:Surface Mount; No. of Pins:3Pins; Product Range:- RoHS Compliant: Yes

Supplier's Site
Trans, Bipol, Npn, 30V, Sot-23; Transistor Polarity Onsemi - 80Y9441 - Newark, An Avnet Company
Chicago, IL, United States
Trans, Bipol, Npn, 30V, Sot-23; Transistor Polarity Onsemi
80Y9441
Trans, Bipol, Npn, 30V, Sot-23; Transistor Polarity Onsemi 80Y9441
TRANS, BIPOL, NPN, 30V, SOT-23; Transistor Polarity:NPN; Collector Emitter Voltage V(br)ceo:30V; Transition Frequency ft:125MHz; Power Dissipation Pd:225mW; DC Collector Current:300mA; DC Current Gain hFE:10000hFE; Transistor Case RoHS Compliant: Yes

TRANS, BIPOL, NPN, 30V, SOT-23; Transistor Polarity:NPN; Collector Emitter Voltage V(br)ceo:30V; Transition Frequency ft:125MHz; Power Dissipation Pd:225mW; DC Collector Current:300mA; DC Current Gain hFE:10000hFE; Transistor Case RoHS Compliant: Yes

Supplier's Site Datasheet
Bipolar (Bjt) Single Transistor, Darlington, Npn, 30 V, 125 Mhz, 225 Mw, 300 Ma, 10000 Rohs Compliant Onsemi - 31Y2754 - Newark, An Avnet Company
Chicago, IL, United States
Bipolar (Bjt) Single Transistor, Darlington, Npn, 30 V, 125 Mhz, 225 Mw, 300 Ma, 10000 Rohs Compliant Onsemi
31Y2754
Bipolar (Bjt) Single Transistor, Darlington, Npn, 30 V, 125 Mhz, 225 Mw, 300 Ma, 10000 Rohs Compliant Onsemi 31Y2754
Bipolar (BJT) Single Transistor, Darlington, NPN, 30 V, 125 MHz, 225 mW, 300 mA, 10000 RoHS Compliant: Yes

Bipolar (BJT) Single Transistor, Darlington, NPN, 30 V, 125 MHz, 225 mW, 300 mA, 10000 RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Darlington Transistors
MMBTA13LT1G
Darlington Transistors MMBTA13LT1G
Darlington Transistors 300mA 30V NPN

Darlington Transistors 300mA 30V NPN

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - MMBTA13LT1G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
MMBTA13LT1G
Discrete Semiconductor Products - Transistors - Bipolar (BJT) MMBTA13LT1G
TRANS NPN DARL 30V 0.3A SOT23-3

TRANS NPN DARL 30V 0.3A SOT23-3

Supplier's Site
Futian, Shenzhen, China
Triode/MOS Tube/Transistor >> Darlington Transistors
MMBTA13LT1G
Triode/MOS Tube/Transistor >> Darlington Transistors MMBTA13LT1G
10000@5V,100mA 30V NPN 300mA 225mW SOT-23 Darlington Transistors ROHS

10000@5V,100mA 30V NPN 300mA 225mW SOT-23 Darlington Transistors ROHS

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Rochester Electronics ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited LCSC Electronics Technology (HK) Limited
Product Category Darlington Transistors Darlington Transistors Transistors Bipolar RF Transistors Transistors Bipolar RF Transistors Bipolar RF Transistors Bipolar RF Transistors Transistors Bipolar RF Transistors Darlington Transistors Bipolar RF Transistors Darlington Transistors
Product Number 7814279 7814279P MMBTA13LT1GOSCT-ND 276-MMBTA13LT1G 023792-MMBTA13LT1G MMBTA13LT1G MMBTA13LT1G 98H0743 80Y9441 31Y2754 MMBTA13LT1G MMBTA13LT1G MMBTA13LT1G
Product Name Darlington Pairs Darlington Pairs Single Bipolar Transistors 30V 0.3A 300mW SOT-23 Bipolar Transistor TRANSISTORS - Transistors (BJT) - Single - MMBTA13LT1G Single Bipolar Transistors Bipolar Transistor, Npn, 30V, Sot-23; Transistor Polarity Onsemi Trans, Bipol, Npn, 30V, Sot-23; Transistor Polarity Onsemi Bipolar (Bjt) Single Transistor, Darlington, Npn, 30 V, 125 Mhz, 225 Mw, 300 Ma, 10000 Rohs Compliant Onsemi Darlington Transistors Discrete Semiconductor Products - Transistors - Bipolar (BJT) Triode/MOS Tube/Transistor >> Darlington Transistors
Polarity NPN NPN NPN NPN; NPN - Darlington NPN NPN - Darlington; NPN NPN NPN NPN NPN
Package Type SOT23; Sot-23 SOT23; SOT-23 SOT23; TO-236-3, SC-59, SOT-23-3 SOT3; SOT23; SOT-23-3 (TO-236) SOT23; SOT-23 (TO-236) 3 LEAD SOT23; TO-236-3, SC-59, SOT-23-3 TO-3; SOT23 TO-3; SOT23 TO-3 SOT23
Number of units in IC 2 2
Packing Method Tape Reel; Tape & Reel Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR
IC(max) 300 milliamps 300 milliamps 300 milliamps 300 milliamps
Unlock Full Specs
to access all available technical data

Similar Products

NPN general purpose double transistor - BC846S,125 - Nexperia B.V.
Specs
Package Type SOT363-3 SOT363-3
View Details
5 suppliers
Bipolar Transistors - 1220234 - RS Components, Ltd.
Specs
Polarity NPN
Package Type SOT223; Sot-223
Number of units in IC 1
View Details
Single, Pre-Biased Bipolar Transistors - BCR142WE6327HTSA1TR-NDTR-ND - DigiKey
Specs
Polarity NPN
Package Type SOT323; SC-70, SOT-323
View Details
2 suppliers