SOP-16 DARLINGTON QUAD CTR>600% -e3
4-Ch Photodarlington Optocoupler, 35V, 3.75kV Isolation, SOP Product overview: TCMD4000 from Vishay is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 35V, 3.75kV. Search-friendly keywords include transistor, BJT, switching, amplification, 35V, 3.75kV, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-TCMD4000 can be used for catalog matching and distributor lookup.
| RS Components, Ltd. | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|
| Product Category | Darlington Transistors | Bipolar RF Transistors |
| Product Number | 1807930 | 903-TCMD4000 |
| Product Name | Darlington Pairs | 35V 3.75kV Bipolar Transistor |
| Package Type | SOP | |
| Number of units in IC | 4 | |
| IC(max) | 80 milliamps | |
| VCEO | 35 volts |