Trans Darlington PNP 100V 10A TO220
Trans Darlington PNP 100V 10A TO220
Trans Darlington PNP 100V 10A TO220
PNP Darlington Transistor, 100V, 10A, TO-220, Through Hole Product overview: TIP147T from STMicroelectronics is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 100V, 10A, TO-220. Search-friendly keywords include transistor, BJT, switching, amplification, Through-Hole, 100V, 10A, TO-220, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-TIP147T can be used for catalog matching and distributor lookup.
Bipolar (BJT) Transistor PNP - Darlington 100V 10A 90W Through Hole TO-220
Manufacturer: STMicroelectronics
Win Source Part Number: 032182-TIP147T
Category: Discrete Semiconductor Products
Family: Transistors - Bipolar (BJT) - Single
Packaging: Tube
Mounting Style: Through Hole
Package: TO-220-3
Manufacturer Device Package: TO-220AB
Power - Max: 90W
Voltage - Collector Emitter Breakdown (Max): 100V
Current - Collector (Ic) (Max): 10A
Transistor Type: PNP - Darlington
Vce Saturation (Max) @ Ib, Ic: 3V @ 40mA, 10A
Current - Collector Cutoff (Max): 2mA
DC Current Gain (hFE) (Min) @ Ic, Vce: 1000 @ 5A, 4V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Balance
Application Field: Used in Power Management, Industrial
TRANS PNP DARL 100V 10A TO220
Darlington Transistors PNP Power Darlington
DARLINGTON TRANSISTOR, PNP, 100V, 10A, TO-220; Transistor Polarity:PNP; Collector Emitter Voltage Max:100V; Continuous Collector Current:10A; Power Dissipation:90W; Transistor Mounting:Through Hole; No. of Pins:3Pins; Product Range:-RoHS Compliant: Yes
| RS Components, Ltd. | RS Components, Ltd. | ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Darlington Transistors | Darlington Transistors | Bipolar RF Transistors | Transistors | Transistors | Bipolar RF Transistors | Darlington Transistors | Darlington Transistors |
| Product Number | 4858673 | 4858673P | 276-TIP147T | 497-6762-5-ND | 032182-TIP147T | TIP147T | TIP147T | 57P3619 |
| Product Name | Darlington Pairs | Darlington Pairs | Through-Hole 100V 10A TO-220 Bipolar Transistor | Single Bipolar Transistors | Discrete Semiconductor Products | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | Darlington Transistors | Darlington Transistor, Pnp, 100V, 10A, To-220; Transistor Polarity Stmicroelectronics |
| Polarity | PNP | PNP | PNP | PNP | PNP | PNP | ||
| Package Type | TO-220; To-220 | TO-220; TO-220 | TO-220; TO-220-3 | TO-220; SOT3 | TO-3; TO-220 | |||
| Number of units in IC | 1 | 1 | ||||||
| IC(max) | 10000 milliamps | 10000 milliamps | 10000 milliamps | |||||
| VCEO | 100 volts | 100 volts | 100 volts |