Bipolar (BJT) Transistor NPN - Darlington 80V 4A 40W Through Hole SOT-32-3
Trans Darlington NPN 80V 4A SOT32
Darlington Transistors DARLINGTON TRAN
TRANS, NPN, 80V, 4A, 150DEG C, 40W; Transistor Polarity:NPN; Collector Emitter Voltage Max:80V; Continuous Collector Current:4A; Power Dissipation:40W; Transistor Mounting:Through Hole; No. of Pins:3Pins; Transition Frequency:- RoHS Compliant: Yes
TRANS NPN DARL 80V 4A SOT32-3
TRANS NPN DARL 80V 4A SOT32-3
| DigiKey | RS Components, Ltd. | VAST STOCK CO., LIMITED | Newark, An Avnet Company | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Transistors | Darlington Transistors | Darlington Transistors | Transistors | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | 497-5776-ND | 109084 | BD679 | 24M0737 | BD679 | BD679 |
| Product Name | Single Bipolar Transistors | Darlington Pairs | Darlington Transistors | Trans, Npn, 80V, 4A, 150Deg C, 40W; Transistor Polarity Stmicroelectronics | Single Bipolar Transistors | Discrete Semiconductor Products - Transistors - Bipolar (BJT) |
| Polarity | NPN | NPN | NPN | NPN - Darlington; NPN | ||
| Package Type | TO-225AA, TO-126-3 | Sot-32 | TO-3 | TO-225AA, TO-126-3 | ||
| Number of units in IC | 1 | |||||
| Transistor Type | Trans, Npn, 80V, 4A, 150Deg C, 40W; Transistor Polarity Stmicroelectronics | |||||
| IC(max) | 4000 milliamps | 4000 milliamps |