onsemi Darlington Pairs MMBTA14LT1G

Description
Darlington NPN 30V 300mA HFE:20K SOT23
Request a Quote Datasheet
Description
Darlington NPN 30V 300mA HFE:20K SOT23
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Darlington Pairs - 7814281P - RS Components, Ltd.
Corby, Northants, United Kingdom
Darlington Pairs
7814281P
Darlington Pairs 7814281P
Darlington NPN 30V 300mA HFE:20K SOT23

Darlington NPN 30V 300mA HFE:20K SOT23

Supplier's Site
Darlington Pairs - 7814281 - RS Components, Ltd.
Corby, Northants, United Kingdom
Darlington Pairs
7814281
Darlington Pairs 7814281
Darlington NPN 30V 300mA HFE:20K SOT23

Darlington NPN 30V 300mA HFE:20K SOT23

Supplier's Site
Darlington Pairs - 1453358 - RS Components, Ltd.
Corby, Northants, United Kingdom
Darlington Pairs
1453358
Darlington Pairs 1453358
Darlington NPN 30V 300mA HFE:20K SOT23

Darlington NPN 30V 300mA HFE:20K SOT23

Supplier's Site
Single Bipolar Transistors - MMBTA14LT1GOSDKR-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
MMBTA14LT1GOSDKR-ND
Single Bipolar Transistors MMBTA14LT1GOSDKR-ND
Bipolar (BJT) Transistor NPN - Darlington 30V 300mA 125MHz 225mW Surface Mount SOT-23-3 (TO-236)

Bipolar (BJT) Transistor NPN - Darlington 30V 300mA 125MHz 225mW Surface Mount SOT-23-3 (TO-236)

Buy Now Datasheet
Single Bipolar Transistors - MMBTA14LT1GOSCT-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
MMBTA14LT1GOSCT-ND
Single Bipolar Transistors MMBTA14LT1GOSCT-ND
Bipolar (BJT) Transistor NPN - Darlington 30V 300mA 125MHz 225mW Surface Mount SOT-23-3 (TO-236)

Bipolar (BJT) Transistor NPN - Darlington 30V 300mA 125MHz 225mW Surface Mount SOT-23-3 (TO-236)

Buy Now Datasheet
Single Bipolar Transistors - MMBTA14LT1GOSTR-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
MMBTA14LT1GOSTR-ND
Single Bipolar Transistors MMBTA14LT1GOSTR-ND
Bipolar (BJT) Transistor NPN - Darlington 30V 300mA 125MHz 225mW Surface Mount SOT-23-3 (TO-236)

Bipolar (BJT) Transistor NPN - Darlington 30V 300mA 125MHz 225mW Surface Mount SOT-23-3 (TO-236)

Buy Now Datasheet
Singapore, Singapore
SOT-23 Bipolar Transistor
276-MMBTA14LT1G
SOT-23 Bipolar Transistor 276-MMBTA14LT1G
NPN Bipolar Darlington Transistor, SOT-23 (TO-236) 3 LEAD, 3000-REEL Product overview: MMBTA14LT1G from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOT-23. Search-friendly keywords include transistor, BJT, switching, amplification, SOT-23, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-MMBTA14LT1G can be used for catalog matching and distributor lookup.

NPN Bipolar Darlington Transistor, SOT-23 (TO-236) 3 LEAD, 3000-REEL Product overview: MMBTA14LT1G from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOT-23. Search-friendly keywords include transistor, BJT, switching, amplification, SOT-23, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-MMBTA14LT1G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
 - MMBTA14LT1G - Rochester Electronics
Newburyport, MA, United States
NPN Bipolar Darlington Transistor

NPN Bipolar Darlington Transistor

Supplier's Site Datasheet
TRANSISTORS - Transistors (BJT) - Single - MMBTA14LT1G - 023794-MMBTA14LT1G - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - MMBTA14LT1G
023794-MMBTA14LT1G
TRANSISTORS - Transistors (BJT) - Single - MMBTA14LT1G 023794-MMBTA14LT1G
Manufacturer: ON Semiconductor Win Source Part Number: 023794-MMBTA14LT1G Packaging: Reel - TR Mounting: SMD (SMT) Frequency - Transition: 125MHz Transistor Polarity: NPN - Darlington Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: SOT-23-3 (TO-236) Maximum Current Collector: 300mA VCEO Maximum Collector-Emitter Breakdown Voltage: 30V Max Vce (sat): 1.5V @ 100μA, 100mA Collector Cut-off Current(Max): 100nA (ICBO) Typical Gain (hFE) (Min): 20000 @ 100mA, 5V Maximum Power Dissipation: 225mW

Manufacturer: ON Semiconductor
Win Source Part Number: 023794-MMBTA14LT1G
Packaging: Reel - TR
Mounting: SMD (SMT)
Frequency - Transition: 125MHz
Transistor Polarity: NPN - Darlington
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: SOT-23-3 (TO-236)
Maximum Current Collector: 300mA
VCEO Maximum Collector-Emitter Breakdown Voltage: 30V
Max Vce (sat): 1.5V @ 100μA, 100mA
Collector Cut-off Current(Max): 100nA (ICBO)
Typical Gain (hFE) (Min): 20000 @ 100mA, 5V
Maximum Power Dissipation: 225mW

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - MMBTA14LT1G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
MMBTA14LT1G
Discrete Semiconductor Products - Transistors - Bipolar (BJT) MMBTA14LT1G
TRANS NPN DARL 30V 0.3A SOT23-3

TRANS NPN DARL 30V 0.3A SOT23-3

Supplier's Site
Single Bipolar Transistors - MMBTA14LT1G - ODG (Origin Data Global)
Shenzhen, China
Single Bipolar Transistors
MMBTA14LT1G
Single Bipolar Transistors MMBTA14LT1G
TRANS NPN DARL 30V 0.3A SOT23-3

TRANS NPN DARL 30V 0.3A SOT23-3

Supplier's Site Datasheet
Futian, Shenzhen, China
Triode/MOS Tube/Transistor >> Darlington Transistors
MMBTA14LT1G
Triode/MOS Tube/Transistor >> Darlington Transistors MMBTA14LT1G
30V 20000@5V,100mA NPN 300mA 225mW SOT-23 Darlington Transistors ROHS

30V 20000@5V,100mA NPN 300mA 225mW SOT-23 Darlington Transistors ROHS

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Darlington Transistors
MMBTA14LT1G
Darlington Transistors MMBTA14LT1G
Darlington Transistors 300mA 30V NPN

Darlington Transistors 300mA 30V NPN

Buy Now Datasheet
Bipolar Transistor, Npn, 30V Sot-23; Transistor Polarity Onsemi - 45J1528 - Newark, An Avnet Company
Chicago, IL, United States
Bipolar Transistor, Npn, 30V Sot-23; Transistor Polarity Onsemi
45J1528
Bipolar Transistor, Npn, 30V Sot-23; Transistor Polarity Onsemi 45J1528
BIPOLAR TRANSISTOR, NPN, 30V SOT-23; Transistor Polarity:NPN; Collector Emitter Voltage Max:30V; Continuous Collector Current:300mA; Power Dissipation:300mW; Transistor Mounting:Surface Mount; No. of Pins:3Pins; Product Range:- RoHS Compliant: Yes

BIPOLAR TRANSISTOR, NPN, 30V SOT-23; Transistor Polarity:NPN; Collector Emitter Voltage Max:30V; Continuous Collector Current:300mA; Power Dissipation:300mW; Transistor Mounting:Surface Mount; No. of Pins:3Pins; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet
Darlington Npn, 300 Ma, 30 V, Full Reel; Transistor Polarity Onsemi - 67R1331 - Newark, An Avnet Company
Chicago, IL, United States
Darlington Npn, 300 Ma, 30 V, Full Reel; Transistor Polarity Onsemi
67R1331
Darlington Npn, 300 Ma, 30 V, Full Reel; Transistor Polarity Onsemi 67R1331
DARLINGTON NPN, 300 mA, 30 V, FULL REEL; Transistor Polarity:NPN; Collector Emitter Voltage Max:30V; Continuous Collector Current:300mA; Power Dissipation:225mW; Transistor Mounting:Surface Mount; No. of Pins:3Pins; Product Range:- RoHS Compliant: Yes

DARLINGTON NPN, 300 mA, 30 V, FULL REEL; Transistor Polarity:NPN; Collector Emitter Voltage Max:30V; Continuous Collector Current:300mA; Power Dissipation:225mW; Transistor Mounting:Surface Mount; No. of Pins:3Pins; Product Range:- RoHS Compliant: Yes

Supplier's Site
Bipolar (Bjt) Single Transistor, Darlington, Npn, 30 V, 125 Mhz, 225 Mw, 300 Ma, 10000 Rohs Compliant Onsemi - 90W4492 - Newark, An Avnet Company
Chicago, IL, United States
Bipolar (Bjt) Single Transistor, Darlington, Npn, 30 V, 125 Mhz, 225 Mw, 300 Ma, 10000 Rohs Compliant Onsemi
90W4492
Bipolar (Bjt) Single Transistor, Darlington, Npn, 30 V, 125 Mhz, 225 Mw, 300 Ma, 10000 Rohs Compliant Onsemi 90W4492
Bipolar (BJT) Single Transistor, Darlington, NPN, 30 V, 125 MHz, 225 mW, 300 mA, 10000 RoHS Compliant: Yes

Bipolar (BJT) Single Transistor, Darlington, NPN, 30 V, 125 MHz, 225 mW, 300 mA, 10000 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. DigiKey ERSAELECTRONICS PTE. LTD. Rochester Electronics Win Source Electronics Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) LCSC Electronics Technology (HK) Limited VAST STOCK CO., LIMITED Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company
Product Category Darlington Transistors Darlington Transistors Transistors Bipolar RF Transistors Bipolar RF Transistors Transistors Bipolar RF Transistors Bipolar RF Transistors Darlington Transistors Darlington Transistors Bipolar RF Transistors Darlington Transistors Bipolar RF Transistors
Product Number 7814281P 7814281 MMBTA14LT1GOSDKR-ND 276-MMBTA14LT1G MMBTA14LT1G 023794-MMBTA14LT1G MMBTA14LT1G MMBTA14LT1G MMBTA14LT1G MMBTA14LT1G 45J1528 67R1331 90W4492
Product Name Darlington Pairs Darlington Pairs Single Bipolar Transistors SOT-23 Bipolar Transistor TRANSISTORS - Transistors (BJT) - Single - MMBTA14LT1G Discrete Semiconductor Products - Transistors - Bipolar (BJT) Single Bipolar Transistors Triode/MOS Tube/Transistor >> Darlington Transistors Darlington Transistors Bipolar Transistor, Npn, 30V Sot-23; Transistor Polarity Onsemi Darlington Npn, 300 Ma, 30 V, Full Reel; Transistor Polarity Onsemi Bipolar (Bjt) Single Transistor, Darlington, Npn, 30 V, 125 Mhz, 225 Mw, 300 Ma, 10000 Rohs Compliant Onsemi
Polarity NPN NPN NPN NPN NPN; NPN - Darlington NPN - Darlington; NPN NPN NPN NPN NPN
Package Type SOT23; SOT-23 SOT23; Sot-23 SOT23; TO-236-3, SC-59, SOT-23-3 SOT23; SOT-23 (TO-236) 3 LEAD SOT3; SOT23; SOT-23-3 (TO-236) SOT23; TO-236-3, SC-59, SOT-23-3 SOT23 TO-3; SOT23 TO-3 TO-3
Number of units in IC 2 2
Packing Method Tape Reel; Tape & Reel Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR
IC(max) 300 milliamps 300 milliamps 300 milliamps 300 milliamps 300 milliamps
Unlock Full Specs
to access all available technical data