NPN Darlington Transistor, 60V, 2A, TO-220 Product overview: TIP110G from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 2A, TO-220. Search-friendly keywords include transistor, BJT, switching, amplification, 60V, 2A, TO-220, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-TIP110G can be used for catalog matching and distributor lookup.
Bipolar (BJT) Transistor NPN - Darlington 60V 2A 2W Through Hole TO-220
Manufacturer: ON Semiconductor
Win Source Part Number: 032175-TIP110G
Packaging: Tube/Rail
Mounting: Through Hole
Transistor Polarity: NPN - Darlington
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -65°C to 150°C (TJ)
Case / Package: TO-220AB
Maximum Current Collector: 2A
VCEO Maximum Collector-Emitter Breakdown Voltage: 60V
Max Vce (sat): 2.5V @ 8mA, 2A
Collector Cut-off Current(Max): 2mA
Typical Gain (hFE) (Min): 1000 @ 1A, 4V
Maximum Power Dissipation: 2W
Popularity: Medium
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Limited
Application Field: Used in Power Management, Industrial
Darlington Transistors 2A 60V Bipolar Power NPN
TRANS NPN DARL 60V 2A TO220
TRANSISTOR, NPN, 60V, 2A, TO-220AB; Transistor Polarity:NPN; Collector Emitter Voltage V(br)ceo:60V; Transition Frequency ft:-; Power Dissipation Pd:50W; DC Collector Current:2A; DC Current Gain hFE:500hFE; Transistor Case RoHS Compliant: Yes
TRANS NPN DARL 60V 2A TO220
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | RS Components, Ltd. | RS Components, Ltd. | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Bipolar RF Transistors | Transistors | Transistors | Darlington Transistors | Darlington Transistors | Darlington Transistors | Bipolar RF Transistors | Transistors | Bipolar RF Transistors |
| Product Number | 276-TIP110G | TIP110GOS-ND | 032175-TIP110G | 1867439 | 1868195P | TIP110G | TIP110G | 14AC5332 | TIP110G |
| Product Name | 60V 2A TO-220 Bipolar Transistor | Single Bipolar Transistors | TRANSISTORS - Transistors (BJT) - Single - TIP110G | Darlington Pairs | Darlington Pairs | Darlington Transistors | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | Transistor, Npn, 60V, 2A, To-220Ab; Transistor Polarity Onsemi | Single Bipolar Transistors |
| Polarity | NPN | NPN | NPN; NPN - Darlington | NPN | NPN | NPN - Darlington; NPN | |||
| IC(max) | 2000 milliamps | 2000 milliamps | 2000 milliamps | ||||||
| VCEO | 60 volts | 60 volts | 60 volts | ||||||
| VCBO | 60 volts | ||||||||
| PD | 2000 milliwatts |