Bipolar (BJT) Transistor Array 7 NPN Darlington 50V 500mA Through Hole 16-DIP
Manufacturer: STMicroelectronics
Win Source Part Number: 938150-ULQ2004A
Operating Temperature Range: 150°C (TJ)
Features: Bipolar (BJT) Transistor Array 7 NPN Darlington 50V 500mA - - Through Hole 16-DIP
Package: Tube
Package: 16-DIP (0.300", 7.62mm)
Mounting: Through Hole
Family Name: ULQ2004
Categories: Discrete Semiconductor Products
Case / Package: 16-DIP
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Balance
Quantity per package: 25
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Other Part Number: 497-2360-5, -497-2360-5, 497-2360-5-NDR
8-Ch NPN Darlington Array, 50V, 500mA, PDIP Product overview: ULQ2004A from STMicroelectronics is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50V, 500mA. Search-friendly keywords include transistor, BJT, switching, amplification, 50V, 500mA, Bipolar Transistor, Bipolar Transistor Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 277-ULQ2004A can be used for catalog matching and distributor lookup.
Darlington Array x7 NPN 50V 0.5A PDIP16
Darlington Array x7 NPN 50V 0.5A PDIP16
Darlington Transistors Seven NPN Array
TRANS 7NPN DARL 50V 0.5A 16DIP
TRANS 7NPN DARL 50V 0.5A 16DIP
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | RS Components, Ltd. | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|
| Product Category | Transistors | Transistors | Bipolar RF Transistors | Darlington Transistors | Darlington Transistors | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | 497-2360-5-ND | 938150-ULQ2004A | 277-ULQ2004A | 6868196 | ULQ2004A | ULQ2004A | ULQ2004A |
| Product Name | Bipolar Transistor Arrays | TRANSISTORS - Transistors (BJT) - Arrays - ULQ2004A | 50V 500mA Bipolar Transistor | Darlington Pairs | Darlington Transistors | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | Bipolar Transistor Arrays |
| Polarity | NPN | NPN | NPN | NPN | 7 NPN Darlington; NPN | ||
| Package Type | "16-DIP (0.300"", 7.62mm)" | SOT3; 16-DIP | Pdip | 16-DIP | 16-DIP (0.300", 7.62mm) | ||
| IC(max) | 500 milliamps | 500 milliamps | 500 milliamps | ||||
| VCEO | 50 volts | 50 volts | 50 volts |