Bipolar (BJT) Transistor PNP - Darlington 100V 8A 4MHz 1.75W Surface Mount DPAK
Trans Darlington PNP 100V 8A DPAK
Trans Darlington PNP 100V 8A DPAK
Manufacturer: ON Semiconductor
Win Source Part Number: 1077379-MJD127G
Packaging: Tube/Rail
Mounting: SMD (SMT)
Frequency - Transition: 4MHz
Transistor Polarity: PNP - Darlington
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -65°C to 150°C (TJ)
Case / Package: DPAK-3
Maximum Current Collector: 8A
VCEO Maximum Collector-Emitter Breakdown Voltage: 100V
Max Vce (sat): 4V @ 80mA, 8A
Collector Cut-off Current(Max): 10μA
Typical Gain (hFE) (Min): 1000 @ 4A, 4V
Maximum Power Dissipation: 1.75W
Popularity: Medium
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Sufficient
PNP Darlington Transistor 100V 8A DPAK Product overview: MJD127G from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 8A, DPAK. Search-friendly keywords include transistor, BJT, switching, amplification, 100V, 8A, DPAK, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-MJD127G can be used for catalog matching and distributor lookup.
DARLINGTON TRANSISTOR, D-PAK; Transistor Polarity:PNP; Collector Emitter Voltage V(br)ceo:-100V; Transition Frequency ft:-; Power Dissipation Pd:1.75W; DC Collector Current:-8A; DC Current Gain hFE:12hFE; Transistor Case RoHS Compliant: Yes
Darlington Transistors 8A 100V Bipolar Power PNP
TRANS PNP DARL 100V 8A DPAK
TRANS PNP DARL 100V 8A DPAK
| DigiKey | RS Components, Ltd. | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Transistors | Darlington Transistors | Transistors | Bipolar RF Transistors | Darlington Transistors | Darlington Transistors | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | MJD127GOS-ND | 463252 | 1077379-MJD127G | 276-MJD127G | 38K5596 | MJD127G | MJD127G | MJD127G |
| Product Name | Single Bipolar Transistors | Darlington Pairs | TRANSISTORS - Transistors (BJT) - Single - MJD127G | 100V 8A DPAK Bipolar Transistor | Darlington Transistor, D-Pak; Transistor Polarity Onsemi | Darlington Transistors | Single Bipolar Transistors | Discrete Semiconductor Products - Transistors - Bipolar (BJT) |
| Polarity | PNP | PNP | PNP; PNP - Darlington | PNP | PNP - Darlington; PNP | |||
| Package Type | TO-252 (DPAK); TO-252-3, DPAK (2 Leads + Tab), SC-63 | TO-252 (DPAK); Dpak (to-252) | SOT3; DPAK-3 | TO-3 | TO-252 (DPAK); TO-252-3, DPak (2 Leads + Tab), SC-63 | |||
| Number of units in IC | 1 | |||||||
| IC(max) | 8000 milliamps | -8000 milliamps | 8000 milliamps | 8000 milliamps | ||||
| VCEO | 100 volts | 100 volts | 100 volts |