PNP Darlington BJT, 100V, 2A, DPAK, Surface Mount Power Transistor Product overview: MJD117G from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 100V, 2A, DPAK. Search-friendly keywords include transistor, BJT, switching, amplification, SMD, 100V, 2A, DPAK, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-MJD117G can be used for catalog matching and distributor lookup.
Manufacturer: ON Semiconductor
Win Source Part Number: 208441-MJD117G
Packaging: Tube/Rail
Mounting: SMD (SMT)
Frequency - Transition: 25MHz
Transistor Polarity: PNP - Darlington
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -65°C to 150°C (TJ)
Case / Package: DPAK-3
Maximum Current Collector: 2A
VCEO Maximum Collector-Emitter Breakdown Voltage: 100V
Max Vce (sat): 3V @ 40mA, 4A
Collector Cut-off Current(Max): 20μA
Typical Gain (hFE) (Min): 1000 @ 2A, 3V
Maximum Power Dissipation: 1.75W
Bipolar (BJT) Transistor PNP - Darlington 100V 2A 25MHz 1.75W Surface Mount DPAK
Bipolar (BJT) Single Transistor, Darlington, PNP, 100 V, 25 MHz, 1.75 W, 2 A, 12 RoHS Compliant: Yes
Darlington Transistors 2A 100V Bipolar Power PNP
TRANS PNP DARL 100V 2A DPAK
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Newark, An Avnet Company | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Bipolar RF Transistors | Transistors | Transistors | Bipolar RF Transistors | Darlington Transistors | Bipolar RF Transistors |
| Product Number | 276-MJD117G | 208441-MJD117G | MJD117GOS-ND | 72T2532 | MJD117G | MJD117G |
| Product Name | SMD 100V 2A DPAK Bipolar Transistor | TRANSISTORS - Transistors (BJT) - Single - MJD117G | Single Bipolar Transistors | Bipolar (Bjt) Single Transistor, Darlington, Pnp, 100 V, 25 Mhz, 1.75 W, 2 A, 12 Rohs Compliant Onsemi | Darlington Transistors | Discrete Semiconductor Products - Transistors - Bipolar (BJT) |
| Polarity | PNP | PNP; PNP - Darlington | PNP | PNP | ||
| IC(max) | 2000 milliamps | 2000 milliamps | ||||
| VCEO | 100 volts | 100 volts | ||||
| VCBO | 100 volts |