Manufacturer: STMicroelectronics
Win Source Part Number: 079615-BDX53B
Packaging: Tube/Rail
Mounting: Through Hole
Transistor Polarity: NPN - Darlington
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: 150°C (TJ)
Case / Package: TO-220AB
Maximum Current Collector: 8A
VCEO Maximum Collector-Emitter Breakdown Voltage: 80V
Max Vce (sat): 2V @ 12mA, 3A
Collector Cut-off Current(Max): 500μA
Typical Gain (hFE) (Min): 750 @ 3A, 3V
Maximum Power Dissipation: 60W
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Limited
Application Field: Used in Industrial, Power Management, Audio
Bipolar (BJT) Transistor NPN - Darlington 80V 8A 60W Through Hole TO-220
Trans Darlington NPN 80V 8A TO220
Trans Darlington NPN 80V 8A TO220
NPN Darlington Transistor 80V 8A TO-220 60W Product overview: BDX53B from STMicroelectronics is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 80V, 8A, 60W, TO-220. Search-friendly keywords include transistor, BJT, switching, amplification, 80V, 8A, 60W, TO-220, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-BDX53B can be used for catalog matching and distributor lookup.
Darlington Transistors NPN Power Darlington
DARLINGTON TRANSISTOR, NPN, 80V, TO-220; Transistor Polarity:NPN; Collector Emitter Voltage Max:80V; Continuous Collector Current:8A; Power Dissipation:60W; Transistor Mounting:Through Hole; No. of Pins:3Pins; Transition Frequency:- RoHS Compliant: Yes
| Win Source Electronics | DigiKey | RS Components, Ltd. | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Transistors | Transistors | Darlington Transistors | Bipolar RF Transistors | Darlington Transistors | Darlington Transistors |
| Product Number | 079615-BDX53B | 497-7182-5-ND | 4860042 | 276-BDX53B | BDX53B | 25M7710 |
| Product Name | TRANSISTORS - Transistors (BJT) - Single - BDX53B | Single Bipolar Transistors | Darlington Pairs | 80V 8A 60W TO-220 Bipolar Transistor | Darlington Transistors | Darlington Transistor, Npn, 80V, To-220; Transistor Polarity Stmicroelectronics |
| Polarity | NPN; NPN - Darlington | NPN | NPN | NPN | NPN | |
| Package Type | TO-220; SOT3; TO-220AB | TO-220; TO-220-3 | TO-220; To-220 | TO-3; TO-220 | ||
| Number of units in IC | 1 | |||||
| IC(max) | 8000 milliamps | 8000 milliamps |