Manufacturer: STMicroelectronics
Win Source Part Number: 1116375-ULN2065B
Packaging: Tube/Rail
Mounting: Through Hole
Transistor Polarity: 4 NPN Darlington (Quad)
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -20°C to 85°C (TA)
Case / Package: 16-PowerDIP (20x7.10)
Maximum Current Collector: 1.75A
VCEO Maximum Collector-Emitter Breakdown Voltage: 80V
Max Vce (sat): 1.5V @ 2.25mA, 1.5A
Maximum Power Dissipation: 1W
Popularity: Medium
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Balance
Application Field: Used in Industrial
80V 1.5A Quad Darlington Driver IC, PDIP Product overview: ULN2065B from STMicroelectronics is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 80V, 1.5A. Search-friendly keywords include transistor, BJT, switching, amplification, Quad, 80V, 1.5A, Bipolar Transistor, Bipolar Transistor Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 277-ULN2065B can be used for catalog matching and distributor lookup.
Bipolar (BJT) Transistor Array 4 NPN Darlington (Quad) 80V 1.75A 1W Through Hole 16-PowerDIP (20x7.10)
TRANS 4NPN DARL 80V 1.75A 16DIP
Darlington Transistors 1.5 Amp Quad Switch
TRANS 4NPN DARL 80V 1.75A 16DIP
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|
| Product Category | Transistors | Bipolar RF Transistors | Transistors | Bipolar RF Transistors | Darlington Transistors | Bipolar RF Transistors |
| Product Number | 1116375-ULN2065B | 277-ULN2065B | 497-2349-5-ND | ULN2065B | ULN2065B | ULN2065B |
| Product Name | TRANSISTORS - Transistors (BJT) - Arrays - ULN2065B | Quad 80V 1.5A Bipolar Transistor | Bipolar Transistor Arrays | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | Darlington Transistors | Bipolar Transistor Arrays |
| Polarity | NPN; 4 NPN Darlington (Quad) | NPN | NPN | 4 NPN Darlington (Quad); NPN | ||
| Package Type | SOT3; 16-PowerDIP (20x7.10) | "16-PowerDIP (0.300"", 7.62mm)" | 16-PowerDIP (0.300", 7.62mm) | |||
| IC(max) | 1750 milliamps | 1750 milliamps | 1750 milliamps | |||
| VCEO | 80 volts | 80 volts | 80 volts |