PNP BJT Power Transistor, 100V, 25A, 125W, TO-247 Product overview: TIP36CG from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 25A, 125W. Search-friendly keywords include transistor, BJT, switching, amplification, 100V, 25A, 125W, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-TIP36CG can be used for catalog matching and distributor lookup.
Bipolar (BJT) Transistor PNP 100V 25A 3MHz 125W Through Hole TO-247-3
TRANSISTOR, BIPOL, PNP, 100V, TO-218-3; Transistor Polarity:PNP; Collector Emitter Voltage V(br)ceo:-100V; Transition Frequency ft:3MHz; Power Dissipation Pd:125W; DC Collector Current:-25A; DC Current Gain hFE:15hFE; Transistor CaseRoHS Compliant: Yes
Bipolar Transistors - BJT 25A 100V 125W PNP
TRANS PNP 100V 25A TO247-3
TRANS PNP 100V 25A TO247-3
| ERSAELECTRONICS PTE. LTD. | RS Components, Ltd. | RS Components, Ltd. | DigiKey | Newark, An Avnet Company | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Bipolar RF Transistors | Darlington Transistors | Darlington Transistors | Transistors | Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | 276-TIP36CG | 1841413P | 1841413 | TIP36CGOS-ND | 82Y7309 | TIP36CG | TIP36CG | TIP36CG |
| Product Name | 100V 25A 125W Bipolar Transistor | Darlington Pairs | Darlington Pairs | Single Bipolar Transistors | Transistor, Bipol, Pnp, 100V, To-218-3; Transistor Polarity Onsemi | Bipolar Transistors - BJT | Single Bipolar Transistors | Discrete Semiconductor Products - Transistors - Bipolar (BJT) |
| Polarity | PNP | PNP | PNP | PNP | PNP | PNP; PNP | ||
| IC(max) | 25000 milliamps | 25000 milliamps | 25000 milliamps | |||||
| VCEO | 100 volts | 100 volts | 100 volts | |||||
| VCBO | 100 volts | |||||||
| fT | 3 MHz |