PNP Darlington Transistor 100V 2A DPAK 1.75W 25MHz Product overview: MJD117T4G from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 2A, 1.75W, DPAK. Search-friendly keywords include transistor, BJT, switching, amplification, 100V, 2A, 1.75W, DPAK, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-MJD117T4G can be used for catalog matching and distributor lookup.
Trans Darlington PNP 100V 4A DPAK
Manufacturer: ON Semiconductor
Win Source Part Number: 003592-MJD117T4G
Packaging: Reel - TR
Mounting: SMD (SMT)
Frequency - Transition: 25MHz
Transistor Polarity: PNP - Darlington
Family Name: MJD117
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -65°C to 150°C (TJ)
Case / Package: DPAK-3
Maximum Current Collector: 2A
VCEO Maximum Collector-Emitter Breakdown Voltage: 100V
Max Vce (sat): 3V @ 40mA, 4A
Collector Cut-off Current(Max): 20μA
Typical Gain (hFE) (Min): 1000 @ 2A, 3V
Maximum Power Dissipation: 1.75W
Alternative Parts (Cross-Reference): NJVMJD117T4G; MJD117; CJD117; CJD117 BK Lead Free;
Introduction Date: November 14, 2001
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2028
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Sufficient
Bipolar (BJT) Transistor PNP - Darlington 100V 2A 25MHz 1.75W Surface Mount DPAK
Bipolar (BJT) Transistor PNP - Darlington 100V 2A 25MHz 1.75W Surface Mount DPAK
Bipolar (BJT) Transistor PNP - Darlington 100V 2A 25MHz 1.75W Surface Mount DPAK
DARLINGTON TRANSISTOR, PNP, -100V, D-PAK, FULL REEL; Transistor Polarity:PNP; Collector Emitter Voltage Max:100V; Continuous Collector Current:2A; Power Dissipation:1.75W; Transistor Mounting:Surface Mount; No. of Pins:4Pins RoHS Compliant: Yes
TRANSISTOR, PNP, -100V, -2A, TO-252; Transistor Polarity:PNP; Collector Emitter Voltage V(br)ceo:-100V; Transition Frequency ft:25MHz; Power Dissipation Pd:1.75W; DC Collector Current:-2A; DC Current Gain hFE:200hFE; Transistor Case RoHS Compliant: Yes
TRANS PNP DARL 100V 2A DPAK
TRANS PNP DARL 100V 2A DPAK
| ERSAELECTRONICS PTE. LTD. | RS Components, Ltd. | Win Source Electronics | DigiKey | Newark, An Avnet Company | Newark, An Avnet Company | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Bipolar RF Transistors | Darlington Transistors | Darlington Transistors | Transistors | Darlington Transistors | Transistors | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | 276-MJD117T4G | 1632497 | 003592-MJD117T4G | MJD117T4GOSDKR-ND | 71J5847 | 50AC6102 | MJD117T4G | MJD117T4G |
| Product Name | 100V 2A 1.75W DPAK Bipolar Transistor | Darlington Pairs | TRANSISTORS - Transistors (BJT) - Single - MJD117T4G | Single Bipolar Transistors | Darlington Transistor, Pnp, -100V, D-Pak, Full Reel; Transistor Polarity Onsemi | Transistor, Pnp, -100V, -2A, To-252; Transistor Polarity Onsemi | Single Bipolar Transistors | Discrete Semiconductor Products - Transistors - Bipolar (BJT) |
| Polarity | PNP | PNP | PNP; PNP - Darlington | PNP | PNP | PNP | PNP - Darlington; PNP | |
| IC(max) | 2000 milliamps | 2000 milliamps | 2000 milliamps | 2000 milliamps | 2000 milliamps | |||
| VCEO | 100 volts | 100 volts | 100 volts | 100 volts | 100 volts | |||
| VCBO | 100 volts | |||||||
| PD | 1750 milliwatts | 1750 milliwatts | 1750 milliwatts |