Darlington Array x7 NPN 50V 0.5A PDIP16
Power Switch/Driver 1:1 NPN 500mA 16-DIP
Darlington Transistors Seven NPN Array
| RS Components, Ltd. | DigiKey | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | Darlington Transistors | Transistors | Darlington Transistors |
| Product Number | 1686449 | 497-4549-ND | ULN2002A |
| Product Name | Darlington Pairs | Bipolar Transistor Arrays | Darlington Transistors |
| Polarity | NPN | NPN |