Texas Instruments Standard Linear and Logic Bipolar Transistor Arrays ULN2003ADR

Description
Power Switch/Driver 1:1 NPN 500mA 16-SOIC
Request a Quote Datasheet
Description
Power Switch/Driver 1:1 NPN 500mA 16-SOIC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Bipolar Transistor Arrays - 296-1368-2-ND - DigiKey
Thief River Falls, MN, United States
Bipolar Transistor Arrays
296-1368-2-ND
Bipolar Transistor Arrays 296-1368-2-ND
Power Switch/Driver 1:1 NPN 500mA 16-SOIC

Power Switch/Driver 1:1 NPN 500mA 16-SOIC

Buy Now Datasheet
Bipolar Transistor Arrays - 296-1368-1-ND - DigiKey
Thief River Falls, MN, United States
Bipolar Transistor Arrays
296-1368-1-ND
Bipolar Transistor Arrays 296-1368-1-ND
Power Switch/Driver 1:1 NPN 500mA 16-SOIC

Power Switch/Driver 1:1 NPN 500mA 16-SOIC

Buy Now Datasheet
Bipolar Transistor Arrays - 296-1368-6-ND - DigiKey
Thief River Falls, MN, United States
Bipolar Transistor Arrays
296-1368-6-ND
Bipolar Transistor Arrays 296-1368-6-ND
Power Switch/Driver 1:1 NPN 500mA 16-SOIC

Power Switch/Driver 1:1 NPN 500mA 16-SOIC

Buy Now Datasheet
Darlington Pairs - 1977631 - RS Components, Ltd.
Corby, Northants, United Kingdom
Darlington Pairs
1977631
Darlington Pairs 1977631
ULN2003ADR, Darlington Transistors

ULN2003ADR, Darlington Transistors

Supplier's Site
Darlington Pairs - 1977632 - RS Components, Ltd.
Corby, Northants, United Kingdom
Darlington Pairs
1977632
Darlington Pairs 1977632
ULN2003ADR, Darlington Transistors

ULN2003ADR, Darlington Transistors

Supplier's Site
Darlington Pairs - 1977632P - RS Components, Ltd.
Corby, Northants, United Kingdom
Darlington Pairs
1977632P
Darlington Pairs 1977632P
ULN2003ADR, Darlington Transistors

ULN2003ADR, Darlington Transistors

Supplier's Site
Sheung Wan, Hong Kong
Darlington Transistors
ULN2003ADR
Darlington Transistors ULN2003ADR
Darlington Transistors Darlington

Darlington Transistors Darlington

Buy Now Datasheet
Transistor Array, Npn, Smd, Full Reel; Transistor Polarity Texas Instruments - 33AH5507 - Newark, An Avnet Company
Chicago, IL, United States
Transistor Array, Npn, Smd, Full Reel; Transistor Polarity Texas Instruments
33AH5507
Transistor Array, Npn, Smd, Full Reel; Transistor Polarity Texas Instruments 33AH5507
TRANSISTOR ARRAY, NPN, SMD, FULL REEL; Transistor Polarity:NPN; Collector Emitter Voltage V(br)ceo:50V; Power Dissipation Pd:-; DC Collector Current:350mA; DC Current Gain hFE:-; Transistor Case Style:SOIC; No. of Pins:16Pins; RoHS Compliant: Yes

TRANSISTOR ARRAY, NPN, SMD, FULL REEL; Transistor Polarity:NPN; Collector Emitter Voltage V(br)ceo:50V; Power Dissipation Pd:-; DC Collector Current:350mA; DC Current Gain hFE:-; Transistor Case Style:SOIC; No. of Pins:16Pins; RoHS Compliant: Yes

Supplier's Site
Transistor Array, Npn, Smd; Transistor Polarity Texas Instruments - 29AH1643 - Newark, An Avnet Company
Chicago, IL, United States
Transistor Array, Npn, Smd; Transistor Polarity Texas Instruments
29AH1643
Transistor Array, Npn, Smd; Transistor Polarity Texas Instruments 29AH1643
TRANSISTOR ARRAY, NPN, SMD; Transistor Polarity:NPN; Collector Emitter Voltage V(br)ceo:50V; Power Dissipation Pd:-; DC Collector Current:500mA; DC Current Gain hFE:-; Transistor Case Style:SOIC; No. of Pins:16Pins; Operating RoHS Compliant: Yes

TRANSISTOR ARRAY, NPN, SMD; Transistor Polarity:NPN; Collector Emitter Voltage V(br)ceo:50V; Power Dissipation Pd:-; DC Collector Current:500mA; DC Current Gain hFE:-; Transistor Case Style:SOIC; No. of Pins:16Pins; Operating RoHS Compliant: Yes

Supplier's Site
Futian, Shenzhen, China
Triode/MOS Tube/Transistor >> Darlington Transistor Arrays
ULN2003ADR
Triode/MOS Tube/Transistor >> Darlington Transistor Arrays ULN2003ADR
七路 50V 500mA SOIC-16 Darlington Transistor Arrays ROHS

七路 50V 500mA SOIC-16 Darlington Transistor Arrays ROHS

Supplier's Site Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. RS Components, Ltd. VAST STOCK CO., LIMITED Newark, An Avnet Company Newark, An Avnet Company LCSC Electronics Technology (HK) Limited
Product Category Transistors Darlington Transistors Darlington Transistors Darlington Transistors Transistors Transistors Darlington Transistors
Product Number 296-1368-2-ND 1977631 1977632P ULN2003ADR 33AH5507 29AH1643 ULN2003ADR
Product Name Bipolar Transistor Arrays Darlington Pairs Darlington Pairs Darlington Transistors Transistor Array, Npn, Smd, Full Reel; Transistor Polarity Texas Instruments Transistor Array, Npn, Smd; Transistor Polarity Texas Instruments Triode/MOS Tube/Transistor >> Darlington Transistor Arrays
Polarity NPN NPN NPN NPN
Package Type "16-SOIC (0.154"", 3.90mm Width)" Soic SOIC TO-3 TO-3
Number of units in IC 7 7
Unlock Full Specs
to access all available technical data