STMicroelectronics, Inc. 100V 12A TO-220 Bipolar Transistor BDW93CFP

Description
NPN Darlington Transistor, 100V, 12A, TO-220 Product overview: BDW93CFP from STMicroelectronics is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 12A, TO-220. Search-friendly keywords include transistor, BJT, switching, amplification, 100V, 12A, TO-220, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-BDW93CFP can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
NPN Darlington Transistor, 100V, 12A, TO-220 Product overview: BDW93CFP from STMicroelectronics is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 12A, TO-220. Search-friendly keywords include transistor, BJT, switching, amplification, 100V, 12A, TO-220, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-BDW93CFP can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
100V 12A TO-220 Bipolar Transistor
276-BDW93CFP
100V 12A TO-220 Bipolar Transistor 276-BDW93CFP
NPN Darlington Transistor, 100V, 12A, TO-220 Product overview: BDW93CFP from STMicroelectronics is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 12A, TO-220. Search-friendly keywords include transistor, BJT, switching, amplification, 100V, 12A, TO-220, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-BDW93CFP can be used for catalog matching and distributor lookup.

NPN Darlington Transistor, 100V, 12A, TO-220 Product overview: BDW93CFP from STMicroelectronics is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 12A, TO-220. Search-friendly keywords include transistor, BJT, switching, amplification, 100V, 12A, TO-220, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-BDW93CFP can be used for catalog matching and distributor lookup.

Supplier's Site
TRANSISTORS - Transistors (BJT) - Single - BDW93CFP - 011543-BDW93CFP - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - BDW93CFP
011543-BDW93CFP
TRANSISTORS - Transistors (BJT) - Single - BDW93CFP 011543-BDW93CFP
Manufacturer: STMicroelectronics Win Source Part Number: 011543-BDW93CFP Packaging: Tube/Rail Mounting: Through Hole Transistor Polarity: NPN - Darlington Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: 150°C (TJ) Case / Package: TO-220FP Maximum Current Collector: 12A VCEO Maximum Collector-Emitter Breakdown Voltage: 100V Max Vce (sat): 3V @ 100mA, 10A Collector Cut-off Current(Max): 1mA Typical Gain (hFE) (Min): 750 @ 5A, 3V Maximum Power Dissipation: 33W Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Limited

Manufacturer: STMicroelectronics
Win Source Part Number: 011543-BDW93CFP
Packaging: Tube/Rail
Mounting: Through Hole
Transistor Polarity: NPN - Darlington
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: 150°C (TJ)
Case / Package: TO-220FP
Maximum Current Collector: 12A
VCEO Maximum Collector-Emitter Breakdown Voltage: 100V
Max Vce (sat): 3V @ 100mA, 10A
Collector Cut-off Current(Max): 1mA
Typical Gain (hFE) (Min): 750 @ 5A, 3V
Maximum Power Dissipation: 33W
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Darlington Pairs - 7931318P - RS Components, Ltd.
Corby, Northants, United Kingdom
Darlington Pairs
7931318P
Darlington Pairs 7931318P
Darlington NPN 100V 12A w/Diode TO220FP

Darlington NPN 100V 12A w/Diode TO220FP

Supplier's Site
Darlington Pairs - 7931318 - RS Components, Ltd.
Corby, Northants, United Kingdom
Darlington Pairs
7931318
Darlington Pairs 7931318
Darlington NPN 100V 12A w/Diode TO220FP

Darlington NPN 100V 12A w/Diode TO220FP

Supplier's Site
Darlington Pairs - 9196481 - RS Components, Ltd.
Corby, Northants, United Kingdom
Darlington Pairs
9196481
Darlington Pairs 9196481
Darlington NPN 100V 12A w/Diode TO220FP

Darlington NPN 100V 12A w/Diode TO220FP

Supplier's Site
Single Bipolar Transistors - 497-12033-5-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
497-12033-5-ND
Single Bipolar Transistors 497-12033-5-ND
Bipolar (BJT) Transistor NPN - Darlington 100V 12A 33W Through Hole TO-220FP

Bipolar (BJT) Transistor NPN - Darlington 100V 12A 33W Through Hole TO-220FP

Buy Now Datasheet
Single Bipolar Transistors - BDW93CFP - ODG (Origin Data Global)
Shenzhen, China
Single Bipolar Transistors
BDW93CFP
Single Bipolar Transistors BDW93CFP
TRANS NPN DARL 100V 12A TO220FP

TRANS NPN DARL 100V 12A TO220FP

Supplier's Site Datasheet
Darlington Transistor, Npn, To-220Fp; Transistor Polarity Stmicroelectronics - 25M7706 - Newark, An Avnet Company
Chicago, IL, United States
Darlington Transistor, Npn, To-220Fp; Transistor Polarity Stmicroelectronics
25M7706
Darlington Transistor, Npn, To-220Fp; Transistor Polarity Stmicroelectronics 25M7706
DARLINGTON TRANSISTOR, NPN, TO-220FP; Transistor Polarity:NPN; Collector Emitter Voltage Max:100V; Continuous Collector Current:12A; Power Dissipation:33W; Transistor Mounting:Through Hole; No. of Pins:3Pins; Transition Frequency:- RoHS Compliant: Yes

DARLINGTON TRANSISTOR, NPN, TO-220FP; Transistor Polarity:NPN; Collector Emitter Voltage Max:100V; Continuous Collector Current:12A; Power Dissipation:33W; Transistor Mounting:Through Hole; No. of Pins:3Pins; Transition Frequency:- RoHS Compliant: Yes

Supplier's Site
TRANS NPN DARL 100V 12A TO-220FP - 761-BDW93CFP - Utmel Electronic Limited
Hong Kong, China
TRANS NPN DARL 100V 12A TO-220FP
761-BDW93CFP
TRANS NPN DARL 100V 12A TO-220FP 761-BDW93CFP
TRANS NPN DARL 100V 12A TO-220FP

TRANS NPN DARL 100V 12A TO-220FP

Supplier's Site
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - BDW93CFP - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
BDW93CFP
Discrete Semiconductor Products - Transistors - Bipolar (BJT) BDW93CFP
TRANS NPN DARL 100V 12A TO220FP

TRANS NPN DARL 100V 12A TO220FP

Supplier's Site
Sheung Wan, Hong Kong
Darlington Transistors
BDW93CFP
Darlington Transistors BDW93CFP
Darlington Transistors NPN Power Darlington

Darlington Transistors NPN Power Darlington

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics RS Components, Ltd. RS Components, Ltd. DigiKey ODG (Origin Data Global) Newark, An Avnet Company Utmel Electronic Limited Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Bipolar RF Transistors Transistors Darlington Transistors Darlington Transistors Transistors Bipolar RF Transistors Darlington Transistors Transistors Bipolar RF Transistors Darlington Transistors
Product Number 276-BDW93CFP 011543-BDW93CFP 7931318P 7931318 497-12033-5-ND BDW93CFP 25M7706 761-BDW93CFP BDW93CFP BDW93CFP
Product Name 100V 12A TO-220 Bipolar Transistor TRANSISTORS - Transistors (BJT) - Single - BDW93CFP Darlington Pairs Darlington Pairs Single Bipolar Transistors Single Bipolar Transistors Darlington Transistor, Npn, To-220Fp; Transistor Polarity Stmicroelectronics TRANS NPN DARL 100V 12A TO-220FP Discrete Semiconductor Products - Transistors - Bipolar (BJT) Darlington Transistors
Polarity NPN NPN; NPN - Darlington NPN NPN NPN NPN - Darlington; NPN NPN NPN; NPN
IC(max) 12000 milliamps 12000 milliamps 12000 milliamps 12000 milliamps
VCEO 350 volts 100 volts 100 volts 100 volts
VCBO 100 volts
PD 33000 milliwatts 33000 milliwatts
Unlock Full Specs
to access all available technical data

Similar Products

Bipolar Transistors - 1219489 - RS Components, Ltd.
Specs
Polarity NPN
Package Type SOT23; Sot-23
Number of units in IC 1
View Details
80 V, 1 A PNP medium power transistors - BC53-16PASX - Nexperia B.V.
Specs
Package Type SOT1061D SOT1061D
View Details
5 suppliers