Manufacturer: STMicroelectronics
Win Source Part Number: 084106-MJD117T4
Category: Discrete Semiconductor Products
Family: Transistors (BJT) - Single
Packaging: Reel
Mounting Style: SMD/SMT
Package: TO-252-3 DPak (2 Leads + Tab) SC-63
Manufacturer Device Package: D-Pak
Standard Package: 1
Catalog: PNP Transistors
Power - Max: 20W
Voltage - Collector Emitter Breakdown (Max): 100V
Current - Collector (Ic) (Max): 2A
Transistor Type: PNP - Darlington
Current - Collector Cutoff (Max): 20µA
Frequency - Transition: 25MHz
Vce Saturation (Max) @ Ib Ic: 3V @ 40mA 4A
DC Current Gain (hFE) (Min) @ Ic Vce: 1000 @ 2A 3V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Limited
Bipolar (BJT) Transistor PNP - Darlington 100V 2A 25MHz 20W Surface Mount DPAK
Bipolar (BJT) Transistor PNP - Darlington 100V 2A 25MHz 20W Surface Mount DPAK
Bipolar (BJT) Transistor PNP - Darlington 100V 2A 25MHz 20W Surface Mount DPAK
Trans Darlington PNP 100V 4A TO252
Trans Darlington PNP 100V 4A TO252
Trans Darlington PNP 100V 4A TO252
TRANS PNP DARL 100V 2A DPAK
Bipolar (BJT) Single Transistor, PNP, -100 V, 20 W, -2 A, 200 RoHS Compliant: Yes
Darlington Transistors PNP Power Darlington
TRANS PNP DARL 100V 2A DPAK
| Win Source Electronics | DigiKey | RS Components, Ltd. | RS Components, Ltd. | ODG (Origin Data Global) | Newark, An Avnet Company | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Transistors | Transistors | Darlington Transistors | Darlington Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Darlington Transistors | Bipolar RF Transistors |
| Product Number | 084106-MJD117T4 | 497-6464-1-ND | 6868146 | 6868146P | MJD117T4 | 06X0512 | MJD117T4 | MJD117T4 |
| Product Name | Discrete Semiconductor Products | Single Bipolar Transistors | Darlington Pairs | Darlington Pairs | Single Bipolar Transistors | Bipolar (Bjt) Single Transistor, Pnp, -100 V, 20 W, -2 A, 200 Rohs Compliant Stmicroelectronics | Darlington Transistors | Discrete Semiconductor Products - Transistors - Bipolar (BJT) |
| Polarity | PNP | PNP | PNP | PNP | PNP - Darlington; PNP | PNP | ||
| Package Type | SOT3; TO-252 (DPAK) | TO-252 (DPAK); TO-252-3, DPAK (2 Leads + Tab), SC-63 | TO-252 (DPAK); Dpak (to-252) | TO-252 (DPAK); TO-252 | TO-252 (DPAK); TO-252-3, DPak (2 Leads + Tab), SC-63 | TO-3; TO-252 (DPAK) | ||
| Number of units in IC | 1 | 1 | ||||||
| IC(max) | 2000 milliamps | 2000 milliamps | ||||||
| VCEO | 100 volts | 100 volts |